- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of Elements | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5247BKSZ10-2RL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | 35 ppm/°C | 10kOhm | 128 | - | 125°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | - | 400kHz | - | AD5247 | - | - | 5.5V | - | Rheostat | - | I2C | 1 | 5.5V | 2.7V | 3μA | 3μA | 3μA | 3μA | - | - | Linear | - | 1.2MHz | - | - | - | - | 128 | - | 75 | - | 45ppm/°C | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BNZ10 Analog Devices Inc. | 900 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 930.006106mg | Volatile | - | -40°C~85°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 10kOhm | 128 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | AD5220 | 8 | - | 5.5V | 3/5V | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | 15μA | - | 15μA | 15μA | - | 0.069 kHz | Linear | - | 650 kHz | - | - | - | - | 128 | 100000Ohm | 40 | - | - | - | - | 3.43mm | - | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADN2850BCPZ25-RL7 Analog Devices Inc. | 6 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad, CSP | 16 | - | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 25kOhm | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 2 | 2.5V | 0.8mm | - | 40 | ADN2850 | 16 | - | - | - | Rheostat | - | SPI | 2 | - | - | 3.5μA | 3.5μA | - | 3.5μA | DIGITAL POTENTIOMETER | - | Linear | 2.75V | 35 kHz | 2.25V | 2.5V | - | -2.5V | 1024 | 25000Ohm | 50 | - | - | - | Cascade Pin | - | 1mm | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5228BUJZ50-RL7 Analog Devices Inc. | 1420 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | 8 | - | - | Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 50kOhm | 32 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5228 | 8 | - | 5.5V | 3/5V | Potentiometer | - | Pushbutton | 1 | - | - | 400nA | 400nA | 50μA | 50μA | - | 0.1 kHz | Linear | - | 460 kHz | - | - | - | - | 32 | 50000Ohm | 100 | - | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5121BCPZ10-RL7 Analog Devices Inc. | 8937 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | - | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 10kOhm | 128 | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5121 | 16 | - | 5.5V | - | Potentiometer | - | I2C, SPI | 1 | - | - | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | -2.5V | 128 | 100000Ohm | 55 | - | - | - | Selectable Address | 750μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARUZ1-REEL Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | 1% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | AD8403 | 24 | Not Qualified | 5.5V | 3/5V | Potentiometer | - | SPI | 4 | - | - | 10nA | 10nA | 900μA | 10nA | - | 5 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 1000Ohm | 200 | - | 700ppm/°C | - | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5162WBRMZ100-RL7 Analog Devices Inc. | 555 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | Automotive | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | AD5162 | 10 | Not Qualified | 5.5V | 3/5V | Potentiometer | - | SPI | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | - | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 100000Ohm | 160 | - | 35ppm/°C | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5272BRMZ-50 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Non-Volatile | - | -40°C~125°C | Tube | - | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 50kOhm | - | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5272 | 10 | - | 2.75V | +-2.53/5V | Rheostat | - | I2C | 1 | - | - | 1μA | 1μA | 500μA | - | DIGITAL POTENTIOMETER | 0.12 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | - | -2.5V | 1024 | 50000Ohm | 35 | - | - | - | Selectable Address | 950μm | - | 3.1mm | 3.1mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5248BRMZ50-RL7 Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 50kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | AD5248 | 10 | Not Qualified | 5.5V | 3/5V | Rheostat | - | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 50000Ohm | 160 | - | 35ppm/°C | - | Selectable Address | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5144ABRUZ100-RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 190.990737mg | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | AD5144 | 20 | - | 5.5V | - | Potentiometer | - | I2C | 4 | - | - | 700nA | 700nA | - | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | -2.5V | 256 | 100000Ohm | 130 | - | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5142BCPZ100-RL7 Analog Devices Inc. | 1211 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | - | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | AD5142 | 16 | - | 5.5V | - | Potentiometer | - | SPI | 2 | - | - | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | -2.5V | 256 | 100000Ohm | 130 | - | - | - | Cascade Pin | - | 0.8mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5112BCPZ80-500R7 Analog Devices Inc. | 6 |
| Datasheet | - | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | - | - | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | ±8% | e4 | no | Discontinued | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 30 | AD5112 | 8 | - | 5.5V | 2.5/5V | Potentiometer | - | I2C | 1 | - | - | 750μA | 750nA | 750μA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | - | 64 | 80000Ohm | 70 | - | - | - | - | - | 0.65mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5222BRZ10 Analog Devices Inc. | 340 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Volatile | 2 | -40°C~85°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | CAN ALSO WORK WITH 5V SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | AD5222 | 14 | - | 5.4V | - | Potentiometer | 2 | Up/Down (U/D, CS) | - | - | - | 15μA | 15μA | 15μA | 15μA | - | - | Linear | 2.7V | 1MHz | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | -35ppm/°C | 0.005% | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5174BRMZ-10 Analog Devices Inc. | 6000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Non-Volatile | - | -40°C~125°C | Tube | - | ±15% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | AD5174 | 10 | - | - | +-2.5/3/5V | Rheostat | - | SPI | 1 | - | - | 300nA | 300nA | - | - | DIGITAL POTENTIOMETER | 0.7 kHz | Linear | 2.75V | 700 kHz | 2.5V | - | - | - | 1024 | 10000Ohm | 35 | 5.5V | - | - | Cascade Pin | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5233BRUZ50 Analog Devices Inc. | 48 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | Non-Volatile | - | -40°C~85°C | Tube | - | -40% +20% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 600 ppm/°C | 50kOhm | 64 | - | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | AD5233 | 24 | Not Qualified | - | +-2.5/3/5V | Potentiometer | - | SPI | 4 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.13 kHz | Linear | 2.75V | 630 kHz | 2.25V | 2.5V | - | - | 64 | 50000Ohm | 15 | 5V | - | - | Cascade Pin | 1.05mm | - | 7.8mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ARZ50 Analog Devices Inc. | 896 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Volatile | - | -40°C~125°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | AD8402 | 14 | - | 5.5V | 3/5V | Potentiometer | - | SPI | 2 | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 50000Ohm | 200 | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5201BRMZ10 Analog Devices Inc. | 3151 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | Volatile | - | -40°C~85°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 500 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | - | - | - | 0.5mm | - | - | AD5201 | 10 | - | 2.7V | +-2.5/3/5V | Potentiometer | - | SPI | 1 | - | - | 15μA | 15μA | 15μA | 15μA | - | - | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | - | 33 | - | 50 | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRMZ10 Analog Devices Inc. | 816 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Volatile | 1 | -40°C~85°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 10kOhm | 128 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5220 | 8 | - | 5.5V | 3/5V | Potentiometer | - | Up/Down (U/D, CS) | - | - | - | 15μA | 15μA | 15μA | 15μA | - | 0.65 kHz | Linear | - | 650 kHz | - | - | - | - | 128 | 10000Ohm | 40 | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARU100 Analog Devices Inc. | 4 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | Volatile | - | -40°C~125°C | Tube | - | ±30% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | 100kOhm | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | AD8403 | 24 | - | 5.5V | - | Potentiometer | - | SPI | 4 | - | - | 10nA | 10nA | 900μA | 10nA | - | - | Linear | - | 5MHz | - | - | - | - | 256 | - | 200 | - | - | - | Cascade Pin | 1.05mm | - | 7.8mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD8403ARUZ50 Analog Devices Inc. | 6 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | Volatile | - | -40°C~125°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | AD8403 | 24 | - | 5.5V | 3/5V | Potentiometer | - | SPI | 4 | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | - | 256 | 50000Ohm | 200 | - | - | - | Cascade Pin | 1.2mm | - | 7.9mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead |