- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of Elements | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5247BKSZ10-RL7 Analog Devices Inc. | 30000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | ±20% | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | 10kOhm | 128 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | 400kHz | - | AD5247 | 6 | - | 5.5V | 3/5V | Rheostat | I2C | 1 | - | - | 3μA | 3μA | 3μA | 3μA | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | 1.2MHz | - | - | - | 128 | 10000Ohm | 75 | - | - | - | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5248BRMZ100 Analog Devices Inc. | 9 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | 2 | -40°C~125°C | Tube | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5248 | 10 | - | 5.5V | 3/5V | Rheostat | I2C | - | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | Selectable Address | 850μm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5254BRUZ1 Analog Devices Inc. | 1200 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Non-Volatile | - | -40°C~105°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 650 ppm/°C | 1kOhm | 256 | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | 400kHz | 40 | AD5254 | 20 | - | - | 3/5V | Potentiometer | I2C | 4 | - | - | 3μA | 3μA | 5μA | 5μA | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 1000Ohm | 200 | - | - | - | Selectable Address | 1.05mm | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5227BUJZ10-R2 Analog Devices Inc. | 124 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | 8 | - | Volatile | 1 | -40°C~105°C | Tape & Reel (TR) | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 64 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5227 | 8 | - | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | - | - | - | 400nA | 400nA | 400nA | - | - | 0.46 kHz | Linear | - | 460 kHz | - | - | - | 64 | 10000Ohm | 100 | - | - | - | - | 900μm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5262BRUZ200 Analog Devices Inc. | 1499 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Volatile | - | -40°C~85°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 200kOhm | 256 | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | - | 25MHz | 40 | AD5262 | 16 | - | 15V | - | Potentiometer | SPI | 2 | - | - | 25μA | 25μA | 1μA | - | - | 0.03 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | - | 5V | - | Cascade Pin | 1.05mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5259BRMZ100 Analog Devices Inc. | 563 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 300 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5259 | 10 | - | 5V | - | Potentiometer | I2C | 1 | - | - | 3μA | 3μA | 100nA | 100nA | - | 0.08 kHz | Linear | - | 2MHz | - | - | - | 256 | 100000Ohm | 75 | - | 3V | 500ppm/°C | Selectable Address | 850μm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5248BRMZ10 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Volatile | - | -40°C~125°C | Tube | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 400kHz | 30 | AD5248 | 10 | - | 5.5V | 3/5V | Rheostat | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 10000Ohm | 160 | - | - | - | Selectable Address | 1.1mm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5245BRJZ100-R2 Analog Devices Inc. | 20 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 400kHz | 40 | AD5245 | 8 | - | 5.5V | 3/5V | Potentiometer | I2C | - | - | - | 3μA | 3μA | 3μA | 3μA | - | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 100000Ohm | 50 | - | 3V | 45ppm/°C | Selectable Address | 1.3mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5272BRMZ-20 Analog Devices Inc. | 292 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 20kOhm | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5272 | 10 | - | 5V | - | Rheostat | I2C | 1 | - | - | 1μA | 1μA | - | - | DIGITAL POTENTIOMETER | 0.3 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 1024 | 20000Ohm | 35 | 150°C | - | - | Selectable Address | 1.1mm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5260BRUZ20 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~85°C | Tube | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 35 ppm/°C | 20kOhm | 256 | - | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | 40 | AD5260 | 14 | - | 15V | - | Potentiometer | SPI | 1 | - | - | 25μA | 25μA | 1μA | - | - | 0.31 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 20000Ohm | 60 | - | 5V | - | Cascade Pin | 1mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5270BRMZ-50 Analog Devices Inc. | 3500 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 50kOhm | - | - | - | - | NONVOLATILE MEMORY | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5270 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 1 | - | - | 300nA | 300nA | 500μA | - | DIGITAL POTENTIOMETER | 0.12 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 1024 | 50000Ohm | 35 | - | - | - | Cascade Pin | 950μm | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ARUZ100-REEL Analog Devices Inc. | 2500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | AD8402 | 14 | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.071 kHz | Linear | - | 5MHz | - | - | - | 256 | 100000Ohm | 200 | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5271BRMZ-20 Analog Devices Inc. | 20 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~125°C | Tube | ±1% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5 ppm/°C | 20kOhm | 256 | Matte Tin (Sn) | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | AD5271 | 10 | - | 5V | - | Rheostat | SPI | 1 | - | - | 300nA | 300nA | - | - | DIGITAL POTENTIOMETER | 0.3 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 256 | 20000Ohm | 35 | - | - | - | Cascade Pin | 950μm | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5245BRJZ5-R2 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | Volatile | 1 | -40°C~125°C | Tape & Reel (TR) | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 5kOhm | 256 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5245 | 8 | - | 5.5V | 3/5V | Potentiometer | I2C | - | - | - | 3μA | 3μA | 3μA | - | - | 1.2 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 5000Ohm | 50 | - | 3V | 45ppm/°C | Selectable Address | 1.15mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5258BRMZ1-R7 Analog Devices Inc. | 1264 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Non-Volatile | - | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 200 ppm/°C | 1kOhm | 64 | - | - | - | NONVOLATILE MEMORY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 400kHz | 30 | AD5258 | 10 | Not Qualified | - | 3/5V | Potentiometer | I2C | 1 | - | - | 4μA | 4μA | 500nA | - | - | 18 kHz | Linear | - | 18MHz | - | - | - | 64 | 1000Ohm | 75 | - | 5.5V | - | Selectable Address | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRMZ50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Volatile | - | -40°C~85°C | Tube | ±30% | e3 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 50kOhm | 128 | - | - | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | AD5220 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | - | 15μA | 15μA | 15μA | 15μA | - | 0.142 kHz | Linear | - | 650 kHz | - | - | - | 128 | 50000Ohm | 40 | - | - | - | - | 1.1mm | 3.2mm | 3.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5258BRMZ50-R7 Analog Devices Inc. | 1 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | Non-Volatile | 1 | -40°C~85°C | Tape & Reel (TR) | ±30% | - | - | Active | 1 (Unlimited) | - | - | 200 ppm/°C | 50kOhm | 64 | - | 85°C | -40°C | - | 2.7V~5.5V | - | - | - | - | - | - | 400kHz | - | AD5258 | - | - | - | - | Potentiometer | I2C | 1 | 5.5V | 2.7V | 4μA | 4μA | 500nA | - | - | - | Linear | - | 18MHz | - | - | - | 64 | - | 75 | - | - | 200ppm/°C | Selectable Address | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8400ARZ10 Analog Devices Inc. | 6 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | 1 | -40°C~125°C | Tube | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 5.5V | 3/5V | Potentiometer | SPI | - | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | - | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8400ARZ10-REEL Analog Devices Inc. | 727 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | ±20% | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | AD8400 | 8 | - | 5.5V | 3/5V | Potentiometer | SPI | 1 | - | - | 10nA | 10nA | 900μA | 10nA | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8402ARZ1 Analog Devices Inc. | 620 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Volatile | - | -40°C~125°C | Tube | ±33% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | AD8402 | 14 | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | - | - | 10nA | 10nA | 900μA | 10nA | - | 5 kHz | Linear | - | 5MHz | - | - | - | 256 | 1000Ohm | 200 | - | - | 700ppm/°C | - | 1.5mm | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead |