- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of Elements | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5220BNZ100 Analog Devices Inc. | 166 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | Volatile | 1 | -40°C~85°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 100kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | - | AD5220 | 8 | - | - | 5.5V | 3/5V | Potentiometer | - | Up/Down (U/D, CS) | - | 15μA | - | 15μA | 15μA | - | 0.069 kHz | Linear | - | 650 kHz | - | - | - | - | 128 | 100000Ohm | 40 | - | - | - | - | 3.43mm | - | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRMZ10-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 800 ppm/°C | 10kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 30 | AD5220 | 8 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | - | Up/Down (U/D, CS) | 1 | 15μA | 15μA | 15μA | 15μA | - | 0.65 kHz | Linear | - | 650 kHz | - | - | - | - | 128 | 10000Ohm | 40 | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5172BRMZ50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | 2 | -40°C~125°C | Tube | - | ±20% | e3 | no | Obsolete | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 40 | AD5172 | 10 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | - | I2C | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 50000Ohm | 160 | - | - | - | - | 3.1mm | - | 3.1mm | 3.1mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5200BRMZ50-REEL7 Analog Devices Inc. | 881 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5200 | 10 | - | - | 2.7V | +-2.5/3/5V | Potentiometer | - | SPI | 1 | 15μA | 15μA | 15μA | 15μA | - | 0.6 kHz | Linear | 2.7V | 600 kHz | 2.3V | 2.5V | - | - | 256 | 50000Ohm | 50 | 5V | - | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5173BRM2.5-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | -40°C~125°C | Tape & Reel (TR) | - | -20% +55% | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5173 | 10 | - | - | - | 3/5V | Rheostat | - | I2C | 2 | - | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 4.8 kHz | Linear | - | - | - | - | - | - | 256 | 2500Ohm | 160 | 5.5V | - | - | Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5112BCPZ5-1-RL7 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 8-UFDFN Exposed Pad, CSP | YES | - | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 5kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5112 | 8 | S-PDSO-N8 | Not Qualified | - | 2.5/5V | Potentiometer | - | I2C | 1 | - | - | - | - | - | 4 kHz | Linear | - | - | - | - | - | - | 64 | 5000Ohm | 70 | 5.5V | 35ppm/°C | - | - | - | 0.65mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() AD5252BRU1 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Non-Volatile | - | -40°C~105°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 300 ppm/°C | 1kOhm | 256 | Tin/Lead (Sn85Pb15) | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | - | not_compliant | 400kHz | 20 | AD5252 | 14 | - | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 2 | 3μA | 3μA | 5μA | 5μA | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 1000Ohm | 200 | - | 650ppm/°C | - | Selectable Address | 1mm | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5251BRU1 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C | Tube | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 650 ppm/°C | 1kOhm | 64 | Tin/Lead (Sn85Pb15) | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | not_compliant | - | 30 | AD5251 | 14 | R-PDSO-G14 | Not Qualified | - | 3/5V | Potentiometer | - | I2C | 2 | - | - | - | - | - | 4 kHz | Linear | - | - | - | - | - | -2.5V | 64 | 1000Ohm | 200 | - | 650ppm/°C | - | Selectable Address | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5112BCPZ10-500R7 Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | - | -40°C~125°C | Cut Tape (CT) | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 10kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5112 | 8 | - | - | 5.5V | 2.5/5V | Potentiometer | - | I2C | 1 | 750μA | 750nA | 750μA | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | - | 64 | 10000Ohm | 70 | - | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5161BRMZ5-RL7 Analog Devices Inc. | 262 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 45 ppm/°C | 5kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 25MHz | 30 | AD5161 | 10 | - | - | 5.5V | 3/5V | Potentiometer | - | I2C, SPI | 1 | 3μA | 3μA | 3μA | 3μA | - | 1.2 kHz | Linear | - | 1.2MHz | - | - | - | - | 256 | 5000Ohm | 50 | 3V | - | - | Cascade Pin, Selectable Address | - | - | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5173BRM10-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | -40°C~125°C | Tape & Reel (TR) | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5173 | 10 | - | - | 2.75V | 3/5V | Rheostat | - | I2C | 2 | - | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | - | - | - | - | - | 256 | 10000Ohm | 160 | 5.5V | - | - | Selectable Address | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5253BRUZ1 Analog Devices Inc. | 154 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | Non-Volatile | - | -40°C~105°C | Tube | - | ±30% | e3 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 650 ppm/°C | 1kOhm | 64 | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 400kHz | 40 | AD5253 | 20 | - | Not Qualified | 2.75V | 3/5V | Potentiometer | - | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | 4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 64 | 1000Ohm | 200 | - | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARU1 Analog Devices Inc. | 10096 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | -40°C~125°C | Tube | - | ±33% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | 700 ppm/°C | 1kOhm | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | - | AD8403 | 24 | - | - | - | - | Potentiometer | - | SPI | 4 | - | - | - | 10nA | - | - | Linear | - | - | - | - | - | - | 256 | - | 200 | - | - | - | Cascade Pin | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AD5142WBRUZ10-RL7 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | Automotive | ±8% | - | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | - | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5142 | 16 | - | - | 5.5V | - | Potentiometer | - | SPI | 2 | 700nA | - | - | - | - | 3 kHz | Linear | - | 3MHz | - | - | - | -2.5V | 256 | 100000Ohm | 55 | - | - | - | Cascade Pin | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AD5172BRM10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | -40°C~125°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 20 | AD5172 | 10 | - | Not Qualified | 5.5V | 3/5V | Potentiometer | - | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 10000Ohm | 160 | - | - | - | - | - | 1.1mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5116BCPZ80-500R7 Analog Devices Inc. | 241 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 80kOhm | 64 | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5116 | 8 | - | - | 5.5V | 2.5/5V | Potentiometer | - | Pushbutton | 1 | 750μA | 750nA | 750μA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | - | 64 | 80000Ohm | 70 | - | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5206BRU50-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | 700 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 6 | 2.5V | 1.27mm | - | - | 30 | AD5206 | 24 | - | - | - | 3/5V | Potentiometer | - | SPI | 6 | - | 12μA | 12μA | 12μA | - | 0.137 kHz | Linear | 2.7V | - | 2.3V | 2.5V | - | -2.5V | 256 | 50000Ohm | 50 | - | - | - | Selectable Address | - | - | 15.4mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5222BRUZ10-REEL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | -35 ppm/°C | 10kOhm | - | - | CAN ALSO WORK WITH 5V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 30 | AD5222 | 14 | - | Not Qualified | 5.4V | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | 15μA | 15μA | 15μA | 15μA | - | - | Linear | 2.7V | 1MHz | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | - | 0.005% | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5246BKSZ100-R2 Analog Devices Inc. | 129 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±20% | e4 | no | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | 45 ppm/°C | 100kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 400kHz | 40 | AD5246 | 6 | - | - | - | 3/5V | Rheostat | - | I2C | 1 | - | 3μA | 3μA | 3μA | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | - | - | - | - | - | 128 | 100000Ohm | 150 | 5.5V | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5172BRM50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | OTP | - | -40°C~125°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5172 | 10 | - | - | - | 3/5V | Potentiometer | - | I2C | 2 | - | 3.5μA | 3.5μA | 3.5μA | - | 0.1 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | 160 | 5.5V | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead |