- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5162BRM100-RL7 Analog Devices Inc. | 3105 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 25MHz | 20 | AD5162 | 10 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | 1.1mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5262BRU200 Analog Devices Inc. | 23 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Volatile | -40°C~85°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 200kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | - | - | 25MHz | 30 | AD5262 | 16 | - | 15V | - | Potentiometer | SPI | 2 | 25μA | 1μA | 1μA | - | - | 0.03 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | 5V | Cascade Pin | 1.05mm | - | 5mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5123BCPZ10-RL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | 16 | Non-Volatile | -40°C~125°C | Cut Tape (CT) | ±8% | - | no | Active | 3 (168 Hours) | 16 | EAR99 | 35 ppm/°C | 10kOhm | - | - | - | - | 2.3V~5.5V ±2.25V~2.75V | QUAD | - | - | - | - | 0.5mm | - | - | - | AD5123 | 16 | - | 5.5V | - | Potentiometer | I2C | 4 | 700nA | 700nA | 5.5μA | - | - | - | Linear | 2.75V | 3MHz | 2.25V | 2.5V | - | 128 | - | 55 | - | Selectable Address | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5247BKS50-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | Volatile | -40°C~125°C | Cut Tape (CT) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | 50kOhm | 128 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 400kHz | 30 | AD5247 | 6 | Not Qualified | - | 3/5V | Rheostat | I2C | 1 | - | - | - | 3μA | DIGITAL POTENTIOMETER | 0.1 kHz | Linear | - | - | - | - | - | 128 | 50000Ohm | 75 | 3V | - | - | - | 2mm | - | - | - | Non-RoHS Compliant | - | ||
![]() AD5271BCPZ-100-RL7 Analog Devices Inc. | 8477 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | 10 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | ±1% | e3 | no | Obsolete | 3 (168 Hours) | 10 | EAR99 | 5 ppm/°C | 100kOhm | 256 | - | NONVOLATILE MEMORY | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | NO LEAD | 225 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AD5271 | 10 | Not Qualified | 5V | - | Rheostat | SPI | 1 | 300nA | 300nA | 500μA | - | DIGITAL POTENTIOMETER | 0.06 kHz | Linear | 2.75V | 300 kHz | 2.5V | - | -2.5V | 256 | 100000Ohm | 35 | - | Cascade Pin | - | 0.85mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5280BRUZ50-REEL7 Analog Devices Inc. | 88 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 50kOhm | 256 | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 400kHz | 30 | AD5280 | 14 | Not Qualified | 15V | - | Potentiometer | I2C | 1 | 25μA | 25μA | 100nA | 100nA | - | 0.15 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | 5V | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5206BN100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | Volatile | -40°C~85°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | - | 6 | 2.5V | 2.54mm | - | - | - | AD5206 | 24 | - | - | 3/5V | Potentiometer | SPI | 6 | 12μA | 12μA | 12μA | 12μA | - | 0.069 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | Selectable Address | 4.95mm | - | 32.51mm | 7.11mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() AD5116BCPZ5-RL7 Analog Devices Inc. | 9 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 5kOhm | 64 | - | - | - | 2.3V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5116 | 8 | Not Qualified | 5.5V | 2.5/5V | Potentiometer | Pushbutton | 1 | 750μA | 750nA | 750μA | - | - | 4 kHz | Linear | - | 4MHz | - | - | - | 64 | 5000Ohm | 70 | - | - | - | 0.65mm | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5242BR100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | Volatile | -40°C~105°C | Tube | -30% +50% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 30 ppm/°C | 100kOhm | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | - | - | - | - | - | - | - | 400kHz | - | AD5242 | 16 | - | - | - | Potentiometer | I2C | 2 | - | 100nA | 100nA | 100nA | - | - | Linear | 2.7V | - | 2.3V | 2.5V | - | 256 | - | 60 | - | Selectable Address | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5204BCPZ10-REEL7 Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, CSP | 32 | Volatile | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | 700 ppm/°C | 10kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | QUAD | NO LEAD | 260 | 4 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | AD5204 | 32 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | 12μA | 12μA | 12μA | - | - | 0.721 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 50 | - | Cascade Pin, Selectable Address | - | 1mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5204BN100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | Volatile | -40°C~85°C | Tube | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | NOT APPLICABLE | 4 | 2.5V | - | not_compliant | - | NOT APPLICABLE | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | - | - | - | 12μA | - | 0.069 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 50 | - | Cascade Pin, Selectable Address | - | 5.33mm | 31.75mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() AD8402ARU100 Analog Devices Inc. | 3215 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | -40°C~125°C | Tube | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | - | 30 | AD8402 | 14 | - | - | 3/5V | Potentiometer | SPI | 2 | - | - | - | 10nA | - | 0.071 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | 200 | 5.5V | - | - | - | 5mm | 4.4mm | No | - | Non-RoHS Compliant | - | ||
![]() AD5231BRU100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Non-Volatile | -40°C~85°C | Tube | -40% +20% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 600 ppm/°C | 100kOhm | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | - | 30 | AD5231 | 16 | Not Qualified | 2.75V | +-2.5/3/5V | Potentiometer | SPI | 1 | 2.7μA | 2.7μA | 2.7μA | 2.7μA | - | 0.044 kHz | Linear | 2.75V | 370 kHz | 2.25V | 2.5V | - | 1024 | 100000Ohm | 50 | 3V | Cascade Pin | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5204BRUZ50-REEL7 Analog Devices Inc. | 3229 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Volatile | -40°C~85°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 50kOhm | 256 | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | - | 40 | AD5204 | 24 | Not Qualified | - | 3/5V | Potentiometer | SPI | 4 | 12μA | 12μA | 12μA | 12μA | - | 0.137 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | -2.5V | 256 | 50000Ohm | 50 | - | Selectable Address | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5170BRMZ50 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | OTP | -40°C~125°C | Tube | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | - | 30 | AD5170 | 10 | Not Qualified | 5.5V | 3/5V | Potentiometer | I2C | 1 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 50000Ohm | 160 | - | Selectable Address | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5172BRMZ100-RL7 Analog Devices Inc. | 1133 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | OTP | -40°C~125°C | Tape & Reel (TR) | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5172 | 10 | - | 5.5V | 3/5V | Potentiometer | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.04 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 100000Ohm | 160 | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5233BRUZ10-R7 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Non-Volatile | -40°C~85°C | Tape & Reel (TR) | -40% +20% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 600 ppm/°C | 10kOhm | 64 | - | - | - | 2.7V~5.5V ±2.5V~2.75V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | AD5233 | 24 | Not Qualified | - | +-2.5/3/5V | Potentiometer | SPI | 4 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | 0.63 kHz | Linear | 2.75V | 630 kHz | 2.25V | 2.5V | - | 64 | 10000Ohm | 15 | 5V | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARUZ50-REEL Analog Devices Inc. | 9 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 50kOhm | 256 | - | - | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 0.65mm | - | - | NOT SPECIFIED | AD8403 | 24 | Not Qualified | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | - | - | 0.125 kHz | Linear | - | 5MHz | - | - | - | 256 | 50000Ohm | 200 | - | Cascade Pin | - | 1.2mm | 7.8mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5220BRM100 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Volatile | -40°C~85°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 100kOhm | 128 | Tin/Lead (Sn/Pb) | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | - | 30 | AD5220 | 8 | Not Qualified | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 15μA | 15μA | 15μA | 15μA | - | 0.069 kHz | Linear | - | 650 kHz | - | - | - | 128 | 100000Ohm | 40 | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5114BCPZ10-500R7 Analog Devices Inc. | 500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | Non-Volatile | -40°C~125°C | Cut Tape (CT) | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 10kOhm | 32 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5114 | 8 | - | 5V | - | Potentiometer | I2C | 1 | 750μA | 750nA | 750μA | - | - | 2 kHz | Linear | - | 4MHz | - | - | - | 32 | 10000Ohm | 70 | - | - | 550μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead |