- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5112BCPZ80-1-RL7 Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5112 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | I2C | 1 | 750μA | 750nA | 750μA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 64 | 80000Ohm | 70 | - | - | - | 0.65mm | 2mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() AD5254BRU10-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5254 | 20 | - | 5V | - | - | Potentiometer | I2C | 4 | - | 3μA | 5μA | 5μA | - | 0.4 kHz | Linear | 2.75V | - | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | 200 | - | 650ppm/°C | Selectable Address | 1.2mm | 6.5mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5207BRU10-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±30% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | 10kOhm | - | - | - | - | - | 2.7V~5.5V ±2.2V~2.7V | - | - | - | - | - | - | not_compliant | - | - | AD5207 | 14 | - | 5.5V | - | - | Potentiometer | SPI | 2 | 20nA | 20nA | 40μA | - | - | - | Linear | 2.7V | 600 kHz | 2.2V | 2.5V | - | 256 | - | 50 | - | - | Cascade Pin | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5113BCPZ80-RL7 Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | 35 ppm/°C | 80kOhm | 64 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5113 | 8 | - | 5.5V | 2.5/5V | - | Potentiometer | Up/Down (U/D, CS) | 1 | 750μA | 750nA | 750nA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 64 | 80000Ohm | 70 | - | - | - | 0.65mm | 2mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() AD5173BRM2.5 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | OTP | -40°C~125°C | Tube | -20% +55% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 20 | AD5173 | 10 | Not Qualified | 5.5V | 3/5V | - | Rheostat | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | Selectable Address | 1.1mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5241BRZ100-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | Volatile | -40°C~105°C | Tape & Reel (TR) | -30% +50% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 100kOhm | 256 | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | - | unknown | 400kHz | 40 | AD5241 | 14 | Not Qualified | - | 3/5V | - | Potentiometer | I2C | 1 | - | - | - | 100nA | - | 0.069 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 60 | 5.5V | - | Selectable Address | - | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() AD5235BRU25-EP-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Non-Volatile | -40°C~125°C | Tape & Reel (TR) | ±8% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 25kOhm | - | Tin/Lead (Sn85Pb15) | - | - | - | 2.7V~5V ±2.25V~2.75V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | not_compliant | - | - | AD5235 | 16 | Not Qualified | 5V | - | - | Potentiometer | SPI | 2 | 3.5μA | 3.5μA | 5μA | - | - | 0.125 kHz | Linear | 2.75V | 35 kHz | 2.25V | 2.5V | -2.5V | 1024 | 25000Ohm | 50 | - | - | - | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5252BRU10-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 650 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | not_compliant | 400kHz | 30 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | - | Potentiometer | I2C | 2 | 3μA | 3μA | 5μA | 5μA | - | 0.4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | 200 | - | - | Selectable Address | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD8402ARU50 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | -40°C~125°C | Tube | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | - | 30 | AD8402 | 14 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 2 | - | - | - | 10nA | - | 0.125 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 200 | 5.5V | - | - | - | 5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() AD5241BR1M Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | Volatile | -40°C~105°C | Tube | -30% +50% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 1MOhm | 256 | - | - | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | - | - | 400kHz | 30 | AD5241 | 14 | - | - | 3/5V | - | Potentiometer | I2C | 1 | - | 100nA | 100nA | 100nA | - | 0.006 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 1000000Ohm | 60 | 5.5V | - | Selectable Address | - | 8.65mm | 3.9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD8403AR50-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 500 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | - | 30 | AD8403 | 24 | Not Qualified | - | 3/5V | - | Potentiometer | SPI | 4 | - | - | - | 10nA | - | 0.125 kHz | Linear | - | - | - | - | - | 256 | 50000Ohm | 200 | 5.5V | - | Cascade Pin | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() AD5253BRU10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Non-Volatile | -40°C~105°C | Tube | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn85Pb15) | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5253 | 20 | - | 2.75V | 3/5V | - | Potentiometer | I2C | 4 | - | 3μA | 5μA | 5μA | - | 0.4 kHz | Linear | 2.75V | - | 2.25V | 2.5V | -2.5V | 64 | 10000Ohm | 200 | - | 650ppm/°C | Selectable Address | 1.2mm | 6.5mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5262BRU200-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Volatile | -40°C~85°C | Tape & Reel (TR) | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35 ppm/°C | 200kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 25MHz | 30 | AD5262 | 16 | - | 15V | - | - | Potentiometer | SPI | 2 | - | 25μA | 1μA | - | - | 0.03 kHz | Linear | 5.5V | - | 4.5V | 5V | -5V | 256 | 200000Ohm | 60 | 5V | - | Cascade Pin | - | 5mm | 4.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5253BRU100 Analog Devices Inc. | 6 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Non-Volatile | -40°C~105°C | Tube | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 100kOhm | 64 | Tin/Lead (Sn85Pb15) | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | not_compliant | 400kHz | 20 | AD5253 | 20 | Not Qualified | 2.75V | 3/5V | - | Potentiometer | I2C | 4 | 3μA | 3μA | 5μA | 5μA | - | 0.04 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 64 | 100000Ohm | 200 | - | 650ppm/°C | Selectable Address | 1.2mm | 6.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5170BRM2.5-RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | OTP | -40°C~125°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | - | - | 30 | AD5170 | 10 | - | - | 3/5V | - | Potentiometer | I2C | 1 | - | 3.5μA | 3.5μA | 3.5μA | - | 4.8 kHz | Linear | - | - | - | - | - | 256 | 2500Ohm | 160 | 5.5V | - | Selectable Address | - | 3mm | 3mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5162BRM10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | -40°C~125°C | Tube | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 25MHz | 30 | AD5162 | 10 | - | - | 3/5V | - | Potentiometer | SPI | 2 | - | 3.5μA | 3.5μA | 3.5μA | - | 0.6 kHz | Linear | - | - | - | - | - | 256 | 10000Ohm | 160 | 5.5V | - | - | 1.1mm | 3mm | 3mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5161BRM10 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | -40°C~125°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | - | 25MHz | 30 | AD5161 | 10 | - | 5.5V | 3/5V | - | Potentiometer | I2C, SPI | 1 | 3μA | 3μA | 3μA | 3μA | - | 0.6 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 10000Ohm | 50 | 3V | 45ppm/°C | Cascade Pin, Selectable Address | - | 3mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5160BRJ100-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | SOT-23-8 | 8 | Volatile | - | Cut Tape (CT) | 15% | e0 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 45 ppm/°C | 100kOhm | 256 | - | 125°C | -40°C | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | not_compliant | - | NOT SPECIFIED | AD5160 | 8 | Not Qualified | - | 3/5V | AUTOMOTIVE | - | SPI, Serial | 1 | - | - | 3μA | - | DIGITAL POTENTIOMETER | 0.04 kHz | Linear | - | - | - | - | - | 256 | 100000Ohm | - | 3V | 45ppm/°C | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AD8403ARU1-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±33% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 700 ppm/°C | 1kOhm | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | - | AD8403 | 24 | - | - | - | - | Potentiometer | SPI | 4 | - | - | - | 10nA | - | - | Linear | - | - | - | - | - | 256 | - | 200 | - | - | Cascade Pin | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AD5263BRU50 Analog Devices Inc. | 3025 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | Volatile | -40°C~125°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 30 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM 5 TO 15V SINGLE SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | 4.5V~16.5V ±4.5V~7.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | not_compliant | 25MHz | 30 | AD5263 | 24 | Not Qualified | 5V | - | - | Potentiometer | I2C, SPI | 4 | 1μA | 1μA | 1μA | - | - | 0.15 kHz | Linear | 7.5V | 300 kHz | 4.5V | 5V | -5V | 256 | 50000Ohm | 60 | - | - | Cascade Pin, Selectable Address | 1.2mm | 7.8mm | - | - | Non-RoHS Compliant | Contains Lead |