- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Supply Current-Max | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Consumer IC Type | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Harmonic Distortion | Resistance Law | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5161BRM100 Analog Devices Inc. | 5000 | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Volatile | -40°C~125°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | - | 25MHz | 30 | AD5161 | 10 | - | - | - | 3/5V | - | Potentiometer | - | I2C, SPI | 1 | - | - | - | 3μA | 3μA | 3μA | - | - | 0.04 kHz | Linear | - | - | - | - | - | - | 256 | 100000Ohm | 50 | 3V | 45ppm/°C | - | - | Cascade Pin, Selectable Address | - | - | 3mm | 3mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5207BRU50-REEL7 Analog Devices Inc. | 50 | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±30% | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | 500 ppm/°C | 50kOhm | - | - | - | - | - | - | 2.7V~5.5V ±2.2V~2.7V | - | - | - | - | - | - | not_compliant | - | - | AD5207 | 14 | - | - | 5.5V | - | - | Potentiometer | - | SPI | 2 | - | - | 20nA | 20nA | 40μA | - | - | - | - | Linear | 2.7V | 600 kHz | 2.2V | 2.5V | - | - | 256 | - | 50 | - | - | - | - | Cascade Pin | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5253BRU1-RL7 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 1kOhm | 64 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5253 | 20 | - | - | 2.75V | 3/5V | - | Potentiometer | - | I2C | 4 | - | - | - | 3μA | 5μA | 5μA | - | - | 4 kHz | Linear | 2.75V | - | 2.25V | 2.5V | - | -2.5V | 64 | 1000Ohm | 200 | - | 650ppm/°C | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5252BRU100 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | -40°C~105°C | Tube | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5252 | 14 | - | - | 2.75V | 3/5V | - | Potentiometer | - | I2C | 2 | - | - | - | 3μA | 5μA | 5μA | - | - | 0.04 kHz | Linear | 2.75V | - | 2.25V | 2.5V | - | -2.5V | 256 | 100000Ohm | 200 | - | 650ppm/°C | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5172BRM10-RL7 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | OTP | -40°C~125°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | not_compliant | 400kHz | 30 | AD5172 | 10 | - | Not Qualified | - | 3/5V | - | Potentiometer | - | I2C | 2 | - | - | - | 3.5μA | 3.5μA | 3.5μA | - | - | 0.6 kHz | Linear | - | - | - | - | - | - | 256 | 10000Ohm | 160 | 5.5V | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5204BR100 Analog Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | Volatile | -40°C~85°C | Tube | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 4 | 2.5V | 1.27mm | not_compliant | - | 30 | AD5204 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | - | SPI | 4 | - | - | - | - | - | 12μA | - | - | 0.069 kHz | Linear | 2.7V | - | 2.3V | 2.5V | - | -2.5V | 256 | 100000Ohm | 50 | - | - | - | - | Cascade Pin, Selectable Address | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() AD5252BRU100-RL7 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | not_compliant | 400kHz | 30 | AD5252 | 14 | - | Not Qualified | 2.75V | 3/5V | - | Potentiometer | - | I2C | 2 | - | - | - | 3μA | 5μA | 5μA | - | - | 0.04 kHz | Linear | 2.75V | - | 2.25V | 2.5V | - | -2.5V | 256 | 100000Ohm | 200 | - | 650ppm/°C | - | - | Selectable Address | - | - | 5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5254BRU50 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | Non-Volatile | -40°C~105°C | Tube | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 4 | 2.5V | 0.65mm | not_compliant | 400kHz | 20 | AD5254 | 20 | - | Not Qualified | 5V | - | - | Potentiometer | - | I2C | 4 | - | - | 3μA | 3μA | 5μA | 5μA | - | - | 0.08 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | - | -2.5V | 256 | 50000Ohm | 200 | - | 650ppm/°C | - | - | Selectable Address | - | 1.2mm | 6.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5241BR10-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Volatile | -40°C~105°C | Tape & Reel (TR) | ±30% | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 30 ppm/°C | 10kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 220 | 1 | 2.5V | - | not_compliant | 400kHz | 30 | AD5241 | 14 | - | Not Qualified | - | +-2.5/3/5V | - | Potentiometer | - | I2C | 1 | - | - | - | - | - | 100nA | - | - | 0.65 kHz | Linear | 2.7V | - | 2.3V | 2.5V | - | -2.5V | 256 | 10000Ohm | 60 | 5.5V | - | - | - | Selectable Address | - | - | 8.65mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() AD5247BKS50-RL7 Analog Devices, Inc. | 35261 |
| Datasheet | - | Surface Mount | - | SC | - | 6 | - | - | Tape and Reel | 20% | e0 | no | - | 1 (Unlimited) | 6 | EAR99 | 45 ppm/°C | - | 128 | - | 125°C | -40°C | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | - | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 400kHz | 30 | - | 6 | - | Not Qualified | - | 3/5V | AUTOMOTIVE | - | - | 2-Wire, I2C, Serial | 1 | 5.5V | 2.7V | - | - | - | 3μA | - | DIGITAL POTENTIOMETER | 0.1 kHz | - | - | - | - | - | - | - | - | 50000Ohm | - | 3V | - | - | LINEAR | - | - | - | 2mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5207BRU50 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | -40°C~125°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 50kOhm | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V ±2.2V~2.7V | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.635mm | not_compliant | - | NOT SPECIFIED | AD5207 | 14 | - | Not Qualified | 5.5V | - | - | Potentiometer | - | SPI | 2 | - | - | 20nA | 20nA | 40μA | - | - | - | - | Linear | 2.7V | 600 kHz | 2.2V | 2.5V | - | - | 256 | - | 50 | - | - | - | - | Cascade Pin | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5206BN50 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | Volatile | -40°C~85°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 700 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn/Pb) | - | - | CAN ALSO OPERATE FROM +/-2.3V TO +/-2.7V SUPPLY | 8542.39.00.01 | 2.7V~5.5V ±2.3V~2.7V | DUAL | - | NOT APPLICABLE | 6 | 2.5V | 2.54mm | not_compliant | - | NOT APPLICABLE | AD5206 | 24 | - | Not Qualified | - | 3/5V | - | Potentiometer | - | SPI | 6 | - | - | 12μA | 12μA | 12μA | 12μA | - | - | 0.137 kHz | Linear | 2.7V | 721 kHz | 2.3V | 2.5V | - | -2.5V | 256 | 50000Ohm | 50 | - | - | - | - | Selectable Address | - | 5.33mm | 31.75mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5273BRJZ1-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | OTP | -40°C~105°C | Tape & Reel (TR) | ±30% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 300 ppm/°C | 1kOhm | 64 | Matte Tin (Sn) | - | - | NON VOLATILE MEMORY | - | 2.7V~5.5V | DUAL | GULL WING | 225 | 1 | 3V | 0.65mm | - | - | NOT SPECIFIED | AD5273 | 8 | R-PDSO-G8 | Not Qualified | - | 3/5V | - | Potentiometer | - | I2C | 1 | - | - | - | - | - | - | - | - | 6 kHz | Linear | - | - | - | - | - | - | 64 | 1000Ohm | 60 | 5.5V | 300ppm/°C | - | - | Selectable Address | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() AD5263BRU20 Analog Devices Inc. | 225 | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | Volatile | -40°C~125°C | Tube | ±30% | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | 30 ppm/°C | 20kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE FROM 5 TO 15V SINGLE SUPPLY; 2-WIRE SERIAL CONTROL INTERFACE IS ALSO POSSIBLE | - | 4.5V~16.5V ±4.5V~7.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 25MHz | 30 | AD5263 | 24 | - | - | 5V | - | - | Potentiometer | - | I2C, SPI | 4 | - | - | 1μA | 1μA | 1μA | - | - | - | 0.3 kHz | Linear | 7.5V | 300 kHz | 4.5V | 5V | - | -5V | 256 | 20000Ohm | 60 | - | - | - | - | Cascade Pin, Selectable Address | - | 1.2mm | 7.8mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD5220BNZ50 Analog Devices Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Volatile | -40°C~85°C | Tube | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 800 ppm/°C | 50kOhm | 128 | MATTE TIN | - | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3V | 2.54mm | - | - | NOT SPECIFIED | AD5220 | 8 | - | Not Qualified | 5V | - | - | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | - | - | - | 15μA | - | - | 0.142 kHz | Linear | - | - | - | - | - | - | 128 | 50000Ohm | 40 | - | - | - | - | - | 3.43mm | - | 9.27mm | 7.24mm | - | ROHS3 Compliant | Lead Free | ||
![]() AD5222BRUZ50 Analog Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | -40°C~85°C | Tube | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | -35 ppm/°C | 50kOhm | - | Matte Tin (Sn) | - | - | CAN ALSO WORK WITH 5V SUPPLY | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 40 | AD5222 | 14 | - | Not Qualified | - | - | - | Potentiometer | 2 | Up/Down (U/D, CS) | 2 | - | - | - | - | - | 15μA | 0.08mA | - | - | Linear | 2.7V | - | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | 128 | - | 45 | - | - | 0.005% | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AD5172BRMZ50-RL7 Analog Devices Inc. | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | OTP | -40°C~125°C | Tape & Reel (TR) | ±20% | e3 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 35 ppm/°C | 50kOhm | 256 | - | - | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 40 | AD5172 | 10 | - | Not Qualified | 5.5V | 3/5V | - | Potentiometer | - | I2C | 2 | - | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | - | - | 0.1 kHz | Linear | - | 4.8MHz | - | - | - | - | 256 | 50000Ohm | 160 | - | - | - | - | - | - | 1.1mm | 3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRU50-RL7 Analog Devices Inc. | In Stock | - | Datasheet | Lead, Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Non-Volatile | -40°C~105°C | Tape & Reel (TR) | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 300 ppm/°C | 50kOhm | 256 | Tin/Lead (Sn85Pb15) | - | - | - | - | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | 400kHz | 30 | AD5252 | 14 | - | - | 2.75V | 3/5V | - | Potentiometer | - | I2C | 2 | - | - | - | 3μA | 5μA | 5μA | - | - | 0.08 kHz | Linear | 2.75V | - | 2.25V | 2.5V | - | -2.5V | 256 | 50000Ohm | 200 | - | 650ppm/°C | - | - | Selectable Address | - | - | 5mm | 4.4mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AD8402ARUZ50-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Volatile | -40°C~125°C | Tape & Reel (TR) | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | 500 ppm/°C | 50kOhm | 256 | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | unknown | - | 40 | AD8402 | 14 | - | Not Qualified | - | 3/5V | - | Potentiometer | - | SPI | 2 | - | - | - | - | - | 10nA | - | - | 0.125 kHz | Linear | - | - | - | - | - | - | 256 | 50000Ohm | 200 | 5.5V | - | - | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() AD5222BR50 Analog Devices, Inc. | 39870 |
| Datasheet | - | Surface Mount | - | SOIC N | - | 14 | - | - | Bulk | 30% | e0 | - | - | 1 (Unlimited) | 14 | EAR99 | -35 ppm/°C | - | - | TIN LEAD | 85°C | -40°C | CAN ALSO WORK WITH 5V SUPPLY | - | - | DUAL | GULL WING | 240 | 1 | - | - | not_compliant | - | 30 | - | 14 | - | Not Qualified | - | - | INDUSTRIAL | - | 2 | - | 2 | 5.5V | 2.7V | - | - | - | 15μA | 0.08mA | - | - | - | 2.7V | - | 2.3V | 2.5V | VOLUME CONTROL CIRCUIT | - | - | - | - | - | - | 0.005% | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | - |