- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Voltage - Supply | Termination Style | Operating Supply Voltage | Configuration | Interface | Number of Circuits | Operating Supply Current | Taper | Resistance Tolerance | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Control Interface | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5411ETE+ Analog Devices | 40 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | 16-WQFN Exposed Pad | 16 | 16-TQFN (4x4) | MAX5411 | PRODUCTION (Last Updated: 3 weeks ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | Compliant | -40°C ~ 85°C | - | ±30% | 35 PPM / C | 10 kOhms | 5V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 100 uA | Logarithmic | - | 32 | 35ppm/°C | 10k | - | Mute, Zero-Cross Sense | ||
![]() MAX5410ETE+ Analog Devices | 31 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX5410 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | ±30% | 35ppm/°C | 10 kOhms | 5V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 100 uA | Logarithmic | ± 30% | 32 | 35ppm/°C | 10k | SPI | Mute, Zero-Cross Sense | ||
![]() MAX5417NETA+ Analog Devices | 240 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5417 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | - | ±25% | 5 PPM / C | 50 kOhms | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | I²C | 1 | 500 nA | Linear | - | 256 | 35ppm/°C | 50k | - | Selectable Address | ||
![]() MAX5388MAUB+ Analog Devices | 10 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX5388 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 125°C | - | ±25% | 35 PPM / C | 50 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer, Rheostat | SPI | 2 | 1 uA | Linear | - | 256 | 35ppm/°C | 50k | - | - | ||
![]() MAX5387NAUD+ Analog Devices | 564 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5387 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 125°C | - | ±25% | 35ppm/°C | 100 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | I²C | 2 | 1 uA | Linear | ± 25% | 256 | 35ppm/°C | 100k | I2C | Selectable Address | ||
![]() MAX5386LATE+T Analog Devices | 28 |
| Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5386 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | ±25% | ± 35ppm/°C | 10 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | SPI | 2 | 1 uA | Linear | ± 25% | 256 | 35ppm/°C | 10k | SPI | - | ||
![]() DS1809Z-010+C Analog Devices | 23 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | DS1809 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | Dallastat™ | ±20% | 750 PPM / C | 10 kOhms | 5V | SMD/SMT | 4.5 V to 5.5 V | Potentiometer | Pushbutton | 1 | 1 mA | Linear | - | 64 | 750ppm/°C | 10k | - | - | ||
![]() MAX5389LAUD+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5389 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | ±25% | 35 PPM / C | 10 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | Up/Down (U/D, CS) | 2 | 1 uA | Linear | - | 256 | ±35ppm/°C | 10k | - | - | ||
![]() MAX5389MAUD+T Analog Devices | 12 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5389 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | ±25% | 35 PPM / C | 50 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | Up/Down (U/D, CS) | 2 | 1 uA | Linear | - | 256 | ±35ppm/°C | 50k | - | - | ||
![]() MAX5495ETE+T Analog Devices | 12 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5495 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | - | 50 kOhms | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 1.5 uA | Linear | - | 1024 | 35ppm/°C | 50k | - | - | ||
![]() MAX5494ETE+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5494 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | - | 10 kOhms | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 1.5 uA | Linear | - | 1024 | 35ppm/°C | 10k | - | - | ||
![]() MAX5483ETE+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5483 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | - | 10 kOhms | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | Rheostat | SPI, Up/Down (U/D, INC, CS) | 1 | 1 uA | Linear | - | 1024 | 35ppm/°C | 10k | - | - | ||
![]() MAX5418META+T Analog Devices | 47 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5418 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | 35 PPM / C | 100 kOhms | 2.7V ~ 5.25V | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | I²C | 1 | 1 uA | Linear | - | 256 | 35ppm/°C | 100k | - | Selectable Address | ||
![]() MAX5479EUD+T Analog Devices | 47 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5479 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | - | 100 kOhms | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | I²C | 2 | 15 uA | Linear | - | 256 | 70ppm/°C | 100k | - | Selectable Address | ||
![]() DS3501U+H Analog Devices | 31 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | DS3501 | - | + 100 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 100°C | - | ±20% | 200 PPM / C | 10 kOhms | 2.7V ~ 5.5V, 4.5V ~ 15.5V | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | I²C | 1 | 2 mA | Linear | - | 128 | ±4ppm/°C | 10k | - | Selectable Address, Zero-Cross Sense | ||
![]() MAX5395LATA+G2Z Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX539 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5418META+G002 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX541 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1868E-10+T&R Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | DS1868 | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | - | ±20% | - | - | 2.7V ~ 3.3V, 5V | - | - | Potentiometer | Serial | 2 | - | Linear | - | 256 | 750ppm/°C | 10k | - | Cascade Pin | ||
![]() MAX5457ETE+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX5457 | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | -40°C ~ 85°C | - | ±30% | - | - | ±2.7V ~ 5.5V | - | - | Potentiometer | Pushbutton | 2 | - | Logarithmic | - | 32 | 50ppm/°C | 10k | - | Mute | ||
![]() DS2890X-000 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 6-VBGA, FCBGA | - | 6-FlipChip (2.82x2.54) | DS2890 | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | - | ±25% | - | - | 2.8V ~ 6V | - | - | Potentiometer | 1-Wire® | 1 | - | Linear | - | 256 | 800ppm/°C | 100k | - | - |