- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Voltage - Supply | Termination Style | Operating Supply Voltage | Configuration | Interface | Number of Circuits | Operating Supply Current | Taper | Resistance Tolerance | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Control Interface | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5423ETA+ Analog Devices | 31 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5423 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | - | - | 35 PPM / C | 100 kOhms | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | SPI | 1 | 1 uA | Linear | - | 256 | 35ppm/°C | 100k | - | - | ||
![]() MAX5483EUD+T Analog Devices | 3437 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5483 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ±25% | 35 PPM / C | 10 kOhms | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | Rheostat | SPI, Up/Down (U/D, INC, CS) | 1 | 1 uA | Linear | - | 1024 | 35ppm/°C | 10k | - | - | ||
![]() MAX5417LETA+T Analog Devices | 1000 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5417 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ±25% | 35ppm/°C | 50 kOhms | 2.7V ~ 5.25V | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | I²C | 1 | 1 uA | Linear | - | 256 | 35ppm/°C | 50k | I2C | Selectable Address | ||
![]() DS3902U-515+ Analog Devices | 45 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | DS3902 | - | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 95°C | - | ±20% | 300 PPM / C | 15 kOhms, 50 kOhms | 2.4V ~ 5.5V | SMD/SMT | 2.4 V to 5.5 V | Rheostat | I²C | 2 | 200 uA | Linear | - | 256 | ±300ppm/°C | 15k, 50k | - | Selectable Address | ||
![]() DS3930E+T&R Analog Devices | 28 |
| Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | DS3930 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | 250 PPM / C | 16.5 kOhms | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | I²C | 6 | 350 uA | Linear | - | 256 | ±250ppm/°C | 16.5k | - | Selectable Address | ||
![]() MAX5421BEUB+ Analog Devices | 628 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | MAX5421 | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | Compliant | -40°C ~ 85°C | - | - | - | 15 kOhms | 5V, ±5V | SMD/SMT | 4.75 V to 5.25 V | Potentiometer | Parallel | 1 | 3 uA | Linear | - | 4 | - | 15k | Parallel | - | ||
![]() MAX5402EUA+T Analog Devices | 50 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX5402 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | µPoT | ±25% | 35ppm/°C | 10 kOhms | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | SPI | 1 | 5 uA | Linear | ± 25% | 256 | 35ppm/°C | 10k | SPI | - | ||
![]() MAX5387LAUD+ Analog Devices | 288 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5387 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 125°C | - | ±25% | 35ppm/°C | 10 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | I²C | 2 | 1 uA | Linear | ± 25% | 256 | 35ppm/°C | 10k | I2C | Selectable Address | ||
![]() MAX5418LETA+T Analog Devices | 28 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5418 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | ±25% | 35ppm/°C | 100 kOhms | 2.7V ~ 5.25V | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | I²C | 1 | 1 uA | Linear | - | 256 | 35ppm/°C | 100k | I2C | Selectable Address | ||
![]() MAX5411ETE+ Analog Devices | 40 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | 16-WQFN Exposed Pad | 16 | 16-TQFN (4x4) | MAX5411 | PRODUCTION (Last Updated: 3 weeks ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | Compliant | -40°C ~ 85°C | - | ±30% | 35 PPM / C | 10 kOhms | 5V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 100 uA | Logarithmic | - | 32 | 35ppm/°C | 10k | - | Mute, Zero-Cross Sense | ||
![]() MAX5410ETE+ Analog Devices | 31 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX5410 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | ±30% | 35ppm/°C | 10 kOhms | 5V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 100 uA | Logarithmic | ± 30% | 32 | 35ppm/°C | 10k | SPI | Mute, Zero-Cross Sense | ||
![]() MAX5417NETA+ Analog Devices | 240 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5417 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | - | ±25% | 5 PPM / C | 50 kOhms | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | I²C | 1 | 500 nA | Linear | - | 256 | 35ppm/°C | 50k | - | Selectable Address | ||
![]() MAX5388MAUB+ Analog Devices | 10 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX5388 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 125°C | - | ±25% | 35 PPM / C | 50 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer, Rheostat | SPI | 2 | 1 uA | Linear | - | 256 | 35ppm/°C | 50k | - | - | ||
![]() MAX5387NAUD+ Analog Devices | 564 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5387 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 125°C | - | ±25% | 35ppm/°C | 100 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | I²C | 2 | 1 uA | Linear | ± 25% | 256 | 35ppm/°C | 100k | I2C | Selectable Address | ||
![]() MAX5386LATE+T Analog Devices | 28 |
| Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5386 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | ±25% | ± 35ppm/°C | 10 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | SPI | 2 | 1 uA | Linear | ± 25% | 256 | 35ppm/°C | 10k | SPI | - | ||
![]() DS1809Z-010+C Analog Devices | 23 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | DS1809 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | Dallastat™ | ±20% | 750 PPM / C | 10 kOhms | 5V | SMD/SMT | 4.5 V to 5.5 V | Potentiometer | Pushbutton | 1 | 1 mA | Linear | - | 64 | 750ppm/°C | 10k | - | - | ||
![]() MAX5389LAUD+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5389 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | ±25% | 35 PPM / C | 10 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | Up/Down (U/D, CS) | 2 | 1 uA | Linear | - | 256 | ±35ppm/°C | 10k | - | - | ||
![]() MAX5389MAUD+T Analog Devices | 12 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5389 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | ±25% | 35 PPM / C | 50 kOhms | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | Potentiometer | Up/Down (U/D, CS) | 2 | 1 uA | Linear | - | 256 | ±35ppm/°C | 50k | - | - | ||
![]() MAX5495ETE+T Analog Devices | 12 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5495 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | - | 50 kOhms | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 1.5 uA | Linear | - | 1024 | 35ppm/°C | 50k | - | - | ||
![]() MAX5494ETE+T Analog Devices | 42 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5494 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | ±25% | - | 10 kOhms | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | SPI | 2 | 1.5 uA | Linear | - | 1024 | 35ppm/°C | 10k | - | - |