- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Number of Terminals | Bandwidth-Nom | Base Product Number | Contact Finish Mating | Contact Materials | Continuous Drain Current Id | Current - Saturation (Isat) | Degree of protection (IP) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Material of contact surface | Material-Core | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | Qualification | Rated current In | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Temperature Coefficient-Nom | Total Resistance-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Style | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Temperature Grade | Configuration | Inductance | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | DC Resistance (DCR) | Operating Supply Current | Load Capacitance | Nominal Supply Current | Operating Mode | Power Dissipation | Max Supply Current | Number of Resistors | Frequency Tolerance | Q @ Freq | Circuit Type | Converter Type | Seated Height-Max | Power Per Element | Coil Voltage | Taper | Resistance Tolerance | Number of Taps | Resistor-Ratio-Drift | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistance (Ohms) | Resistor Matching Ratio | Resistance Law | Control Interface | Features | NEMA Frame Size | Auxiliary Contacts | Product Length | Product Width | Industry Standards | Height Seated (Max) | Length | Width | Length (mm) | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5495ETE+ Analog Devices | 164 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | - | - | - | 16-TQFN (5x5) | - | - | - | MAX5495 | - | - | 16 | - | - | - | - | - | - | - | - | - | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | MSL 1 - Unlimited | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | ±25% | - | - | - | - | 35ppm/°C | - | - | 50 kOhms | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 2.7 V to 5.25 V | - | - | Potentiometer | - | SPI | 2 | - | - | - | 1.5 uA | - | - | - | 24 | - | - | - | - | - | - | - | - | - | Linear | ± 25% | 1024 | - | - | 35ppm/°C | 50k | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5404EUB+T Analog Devices | 30 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10 | - | 10-uMAX/uSOP | - | - | - | MAX5404 | - | - | - | - | IP67 | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | Gold | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | Active | - | 4 | - | - | Compliant | - | - | - | - | -40°C ~ 85°C | - | - | - | ±25% | - | - | - | - | 35 ppm/°C | - | - | 50 kΩ | 256 | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5 V | - | - | Potentiometer | - | Serial | 2 | 5.5 V | 2.7 V | - | 800 nA | - | 800 nA | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 256 | - | - | 35ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX5415EUD+T Analog Devices | 48 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 4-SMD, No Lead | - | - | 14 | - | 14-TSSOP | - | - | - | MAX5415 | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | Volatile | Suntsu Electronics, Inc. | - 40 C | - | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | 0°C ~ 70°C | Tape & Reel | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±25% | - | - | - | - | 35 ppm/°C | - | MHz Crystal | 100 kΩ | 256 | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | 26 MHz | ±50ppm | - | - | SMD/SMT | - | - | 5 V | 80 Ohms | - | Potentiometer | - | SPI | 2 | 5.5 V | 2.7 V | - | 800 nA | 18pF | 800 nA | Fundamental | - | - | - | ±15ppm | - | - | - | - | - | - | Linear | - | 256 | - | - | 35ppm/°C | 100k | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | No | - | - | - | ||
![]() DS1868BE-050+T/R Analog Devices | 23 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | Panel Mount, Through Hole | 20-TSSOP (0.173, 4.40mm Width) | - | Flange | 20 | Aluminum | 20-TSSOP | - | - | - | DS1868 | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | Compliant | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | 806 | - | 20 % | - | - | - | Solder | - | Plug, Male Pins | - | 50 kΩ | - | - | 85 °C | -40 °C | Potentiometer | Silver | - | - | Threaded | - | - | 2.7V ~ 3.3V, 5V | - | A | - | - | - | - | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | Potentiometer | - | Serial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 256 | - | - | 750ppm/°C | 50k | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1804U-010/T&R Analog Devices | 1568 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | - | Surface Mount | 2012, Convex, Long Side Terminals | - | - | 8 | - | -- | - | - | - | DS1804 | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | MSL 1 - Unlimited | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRA12 | 0.200 L x 0.120 W (5.08mm x 3.05mm) | ±5% | - | - | Active | - | ±200ppm/°C | - | - | 10 kΩ | 100 | - | 85 °C | -40 °C | Potentiometer | - | -- | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5 V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | 5.5 V | 2.7 V | - | 400 uA | - | 400 µA | - | - | 400 µA | 4 | - | - | Isolated | - | - | 125mW | - | Linear | ± 20% | 100 | -- | - | 750ppm/°C | 270k | -- | - | Increment Decrement | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | No | - | Contains Lead, Lead Free | - | ||
![]() DS1806E-100+T&R Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 20-TSSOP | - | - | - | DS1806 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | Serial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 64 | - | - | 750ppm/°C | 100k | - | - | - | Cascade Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5428ETA-T Analog Devices | 2257 |
| Datasheet | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | 35 ppm/°C | - | - | 50 kΩ | 32 | - | 85 °C | -40 °C | Potentiometer | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | I2C | 1 | 5.5 V | 2.7 V | - | - | - | 1.5 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DS1847E-010+T&R Analog Devices | 16 |
| Datasheet | Production (Last Updated: 2 years ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14 | - | 14-TSSOP | - | - | - | DS1847 | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | - | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | -40°C ~ 95°C | Tape & Reel (TR) | - | - | ±20% | - | - | - | - | 850 ppm/°C | - | - | 10 kΩ | 256 | - | 95 °C | -40 °C | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5 V | - | - | Rheostat | - | I2C | 2 | 5.5 V | 3 V | - | 1 mA | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 256 | - | - | 850ppm/°C | 10k | - | - | - | Selectable Address, Temperature Sensor | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead, Lead Free | - | ||
![]() MAX5393MAUD+T Analog Devices | 10 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 14-TSSOP | - | - | - | MAX5393 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | ±25% | - | - | - | - | 35 PPM / C | - | - | 50 kOhms | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.7 V to 5.5 V | - | - | Potentiometer | - | SPI | 2 | - | - | - | 27 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 256 | - | - | 35ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD8403AN1 Analog Devices | 3396 |
| Datasheet | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | - | 24-PDIP | - | 24 | 5 kHz | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | - | AD8403AN1 | - | - | - | Volatile | Analog Devices Inc. | - | NOT SPECIFIED | - | - | - | 125 °C | -40 °C | Bulk | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | Active | - | - | NOT SPECIFIED | 5.76 | - | No | 5 V | 700 ppm/°C | 1000 Ω | -40°C ~ 125°C | - | * | - | - | e0 | No | Active | - | - | - | - | - | 256 | TIN LEAD | - | - | - | - | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY | - | - | - | 2.7V ~ 5.5V | DUAL | - | THROUGH-HOLE | - | NOT SPECIFIED | 4 | 2.54 mm | - | unknown | - | - | - | 24 | - | R-PDIP-T24 | COMMERCIAL | - | - | AUTOMOTIVE | Potentiometer | - | SPI | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | DIGITAL POTENTIOMETER | 5.33 mm | - | - | Linear | - | 256 | - | 5 V | 500ppm/°C | 100k | - | LINEAR | 3-WIRE SERIAL | Cascade Pin | - | - | - | - | - | - | 30.45 mm | 7.62 mm | - | - | - | - | - | - | ||
![]() DS1855B-010 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-LBGA, CSPBGA | - | - | 16 | - | 16-CSBGA (4x4) | - | - | - | DS1855 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | - | - | -40°C ~ 85°C | - | * | - | ±20% | - | - | - | - | 750 ppm/°C | - | - | 10 kΩ | - | - | 85 °C | -40 °C | Potentiometer | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | 5 V | - | - | Potentiometer | - | I²C | 2 | 5.5 V | 2.7 V | - | - | - | 500 µA | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 100, 256 | - | - | 750ppm/°C | 10k | - | - | - | Selectable Address | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() DS1808Z-050+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 16-SOIC | - | - | - | DS1808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 13.2V, 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | I²C | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logarithmic | - | 32 | - | - | 750ppm/°C | 45k | - | - | - | Mute, Selectable Address | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1844-100 Analog Devices | 3 | - | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20 | - | 20-PDIP | Alloy Steel | - | - | DS1844 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | -40°C ~ 85°C | - | - | - | 20 % | - | - | - | - | 750 ppm/°C | - | - | 100 kΩ | 64 | - | 85 °C | -40 °C | Potentiometer | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | Potentiometer | - | 2-Wire, Serial | 4 | 5.5 V | 2.7 V | - | - | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 64 | - | - | 750ppm/°C | 100k | - | - | - | Selectable Address | - | - | - | - | - | - | - | - | 25 | - | No | Unknown | Lead Free | - | ||
![]() DS1859B-020+ Analog Devices | 21 |
| Datasheet | - | - | - | Surface Mount | 16-LBGA, CSPBGA | - | - | - | - | 16-CSBGA (4x4) | - | - | - | DS1859 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 95°C | Bulk | - | - | ±20% | - | - | - | - | ± 50ppm/°C | - | - | 20 kOhms | - | - | - | - | - | grey | - | - | - | - | - | 2.85V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 3.3 V, 5 V | - | - | Rheostat | - | I²C | 2 | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 256 | - | - | 50ppm/°C | 20k | - | - | Serial | Selectable Address, Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() DS1806E-050 Analog Devices | 164 |
| Datasheet | - | - | - | Surface Mount | 3131 (8080 Metric) | - | - | - | - | 3131 | - | - | - | DS1806 | - | - | - | 1.45A | - | - | - | 1 MHz | - | - | - | - | - | + 85 C | Volatile | TAI-TECH Advanced Electronics Co., Ltd. | - 40 C | - | - | PCB Mount | MSL 1 - Unlimited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | HPC8040NV | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | - | - | - | 750ppm/°C | - | Wirewound | 50 kOhms | - | - | - | - | - | - | - | - | - | - | 1.2 A | 2.7V ~ 5.5V | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 2.7 V to 5.5 V | - | - | Potentiometer | 100 µH | Serial | 6 | - | - | 300mOhm | 1.3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | ± 20% | 64 | - | - | 750ppm/°C | 50k | - | - | 3 Wire, Serial | - | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() DS1267E-100/T&R Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 20-TSSOP | - | - | - | DS1267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | Serial | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 256 | - | - | 750ppm/°C | 100k | - | - | - | Cascade Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5451EUD+T Analog Devices | 1941 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 14-TSSOP | - | - | - | MAX5451 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | PCB Mount | MSL 1 - Unlimited | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | - | 0.025ohm | - | - | - | - | - | - | - | - | - | 3W | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 5 V | - | - | Potentiometer | - | Up/Down (U/D, INC, CS) | 2 | - | - | - | 700 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | ± 1% | 256 | - | - | 35ppm/°C | 10k | - | - | Up, Down | - | - | - | 3.2mm | 6.4mm | - | - | - | - | - | 0.9mm | - | - | - | - | ||
![]() DS1666S-100+T&R Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | - | 16-SOIC | - | - | - | DS1666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | ±20% | - | - | - | - | 750 ppm/°C | - | - | 100 kΩ | - | - | 85 °C | -40 °C | Potentiometer | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | Potentiometer | - | Serial | 1 | 5.5 V | 0 V | - | - | - | 200 µA | - | - | - | - | - | - | - | - | - | - | - | Pseudo-Logarithmic | - | 128 | - | - | 750ppm/°C | 100k | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead, Lead Free | - | ||
![]() DS1806E-010+ Analog Devices | 16 |
| Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 20-TSSOP | - | - | - | DS1806 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | Serial | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear | - | 64 | - | - | 750ppm/°C | 10k | - | - | - | Cascade Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1859E-015+T&R Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16 | - | 16-TSSOP | - | - | - | DS1859 | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | Surface | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Compliant | - | - | - | - | -40°C ~ 95°C | Tape & Reel | - | - | - | - | - | - | Screw | 50 ppm/°C | - | - | 15 kΩ | 256 | - | 95 °C | -40 °C | - | - | - | - | - | - | - | 2.85V ~ 5.5V | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | - | - | - | 5 V | - | - | Rheostat | - | I²C | 2 | 5.5 V | 2.85 V | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | 200-208 VAC | Linear | - | 256 | - | - | 50ppm/°C | 15k | - | - | - | Selectable Address, Temperature Sensor | 1 | 1NO, 1NC | - | - | NEMA | - | - | - | - | - | No | - | - | - |