- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Voltage - Supply | Termination Style | Operating Supply Voltage | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Taper | Resistance Tolerance | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Control Interface | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5160NEUA+ Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX5160 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | - | - | ±25% | 50 PPM / C | 200 kOhms | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | - | Up/Down (U/D, INC, CS) | 1 | - | - | 10 uA | - | - | Linear | - | 32 | 50ppm/°C | 200k | - | - | - | - | ||
![]() MAX5391LATE+T Analog Devices | 36 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5391 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | - | ±25% | 35 PPM / C | 10 kOhms | - | - | - | - | 1.7V ~ 5.5V | SMD/SMT | 5.5 V | Potentiometer | - | SPI | 2 | - | - | 27 uA | - | - | Linear | - | 256 | 35ppm/°C | 10k | - | - | - | - | ||
![]() MAX5434MEZT+T Analog Devices | 31 |
| Datasheet | - | - | - | TSOT-6 | - | - | MAX543 | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR) | Active | - | - | - | * | 25 % | 35ppm/°C | 50 kOhms | - | - | - | - | - | SMD/SMT | 5 V | - | - | - | - | - | - | 2 uA | - | - | Linear | ± 25% | - | - | - | I2C | - | - | - | ||
![]() MAX5433META+T Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5433 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | ±25% | 35 PPM / C | 100 kOhms | - | - | - | - | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | - | I²C | 1 | - | - | 2 uA | - | - | Linear | - | 32 | 35ppm/°C | 100k | - | Selectable Address | - | - | ||
![]() MAX5487ETE+T Analog Devices | 15000 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | 16-WFQFN Exposed Pad | 16 | 16-TQFN (3x3) | MAX5487 | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | -40°C ~ 85°C | - | - | ±25% | 35 ppm/°C | 10 kΩ | 256 | 85 °C | -40 °C | Potentiometer | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | - | Serial | 2 | 5.25 V | 2.7 V | 400 uA | 400 µA | 400 µA | Linear | - | 256 | 35ppm/°C | 10k | SPI | - | No | - | ||
![]() MAX5439EUD+ Analog Devices | 31 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5439 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | - | ±25% | 35ppm/°C | 100 kOhms | - | - | - | - | 10V ~ 30V, ±5V ~ 15V | SMD/SMT | 5 V to 15 V | Potentiometer | - | SPI | 1 | - | - | 130 uA | - | - | Linear | ± 25% | 128 | 35ppm/°C | 100k | SPI | - | - | - | ||
![]() MAX5438EUB+T Analog Devices | 4296 | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX5438 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | ±25% | 35 PPM / C | 100 kOhms | - | - | - | - | 10V ~ 30V, ±5V ~ 15V | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | - | SPI | 1 | - | - | 60 uA | - | - | Linear | - | 128 | 35ppm/°C | 100k | - | - | - | - | ||
![]() DS3902U-530+ Analog Devices | 1525 |
| Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | DS3902 | PRODUCTION (Last Updated: 22 hours ago) | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | Compliant | -40°C ~ 95°C | Bulk | - | ±20% | 300 ppm/°C | 30 kOhms, 50 kOhms | - | - | - | - | 2.4V ~ 5.5V | SMD/SMT | 2.4 V to 5.5 V | Rheostat | - | I²C | 2 | - | - | 200 uA | - | - | Linear | - | 256 | ±300ppm/°C | 30k, 50k | - | Selectable Address | - | - | ||
![]() DS3502U+ Analog Devices | 600 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | DS3502 | - | + 100 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 100°C | - | - | ±20% | ± 4ppm/°C | 10 kOhms | - | - | - | - | 2.5V ~ 5.5V, 4.5V ~ 15.5V | SMD/SMT | 5 V, 9 V, 12 V, 15 V | Potentiometer | - | I²C | 1 | - | - | 1 mA | - | - | Linear | ± 20% | 128 | ±4ppm/°C | 10k | I2C | Selectable Address | - | - | ||
![]() MAX5437EUD+T Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5437 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | ±25% | 35 PPM / C | 50 kOhms | - | - | - | - | 10V ~ 30V, ±5V ~ 15V | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | - | SPI | 1 | - | - | 60 uA | - | - | Linear | - | 128 | 35ppm/°C | 50k | - | - | - | - | ||
![]() MAX5395LATA+T Analog Devices | 6280 |
| Datasheet | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN-EP (2x2) | MAX5395 | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | - | - | ±25% | 50ppm/°C | 10 kOhms | - | - | - | - | 1.7V ~ 5.5V | SMD/SMT | 1.7 V to 5.5 V | Potentiometer | - | I²C | 1 | - | - | 25 uA | - | - | Linear | ± 25% | 256 | 50ppm/°C | 10k | I2C | Selectable Address | - | - | ||
![]() MAX5419LETA+T Analog Devices | 2268 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5419 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | - | ±25% | 35ppm/°C | 200 kOhms | - | - | - | - | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | - | I²C | 1 | - | - | 1 uA | - | - | Linear | - | 256 | 35ppm/°C | 200k | I2C | Selectable Address | - | - | ||
![]() MAX5400EKA+T Analog Devices | 5000 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX5400 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | SOT-PoT™ | ±25% | 50ppm/°C | 50 kOhms | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | - | SPI | 1 | - | - | 5 uA | - | - | Linear | ± 25% | 256 | 50ppm/°C | 50k | SPI | - | - | - | ||
![]() MAX5393LAUD+ Analog Devices | 40 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | MAX5393 | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | Compliant | -40°C ~ 125°C | - | - | 25 % | 35 ppm/°C | 10 kΩ | 256 | 125 °C | -40 °C | Potentiometer | 1.7V ~ 5.5V | SMD/SMT | 1.7 V to 5.5 V | Potentiometer | 2 | Serial | 2 | 5.5 V | 1.7 V | 27 uA | 27 µA | - | Linear | - | 256 | 35ppm/°C | 10k | - | - | No | - | ||
![]() MAX5487EUD+ Analog Devices | 36 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5487 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | - | - | ±25% | 35 PPM / C | 10 kOhms | - | - | - | - | 2.7V ~ 5.25V | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | - | SPI | 2 | - | - | 1 uA | - | - | Linear | - | 256 | 35ppm/°C | 10k | - | - | - | - | ||
![]() MAX5417LETA+ Analog Devices | 104 |
| Datasheet | Production (Last Updated: 2 years ago) | - | Surface Mount | 8-WDFN Exposed Pad | 8 | 8-TDFN (3x3) | MAX5417 | PRODUCTION (Last Updated: 4 days ago) | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | Compliant | -40°C ~ 85°C | - | - | ±25% | ± 35ppm/°C | 50 kΩ | 256 | 85 °C | -40 °C | Potentiometer | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | - | I²C | 1 | - | - | - | - | - | Linear | - | 256 | 35ppm/°C | 50k | I2C | Selectable Address | No | - | ||
![]() MAX5471EZT+T Analog Devices | 7 |
| Datasheet | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-23-6 | MAX5471 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | 35 PPM / C | 50 kOhms | - | - | - | - | 2.7V ~ 5.25V | SMD/SMT | 5 V | Potentiometer | - | Up/Down (U/D, CS) | 1 | - | - | 400 uA | - | - | Linear | - | 32 | 35ppm/°C | 50k | - | - | - | - | ||
![]() DS1844S-100+T&R Analog Devices | 11348 | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | DS1844 | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | -40°C ~ 85°C | Tape & Reel | - | ±20% | 750 ppm/°C | 100 kΩ | 64 | 85 °C | -40 °C | Potentiometer | 2.7V ~ 5.5V | - | 5 V | Potentiometer | - | 2-Wire, Serial | 4 | 5.5 V | 2.7 V | - | 2.5 mA | - | Linear | - | 64 | 750ppm/°C | 100k | - | Selectable Address | No | Contains Lead, Lead Free | ||
![]() DS1859B-050+ Analog Devices | 64151 |
| Datasheet | - | - | Surface Mount | 16-LBGA, CSPBGA | - | 16-CSBGA (4x4) | DS1859 | - | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tray | Active | - | -40°C ~ 95°C | Bulk | - | ±20% | 50 PPM / C | 50 kOhms | - | - | - | - | 2.85V ~ 5.5V | SMD/SMT | 3.3 V, 5 V | Rheostat | - | I²C | 2 | - | - | 2 mA | - | - | Linear | - | 256 | 50ppm/°C | 50k | - | Selectable Address, Temperature Sensor | - | Contains Lead | ||
![]() DS1803Z-100+ Analog Devices | 14 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | DS1803 | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Obsolete | - | -40°C ~ 85°C | - | - | ±20% | 750ppm/°C | 100 kOhms | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | - | I²C | 2 | - | - | 40 uA | - | - | Linear | ± 20% | 256 | 750ppm/°C | 100k | Serial | Selectable Address | - | - |