- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Voltage - Supply | Frequency | Termination Style | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Configuration | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Lead Style | Input Type | Voltage - Output | Size | Taper | Resistance Tolerance | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Control Interface | Constant Current Load - Max | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5418META+ Analog Devices | 43 |
| Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX5418 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | - | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | 5 PPM / C | - | 100 kOhms | - | - | - | - | - | - | 2.7V ~ 5.25V | - | SMD/SMT | - | 5 V | - | - | Potentiometer | - | I²C | 1 | - | - | 500 nA | - | - | - | - | - | Linear | - | 256 | 35ppm/°C | 100k | - | - | Selectable Address | - | - | - | - | - | - | - | - | - | ||
![]() MAX5465EXT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5392MAUE+ Analog Devices | 46 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | MAX5392 | PRODUCTION (Last Updated: 3 weeks ago) | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | - | - | Active | - | Compliant | - | -40°C ~ 125°C | - | - | - | 25 % | 35 ppm/°C | - | 50 kΩ | 256 | 125 °C | -40 °C | Potentiometer | - | - | 1.7V ~ 5.5V | - | SMD/SMT | - | 1.7 V to 5.5 V | - | - | Potentiometer | 2 | I2C | 2 | 5.5 V | 1.7 V | 27 uA | 27 µA | - | - | - | - | Linear | - | 256 | 35ppm/°C | 50k | - | - | Selectable Address | - | - | - | - | - | No | - | - | - | ||
![]() DS1804X-100/T&R Analog Devices | 4399 |
| Datasheet | - | - | - | Surface Mount | 15-WFBGA, FCBGA | - | 15-FlipChip | DS1804 | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | Obsolete | - | Non-Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | - | - | 100 kΩ | - | 85 °C | -40 °C | - | - | - | 2.7V ~ 5.5V | - | - | - | 5 V | - | - | - | - | - | 1 | 5.5 V | 2.7 V | - | 400 µA | - | - | - | - | - | - | 100 | 750ppm/°C | 100k | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() DS3902U-530+T&R Analog Devices | 9165 | - | Datasheet | Production (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | DS3902 | PRODUCTION (Last Updated: 1 week ago) | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | PCB Mount | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | -40°C ~ 95°C | - | - | - | ±20% | 300 ppm/°C | - | - | - | 95 °C | -40 °C | - | - | - | 2.4V ~ 5.5V | - | - | - | - | - | - | Rheostat | - | I2C | 2 | - | - | - | - | - | - | - | - | Linear | - | 256 | ±300ppm/°C | 30k, 50k | - | - | Selectable Address | - | - | - | - | - | No | - | - | - | ||
![]() MAX5472EZT Analog Devices | 2009 |
| Datasheet | Production (Last Updated: 4 months ago) | - | - | - | - | 6 | - | - | PRODUCTION (Last Updated: 1 week ago) | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | Active | - | Compliant | - | - | Cut Tape | * | - | - | - | - | 100 kΩ | 32 | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX5491NC01500 Analog Devices | 1869 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5464EXT+T Analog Devices | 180 | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | MAX5464 | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Compliant | - | -40°C ~ 85°C | Tape & Reel (TR) | FleaPoT™ | - | 25 % | 35ppm/°C | - | 50 kΩ | 32 | 85 °C | -40 °C | - | - | - | 2.7V ~ 5.5V | - | SMD/SMT | - | 2.7 V to 5.5 V | - | - | Rheostat | - | Up/Down (U/D, CS) | 1 | 5.5 V | 2.7 V | 24 uA | 24 µA | - | - | - | - | Linear | ± 25% | 32 | 35ppm/°C | 50k | Serial | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DS1806E-050+T&R Analog Devices | 37 |
| Datasheet | Production (Last Updated: 3 months ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | DS1806 | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | -40°C ~ 85°C | Tape & Reel | - | - | ±20% | 750 ppm/°C | - | 50 kΩ | 64 | 85 °C | -40 °C | Potentiometer | - | - | 2.7V ~ 5.5V | - | SMD/SMT | - | 5 V | - | - | Potentiometer | - | Serial | 6 | 5.5 V | 2.7 V | 2 mA | 2 mA | - | - | - | - | Linear | - | 64 | 750ppm/°C | 50k | - | - | Cascade Pin | - | - | - | - | - | No | - | Contains Lead, Lead Free | - | ||
![]() DS18030-100+ Analog Devices | 67 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | DS18030 | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | -50 - 80 | -25 - 80 | Obsolete | 4 | Compliant | - | -40°C ~ 85°C | - | - | - | 20 % | 750 ppm/°C | - | 100 kΩ | 256 | 85 °C | -40 °C | Potentiometer | - | - | 2.7V ~ 5.5V | - | Through Hole | - | 5 V | - | - | Potentiometer | 2 | I2C | 2 | 5.5 V | 2.7 V | 200 uA | 200 µA | - | - | - | - | Linear | ± 20% | 256 | 750ppm/°C | 100k | Serial | - | Selectable Address | 4.45 mm | - | 19.43 mm | 7.87 mm | - | No | No SVHC | Lead Free | - | ||
![]() MAX5490TA05000+ Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | PRODUCTION (Last Updated: 1 week ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | Active | - | Compliant | - | -55°C ~ 125°C | - | MAX5490 | - | ±0.025% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 35ppm/°C | 100k | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5432LETA Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5475EKA-T Analog Devices | 1068 |
| Datasheet | - | - | - | Surface Mount, MLCC, Epoxy | 0805 (2012 Metric) | - | - | MAX547 | - | + 85 C | - | Vishay Vitramon | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR) | - | - | Obsolete | - | - | 50V | -55°C ~ 150°C | - | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5pF | C0G, NP0 | - | 100 kOhms | - | - | - | - | RF, Microwave, High Frequency | 1.2 pF | - | - | SMD/SMT | - | 2.7 V to 5.25 V | - | - | - | - | - | - | - | - | 1 uA | - | - | - | - | - | Linear | - | - | - | - | Increment Decrement | - | High Q, Low Loss, Epoxy Mountable | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | ||
![]() DS1845E-100 Analog Devices | 21 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MV30M6020E | - | - | Non-Volatile | Staco Energy Products Company | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C | Bulk | MV | - | ±20% | - | Panel Mount | - | - | - | - | - | - | - | 240VAC, 480VAC | - | - | Terminals | - | - | - | Potentiometer | - | I²C | 2 | - | - | - | - | - | Terminals | 480VAC, 560VAC | 17.500 L x 36.380 W x 42.380 H (444.50mm x 924.05mm x 1076.45mm) | Linear | - | 100, 256 | 750ppm/°C | 100k | - | 140A (135.6kVA) | Selectable Address | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() DS1854B-050 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-LBGA, CSPBGA | - | 16-CSBGA (4x4) | DS1854 | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | - | Obsolete | - | Non-Compliant | - | -40°C ~ 95°C | Bulk | - | - | ±20% | 50 ppm/°C | - | 50 kΩ | - | 95 °C | -40 °C | Potentiometer | - | - | 3V ~ 5.5V | 400 kHz | - | - | - | - | - | Rheostat | - | I2C | 2 | - | - | - | - | - | - | - | - | Linear | - | 256 | 50ppm/°C | 50k | - | - | Temperature Sensor | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() DS1847E-050+T&R Analog Devices | 12823 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | D38999/26TG | - | - | Non-Volatile | Corsair | - | - | - | Bag | - | - | Active | - | - | - | -40°C ~ 95°C | - | * | - | ±20% | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | Rheostat | - | I²C | 2 | - | - | - | - | - | - | - | - | Linear | - | 256 | 850ppm/°C | 50k | - | - | Selectable Address, Temperature Sensor | - | - | - | - | - | - | - | - | - | ||
![]() MAX5488EUD Analog Devices | 265 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | MAX5488 | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | - | - | Active | - | Compliant | - | -40°C ~ 85°C | - | - | - | 25 % | 35ppm/°C | - | 50 kΩ | 256 | 85 °C | -40 °C | Potentiometer | - | - | 2.7V ~ 5.25V | - | SMD/SMT | - | 2.7 V to 5.25 V | - | - | Potentiometer | - | Serial | 2 | 5.25 V | 2.7 V | 1 uA | 1 µA | - | - | - | - | Linear | ± 25% | 256 | 35ppm/°C | 50k | SPI | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DS3901E+T&R Analog Devices | 42 |
| Datasheet | Production (Last Updated: 1 year ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | DS3901 | PRODUCTION (Last Updated: 3 days ago) | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | PCB Mount | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | -40°C ~ 95°C | Tape & Reel (TR) | - | - | ±20% | 50 ppm/°C | - | 50 kΩ | 256 | 95 °C | -40 °C | - | - | - | 2.4V ~ 5.5V | - | - | - | - | - | - | Potentiometer | - | I²C | 3 | 5.5 V | 2.4 V | - | - | - | - | - | - | Linear | - | 256 | 50ppm/°C | 20k, 30k, 50k | - | - | Selectable Address | - | - | - | - | - | No | - | Lead Free | - | ||
![]() DS1802 Analog Devices | 44 | - | Datasheet | Obsolete (Last Updated: 3 years ago) | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | DS1802 | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | Compliant | - | -40°C ~ 85°C | - | - | - | ±20% | 750 ppm/°C | - | 50 kΩ | 65 | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | Potentiometer | 2 | Pushbutton, Serial | 2 | - | - | - | - | - | - | - | - | Logarithmic | - | 65 | 750ppm/°C | 45k | - | - | Cascade Pin, Mute, Zero-Cross Sense | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DS1844S-010+. Analog Devices | In Stock | - | Datasheet | Obsolete (Last Updated: 3 years ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | DS1844 | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | Compliant | - | -40°C ~ 85°C | Bulk | - | - | 20 % | 750 ppm/°C | - | 10 kΩ | 64 | 85 °C | -40 °C | Potentiometer | - | - | 2.7V ~ 5.5V | - | - | - | 5 V | - | - | Potentiometer | - | 2-Wire, Serial | 4 | 5.5 V | 2.7 V | - | 2.5 mA | - | - | - | - | Linear | - | 64 | 750ppm/°C | 10k | - | - | Selectable Address | 2.35 mm | - | 13 mm | 7.6 mm | - | No | No SVHC | Lead Free | - |