- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Manufacturer Lifecycle Status | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Voltage - Supply | Termination Style | Operating Supply Voltage | Failure Rate | Configuration | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Max Supply Current | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Taper | Diode Configuration | Resistance Tolerance | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Reverse Recovery Time (trr) | Control Interface | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5481ETE+ Analog Devices | 134 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16 | 16-TQFN (3x3) | MAX5481 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | Compliant | -40°C ~ 85°C | - | - | - | ±25% | - | 35ppm/°C | 10 kOhms | - | - | - | - | - | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | - | Potentiometer | - | - | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | 1 uA | - | - | - | - | - | - | - | - | Linear | - | ± 25% | 1024 | 35ppm/°C | 10k | - | Increment Decrement | - | - | - | - | - | - | - | - | - | ||
![]() DS18030-010+ Analog Devices | 38 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | DS18030 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | Compliant | -40°C ~ 85°C | Bulk | - | - | ±20% | - | 750 ppm/°C | 10 kΩ | 256 | - | - | - | - | 2.7V ~ 5.5V | Through Hole | 2.7 V to 5.5 V | - | Potentiometer | - | - | I²C | 2 | - | - | 200 uA | - | - | - | - | - | - | - | - | Linear | - | ± 20% | 256 | 750ppm/°C | 10k | - | 2 Wire, Serial | Selectable Address | - | - | - | - | - | - | Lead Free | - | ||
![]() MAX5488ETE+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5488 | - | - | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | Active | - | -40°C ~ 85°C | - | - | - | ±25% | - | - | - | - | - | - | - | - | 2.7V ~ 5.25V | - | - | - | Potentiometer | - | - | SPI | 2 | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | 256 | 35ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5455EUD+T Analog Devices | 42 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5455 | - | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 100 kOhms | - | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 5 V | - | Potentiometer | - | - | Up/Down (U/D, INC, CS) | 2 | - | - | 700 nA | - | - | - | - | - | - | - | - | Linear | - | - | 256 | 35ppm/°C | 100k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5389NAUD+T Analog Devices | 42 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5389 | - | - | + 125 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | - | ±25% | - | 35 PPM / C | 100 kOhms | - | - | - | - | - | 2.6V ~ 5.5V | SMD/SMT | 2.6 V to 5.5 V | - | Potentiometer | - | - | Up/Down (U/D, CS) | 2 | - | - | 1 uA | - | - | - | - | - | - | - | - | Linear | - | - | 256 | ±35ppm/°C | 100k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5497ETE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5497 | - | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | ±25% | - | - | 50 kOhms | - | - | - | - | - | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | SMD/SMT | 5 V | - | Rheostat | - | - | SPI | 2 | - | - | 1.5 uA | - | - | - | - | - | - | - | - | Linear | - | - | 1024 | 35ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5428EUA+T Analog Devices | 42 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX5428 | - | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | ±25% | - | - | 50 kOhms | - | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 5 V | - | Potentiometer | - | - | Up/Down (U/D, CS) | 1 | - | - | 1.5 uA | - | - | - | - | - | - | - | - | Linear | - | - | 32 | 35ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1804Z-050 Analog Devices | 1163 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | DS1804 | - | - | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | ±20% | - | 750ppm/°C | 50 kOhms | - | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | - | Potentiometer | - | - | Up/Down (U/D, INC, CS) | 1 | - | - | 400 uA | - | - | - | - | - | - | - | - | Linear | - | ± 20% | 100 | 750ppm/°C | 50k | - | Increment Decrement | - | - | - | - | - | - | - | - | - | ||
![]() DS1806S-010/T&R Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | DS1806 | - | - | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | -40°C ~ 85°C | Tape & Reel | - | - | ±20% | - | 750 ppm/°C | 10 kΩ | 64 | 85 °C | -40 °C | Potentiometer | - | 2.7V ~ 5.5V | - | 5 V | - | Potentiometer | - | - | Serial | 6 | 5.5 V | 2.7 V | - | 2 mA | - | - | - | - | - | - | - | Linear | - | - | 64 | 750ppm/°C | 10k | - | - | Cascade Pin | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX5462EXT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5492RC01100 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1666-50 Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | TO-220-3 | ISL9K460 | 4A | - | - | Volatile | Fairchild Semiconductor | - | - | - | Bulk | Active | Compliant | -40°C ~ 85°C | Bulk | Stealth™ | - | ±20% | - | 750 ppm/°C | 50 kΩ | - | 85 °C | -40 °C | - | - | 5V | - | 5 V | - | Potentiometer | - | - | Up/Down (U/D, INC, CS) | 1 | 5.5 V | 0 V | - | 200 µA | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 µA @ 600 V | 2.4 V @ 4 A | - | -55°C ~ 175°C | 600 V | Pseudo-Logarithmic | 1 Pair Common Cathode | - | 128 | 750ppm/°C | 50k | 22 ns | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() MAX5408ETE Analog Devices | 8 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX5408 | - | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 85°C | - | - | - | ±30% | - | 35 PPM / C | 10 kOhms | - | - | - | - | - | 2.7V ~ 3.6V | SMD/SMT | 3.3 V | - | Potentiometer | - | - | SPI | 2 | - | - | 100 uA | - | - | - | - | - | - | - | - | Logarithmic | - | - | 32 | 35ppm/°C | 10k | - | - | Mute, Zero-Cross Sense | - | - | - | - | - | - | - | - | ||
![]() MAX5434NEZT+T Analog Devices | 6 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | TSOT-23-6 | MAX5434 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | -40°C ~ 85°C | - | - | - | ±25% | - | 35 ppm/°C | 50 kΩ | 32 | 85 °C | -40 °C | - | - | 2.7V ~ 5.25V | SMD/SMT | 5 V | - | Rheostat | - | - | I2C | 1 | 5.25 V | 2.7 V | 2 uA | 2 µA | - | - | - | - | - | - | - | Linear | - | - | 32 | 35ppm/°C | 50k | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DS1804Z-010+T&R Analog Devices | 1907 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | DS1804 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Non-Volatile, Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tape & Reel (TR) | Obsolete | Compliant | -40°C ~ 85°C | - | - | - | 20 % | - | 750 ppm/°C | 10 kΩ | 100 | 85 °C | -40 °C | Potentiometer | - | 2.7V ~ 5.5V | SMD/SMT | 5 V | - | Potentiometer | 100 | 5 V | Parallel | 1 | 5.5 V | 2.7 V | 400 uA | 400 µA | - | - | - | - | 400 µA | - | - | Linear | - | ± 20% | 100 | 750ppm/°C | 10k | - | Increment Decrement | - | 4.45 mm | - | 9.91 mm | 7.87 mm | No | Unknown | Lead Free | - | ||
![]() MAX5492RA01100 Analog Devices | 1952 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5465EXT+T Analog Devices | 24 |
| Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | MAX5465 | - | - | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | FleaPoT™ | - | ±25% | - | 35 PPM / C | 50 kOhms | - | - | - | - | - | 2.7V ~ 5.5V | SMD/SMT | 2.7 V to 5.5 V | - | Rheostat | - | - | Up/Down (U/D, CS) | 1 | - | - | 24 uA | - | - | - | - | - | - | - | - | Linear | - | - | 32 | 35ppm/°C | 50k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1849B-004 Analog Devices | 908 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1856E-020 Analog Devices | 6635 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | DS1856 | - | - | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | -40°C ~ 95°C | - | - | - | ±25% | - | - | 20 kOhms | - | - | - | - | - | 2.85V ~ 5.5V | SMD/SMT | 3.3 V, 5 V | - | Rheostat | - | - | I²C | 2 | - | - | 2 mA | - | - | - | - | - | - | - | - | Linear | - | - | 256 | 50ppm/°C | 20k | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1267E-50 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | DS1267 | - | - | - | Volatile | Stackpole Electronics Inc | - | - | - | Bulk | Active | - | -55°C ~ 155°C | - | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 274 kOhms | - | - | - | Thick Film | 0.125W, 1/8W | 5V | - | - | - | Potentiometer | - | - | Serial | 2 | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | 256 | 750ppm/°C | 50k | - | - | Automotive AEC-Q200 | - | 0.026 (0.65mm) | - | - | - | - | - | AEC-Q200 |