- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Resistor Type | Termination Style | Operating Supply Voltage | Configuration | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Quiescent Current | Taper | Resistance Tolerance | Number of Taps | Temperature Coefficient (Typ) | Resistance (Ohms) | Control Interface | Features | Product Length | Product Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5421CEUB+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX5421 | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | 5V, ±5V | - | - | - | Potentiometer | Parallel | 1 | - | - | - | - | - | Linear | - | 4 | - | 15k | - | - | - | - | - | - | ||
![]() DS1855B-100+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-LBGA, CSPBGA | - | 16-CSBGA (4x4) | DS1855 | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | Obsolete | - | - | - | -40°C ~ 85°C | - | ±20% | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | Potentiometer | I²C | 2 | - | - | - | - | - | Linear | - | 100, 256 | 750ppm/°C | 100k | - | Selectable Address | - | - | - | - | ||
![]() DS1802S+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | DS1802 | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C | - | ±20% | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | Potentiometer | Pushbutton, Serial | 2 | - | - | - | - | - | Logarithmic | - | 65 | 750ppm/°C | 45k | - | Cascade Pin, Mute, Zero-Cross Sense | - | - | - | - | ||
![]() MAX5471EZT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5489ETE#G16 Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5489 | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | Obsolete | - | - | - | -40°C ~ 85°C | - | ±25% | - | - | - | - | - | - | 2.7V ~ 5.25V | - | - | - | Potentiometer | SPI | 2 | - | - | - | - | - | Linear | - | 256 | 35ppm/°C | 100k | - | - | - | - | - | - | ||
![]() DS1267BS-050+T/R Analog Devices | 23 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | DS1267 | - | Volatile | Analog Devices Inc./Maxim Integrated | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | ±20% | - | - | - | - | - | - | 5V | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | Linear | - | 256 | 750ppm/°C | 50k | - | Cascade Pin | - | - | - | - | ||
![]() MAX5457EEE+TG05 Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX545 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1803-050 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 50 kΩ | 256 | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX5394LANA+ Analog Devices | In Stock | - | - | - | - | - | - | MAX539 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2890-000+T&R Analog Devices | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | - | TO-92-3 | DS2890 | - | Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | ±25% | - | - | - | - | - | - | 2.8V ~ 6V | - | - | - | Potentiometer | 1-Wire® | 1 | - | - | - | - | - | Linear | - | 256 | 800ppm/°C | 100k | - | - | - | - | - | - | ||
![]() MAX5482EUD+ Analog Devices | 298 |
| Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | MAX5482 | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | MSL 1 - Unlimited | Tube | Active | - | - | - | -40°C ~ 85°C | - | ±25% | 35ppm/°C | 50 kOhms | - | - | - | - | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | - | SMD/SMT | 2.7 V to 5.25 V | Potentiometer | SPI, Up/Down (U/D, INC, CS) | 1 | - | - | 1 uA | - | - | Linear | ± 25% | 1024 | 35ppm/°C | 50k | Increment Decrement | - | - | - | - | - | ||
![]() MAX5420CEUA+T Analog Devices | 5 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX5420 | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | - | - | 15 kOhms | - | - | - | - | 5V, ±5V | - | - | 5 V | Potentiometer | Parallel | 1 | - | - | 15 uA | - | - | Linear | - | 4 | - | 15k | - | - | - | - | - | - | ||
![]() MAX5498ETE+ Analog Devices | 106 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX5498 | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | ±25% | 35 PPM / C | 10 kOhms | - | - | - | - | 2.7V ~ 5.25V, ±2.5V ~ 5.25V | - | SMD/SMT | 5 V | Potentiometer, Rheostat | SPI | 2 | - | - | 1.5 uA | - | - | Linear | - | 1024 | 35ppm/°C | 10k | - | - | - | - | - | - | ||
![]() MAX5478ETE#G16 Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5478 | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C | - | ±25% | - | - | - | - | - | - | 2.7V ~ 5.25V | - | - | - | Potentiometer | I²C | 2 | - | - | - | - | - | Linear | - | 256 | 70ppm/°C | 50k | - | Selectable Address | - | - | - | - | ||
![]() MAX5427EGA Analog Devices | 990 |
| Datasheet | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5411ETE+T Analog Devices | 5 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX5411 | + 85 C | Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | ±30% | - | 10 kOhms | - | - | - | - | 5V | - | SMD/SMT | 5 V | Potentiometer | SPI | 2 | - | - | 100 uA | - | - | Logarithmic | - | 32 | 35ppm/°C | 10k | - | Mute, Zero-Cross Sense | - | - | - | - | ||
![]() DS1868BS-050+T/R Analog Devices | 49 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | DS1868 | - | Volatile | Analog Devices Inc./Maxim Integrated | - | PCB Mount | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | ±20% | - | - | - | - | - | - | 2.7V ~ 3.3V, 5V | - | - | - | Potentiometer | Serial | 2 | - | - | - | - | - | Linear | - | 256 | 750ppm/°C | 50k | - | - | - | - | - | - | ||
![]() DS1804U-010 Analog Devices | 24 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | DS1804 | + 85 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | AEC-Q200 | - | 75 V | -40°C ~ 85°C | - | ±20% | 200 ppm/K | 150 | - | - | - | 0.1 W | 2.7V ~ 5.5V | General Purpose | SMD/SMT | 2.7 V to 5.5 V | Potentiometer | Up/Down (U/D, INC, CS) | 1 | - | - | 400 uA | - | - | Linear | 5 | 100 | 750ppm/°C | 10k | - | - | 1.55 mm | 0.85 mm | - | - | ||
![]() MAX5487ETE+TC9E Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX5487 | - | Non-Volatile | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | ±25% | - | - | - | - | - | - | 2.7V ~ 5.25V | - | - | - | Potentiometer | SPI | 2 | - | - | - | - | - | Linear | - | 256 | 35ppm/°C | 10k | - | - | - | - | - | - | ||
![]() DS1848E-050 Analog Devices | 9 |
| Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | DS1848 | + 95 C | Non-Volatile | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | - | Tube | Active | - | Compliant | - | -40°C ~ 95°C | - | ±20% | 850 ppm/°C | 50 kΩ | 256 | 95 °C | -40 °C | - | 3V ~ 5.5V | - | SMD/SMT | 5 V | Rheostat | I²C | 2 | 5.5 V | 3 V | 1 mA | 1 mA | 500 µA | Linear | - | 256 | 850ppm/°C | 50k | - | Selectable Address, Temperature Sensor | - | - | No | Lead Free |