- Base Part Number
- Configuration
- Interface
- Lead Free
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Nominal Supply Current
- Number of Pins
- Number of Taps
- Operating Supply Current
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Number of Elements | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Configuration | Interface | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | Quiescent Current | Converter Type | Bandwidth | Taper | Max Dual Supply Voltage | -3db Bandwidth | Min Dual Supply Voltage | Dual Supply Voltage | Negative Supply Voltage-Nom | Number of Taps | Total Resistance | Resistance - Wiper (Ω) (Typ) | Max Junction Temperature (Tj) | Resistor Terminal Voltage-Max | Temperature Coefficient (Typ) | Resistor Terminal Voltage-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD5248BRMZ2.5 Analog Devices Inc. | 324 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | 2 | -40°C~125°C | Tube | - | -20% +55% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 2.5kOhm | 256 | - | IT ALSO OPERATES AT 5 V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5248 | 10 | - | 5.5V | 3/5V | Rheostat | I2C | - | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 4.8 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 2500Ohm | 160 | - | - | - | - | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5241BRUZ10 Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | -40°C~105°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 30 ppm/°C | 10kOhm | 256 | - | - | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 400kHz | 30 | AD5241 | 14 | - | - | 3/5V | Potentiometer | I2C | 1 | 100nA | 100nA | 100nA | 100nA | - | 0.65 kHz | Linear | 2.7V | 650 kHz | 2.3V | 2.5V | -2.5V | 256 | 10000Ohm | 60 | - | 5.5V | - | - | Selectable Address | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5144BCPZ100-RL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad, CSP | 24 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e3 | no | Active | 3 (168 Hours) | 24 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | QUAD | NO LEAD | - | 1 | 2.5V | 0.5mm | - | - | - | AD5144 | 24 | - | 5.5V | - | Potentiometer | I2C, SPI | 4 | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 130 | - | - | - | - | Cascade Pin, Selectable Address | - | 0.8mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5259BRMZ50 Analog Devices Inc. | 250 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Non-Volatile | 1 | -40°C~125°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 300 ppm/°C | 50kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 400kHz | 30 | AD5259 | 10 | - | 5V | - | Potentiometer | I2C | - | 3μA | 3μA | 100nA | 100nA | - | 0.16 kHz | Linear | - | 2MHz | - | - | - | 256 | 50000Ohm | 75 | - | 3V | 500ppm/°C | - | Selectable Address | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5290YRMZ100-R7 Analog Devices Inc. | 6137 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | DEVICE SUPPORTS DUAL SUPPLY OPERATION | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.5mm | - | 4MHz | 30 | AD5290 | 10 | Not Qualified | - | - | Potentiometer | SPI | 1 | 15μA | 15μA | 15μA | - | - | 0.05 kHz | Linear | 15V | 470 Hz | 10V | - | -15V | 256 | 100000Ohm | 50 | - | - | - | - | Cascade Pin | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5293BRUZ-20 Analog Devices Inc. | 2 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Volatile | - | -40°C~105°C | Tube | - | ±1% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 35 ppm/°C | 20kOhm | - | - | DEVICE SUPPORTS DUAL SUPPLY OPERATION | 9V~33V ±9V~16.5V | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | 40 | AD5293 | 14 | - | 15V | - | Potentiometer | SPI | 1 | 200nA | 200nA | 100nA | - | - | 0.52 kHz | Linear | 16.5V | 520 kHz | 9V | 15V | -15V | 1024 | 20000Ohm | 60 | - | - | - | - | Cascade Pin | 1.2mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5173BRMZ10-RL7 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | OTP | - | -40°C~125°C | Tape & Reel (TR) | - | ±20% | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 35 ppm/°C | 10kOhm | 256 | - | IT CAN ALSO OPERATE FROM 5 V NOMINAL SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 400kHz | 30 | AD5173 | 10 | Not Qualified | 5.5V | 3/5V | Rheostat | I2C | 2 | 3.5μA | 3.5μA | 3.5μA | 3.5μA | DIGITAL POTENTIOMETER | 0.6 kHz | Linear | - | 4.8MHz | - | - | - | 256 | 10000Ohm | 160 | - | - | - | - | Selectable Address | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARZ100 Analog Devices Inc. | 1680 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | Volatile | - | -40°C~125°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 500 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | AD8403 | 24 | - | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | 0.071 kHz | Linear | - | 5MHz | - | - | - | 256 | 100000Ohm | 200 | - | - | - | - | Cascade Pin | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7376ARWZ50 Analog Devices Inc. | 61 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | Volatile | - | -40°C~85°C | Tube | iCMOS® | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35 ppm/°C | 50kOhm | 128 | - | IT CAN ALSO OPERATE FRON 4.5 TO 33V SINGLE SUPPLY | 4.5V~33V ±4.5V~16.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | AD7376 | 16 | - | 30V | - | Potentiometer | SPI | 1 | 12μA | 12μA | 12μA | 100nA | - | 0.09 kHz | Linear | 16.5V | 470 kHz | 4.5V | 15V | -5V | 128 | 50000Ohm | 260 | - | 5V | -300ppm/°C | -5V | Cascade Pin | 2.35mm | - | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5241BR100 Analog Devices Inc. | 20000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | Volatile | - | -40°C~105°C | Tube | - | -30% +50% | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 30 ppm/°C | 100kOhm | 256 | - | IT CAN ALSO OPERATE FROM A 3V NOM SINGLE SUPPLY OR +/-2.3V TO +/-2.7V DUAL SUPPLY | 2.7V~5.5V ±2.3V~2.7V | DUAL | GULL WING | 240 | 1 | 2.5V | - | not_compliant | 400kHz | 30 | AD5241 | 14 | Not Qualified | - | 3/5V | Potentiometer | I2C | 1 | - | - | - | 100nA | - | 0.069 kHz | Linear | 2.7V | - | 2.3V | 2.5V | -2.5V | 256 | 100000Ohm | 60 | - | 5.5V | - | - | Selectable Address | - | - | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() AD5282BRUZ20 Analog Devices Inc. | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | Volatile | - | -40°C~85°C | Tube | - | ±30% | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30 ppm/°C | 20kOhm | 256 | - | - | 4.5V~16.5V ±5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 400kHz | 30 | AD5282 | 16 | - | 15V | - | Potentiometer | I2C | 2 | 25μA | 25μA | 100nA | 100nA | - | 0.31 kHz | Linear | 5.5V | 310 kHz | 4.5V | 5V | -5V | 256 | 20000Ohm | 60 | - | 5V | - | - | Selectable Address | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5111BCPZ80-500R7 Analog Devices Inc. | 1557 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | 8 | Non-Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±8% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35 ppm/°C | 80kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.3V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 30 | AD5111 | 8 | - | 5.5V | 2.5/5V | Potentiometer | Up/Down (U/D, CS) | 1 | - | 750nA | 750nA | - | - | 0.2 kHz | Linear | - | 4MHz | - | - | - | 128 | 80000Ohm | 70 | - | - | - | - | - | 600μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5252BRUZ10-RL7 Analog Devices Inc. | 1499 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | Non-Volatile | - | -40°C~105°C | Tape & Reel (TR) | - | ±20% | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 500 ppm/°C | 10kOhm | 256 | - | NONVOLATILE MEMORY; DEVICE SUPPORTS DUAL SUPPLY OPERATION | 2.7V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 400kHz | 40 | AD5252 | 14 | Not Qualified | 2.75V | 3/5V | Potentiometer | I2C | 2 | 3μA | 3μA | 5μA | 5μA | - | 0.4 kHz | Linear | 2.75V | 4MHz | 2.25V | 2.5V | -2.5V | 256 | 10000Ohm | 200 | - | - | 650ppm/°C | - | Selectable Address | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD8402AR10 Analog Devices Inc. | 17 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | Volatile | - | -40°C~125°C | Tube | - | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 500 ppm/°C | 10kOhm | 256 | Tin/Lead (Sn85Pb15) | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 2 | 3V | - | - | - | 30 | AD8402 | 14 | - | 5.5V | 3/5V | Potentiometer | SPI | 2 | 10nA | 10nA | 900μA | 10nA | - | 0.6 kHz | Linear | - | 5MHz | - | - | - | 256 | 10000Ohm | 200 | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5144ABRUZ100 Analog Devices Inc. | 625 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | Non-Volatile | - | -40°C~125°C | Tube | - | ±8% | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 35 ppm/°C | 100kOhm | 256 | - | REST RESISTOR VALUES IS 10000OHM AND CONTROL INTERFACE IS INCREMENT/DECREMENT | 2.3V~5.5V ±2.25V~2.75V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | AD5144 | 20 | - | 5.5V | - | Potentiometer | I2C | 4 | 700nA | 700nA | 32μA | - | - | 3 kHz | Linear | 2.75V | 3MHz | 2.25V | 2.5V | -2.5V | 256 | 100000Ohm | 130 | - | - | - | - | Selectable Address | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8403ARZ1 Analog Devices Inc. | 2122 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | Volatile | - | -40°C~125°C | Tube | - | ±33% | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 500 ppm/°C | 1kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | AD8403 | 24 | - | 5.5V | 3/5V | Potentiometer | SPI | 4 | 10nA | 10nA | 900μA | 10nA | - | 5 kHz | Linear | - | 5MHz | - | - | - | 256 | 1000Ohm | 200 | - | - | 700ppm/°C | - | Cascade Pin | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5246BKSZ5-RL7 Analog Devices Inc. | 30000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 45 ppm/°C | 5kOhm | 128 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 400kHz | 40 | AD5246 | 6 | - | 5.5V | 3/5V | Rheostat | I2C | 1 | 3μA | 1μA | - | 3μA | DIGITAL POTENTIOMETER | 1.2 kHz | Linear | - | 1.2MHz | - | - | - | 128 | 5000Ohm | 150 | 150°C | - | - | - | - | 1.1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5245BRJZ100-RL7 Analog Devices Inc. | 688 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | 8 | Volatile | - | -40°C~125°C | Tape & Reel (TR) | - | ±30% | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 45 ppm/°C | 100kOhm | 256 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 400kHz | 40 | AD5245 | 8 | - | 5.5V | 3/5V | Potentiometer | I2C | 1 | 3μA | 3μA | 3μA | 3μA | - | 0.04 kHz | Linear | - | 1.2MHz | - | - | - | 256 | 100000Ohm | 50 | - | 3V | - | - | Selectable Address | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5228BUJZ10-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | 8 | Volatile | 1 | -40°C~105°C | Tape & Reel (TR) | - | ±20% | e3 | no | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 35 ppm/°C | 10kOhm | 32 | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | AD5228 | 8 | - | - | 3/5V | Potentiometer | Pushbutton | - | - | 400nA | 50μA | - | - | 0.46 kHz | Linear | - | - | - | - | - | 32 | 10000Ohm | 100 | - | 5.5V | - | - | - | 870μm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5220BRZ10-REEL7 Analog Devices Inc. | 25 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | - | -40°C~85°C | Tape & Reel (TR) | - | ±30% | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 500 ppm/°C | 10kOhm | 128 | - | ALSO OPERATES AT 5V SUPPLY | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 30 | AD5220 | 8 | - | 5.5V | 3/5V | Potentiometer | Up/Down (U/D, CS) | 1 | 15μA | 15μA | 15μA | 15μA | - | 0.65 kHz | Linear | - | 650 kHz | - | - | - | 128 | 10000Ohm | 40 | - | - | 800ppm/°C | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead |