- Number of Bits
- Number of Terminals
- Converter Type
- Ihs Manufacturer
- Input Bit Code
- Input Format
- JESD-30 Code
- JESD-609 Code
- Linearity Error-Max (EL)
- Number of Functions
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Linear Technology Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Power Supplies | Temperature Grade | Number of Bits | Supply Current-Max | Architecture | Converter Type | Seated Height-Max | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1591CG Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 28 | - | ANALOG DEVICES INC | Analog Devices Inc | - | LTC1591CG | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SSOP | PLASTIC, SSOP-28 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | 5.09 | No | 1 µs | 5 V | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 235 | 1 | 0.65 mm | not_compliant | 20 | - | - | R-PDSO-G28 | Not Qualified | - | - | - | COMMERCIAL | 14 | - | - | D/A CONVERTER | 2 mm | - | - | - | - | - | - | 0.0061% | BINARY | - | PARALLEL, WORD | - | 10 V | -10 V | - | 10.2 mm | 5.3 mm | ||
![]() LTC8143FN Linear Technology | In Stock | - | - | - | - | NO | - | 16 | - | ANALOG DEVICES INC | Analog Devices Inc | - | LTC8143FN | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | 1.88 | No | 0.25 µs | 5 V | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | - | R-PDIP-T16 | Not Qualified | - | - | - | INDUSTRIAL | 12 | 2 mA | - | D/A CONVERTER | 3.81 mm | - | - | - | - | - | - | 0.0244% | BINARY, OFFSET BINARY | - | SERIAL | - | - | - | - | - | 7.62 mm | ||
![]() LTC1450LCG Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 24 | - | ANALOG DEVICES INC | Analog Devices Inc | - | LTC1450LCG | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | 5.07 | No | 14 µs | 3 V | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 235 | 1 | 0.65 mm | not_compliant | 20 | - | - | R-PDSO-G24 | Not Qualified | - | - | - | COMMERCIAL | 12 | - | - | D/A CONVERTER | 2 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | PARALLEL, WORD | - | - | - | - | 8.2 mm | 5.3 mm | ||
![]() LTC1454LIN#PBF Linear Technology | In Stock | - | - | - | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | LTC1454 | - | - | - | Voltage - Buffered | - | - | - | 12 | - | R-2R | - | - | External, Internal | SPI | No | 2.7 V ~ 5.5 V | 2.7 V ~ 5.5 V | 14µs (Typ) | - | - | ±2.5, ±0.5 (Max) | - | 2 | - | - | - | - | - | ||
![]() LTC1446IS8 Linear Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | LTC1446 | - | - | - | - | Linear Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 12 | - | String DAC | - | - | Internal | SPI | No | 5V | 5V | 14µs (Typ) | - | - | ±2.5, ±0.2 | - | 2 | - | - | - | - | - | ||
![]() LTC2610CGN Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 16 | - | ANALOG DEVICES INC | Analog Devices Inc | - | LTC2610CGN | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP-16 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | 5.13 | No | 9 µs | 3 V | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 235 | 1 | 0.635 mm | not_compliant | 20 | - | - | R-PDSO-G16 | Not Qualified | - | - | - | COMMERCIAL | 14 | 4 mA | - | D/A CONVERTER | 1.727 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | SERIAL | - | 5.5 V | - | - | 4.8895 mm | 3.899 mm | ||
![]() LTC1595ACS8 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 8 | - | LINEAR TECHNOLOGY CORP | Linear Technology | S8 | LTC1595ACS8 | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 7.59 | No | 1 µs | 5 V | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | Other Converters | CMOS | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | 20 | - | 8 | R-PDSO-G8 | Not Qualified | - | Linear Technology | 5 V | COMMERCIAL | 16 | 0.01 mA | - | D/A CONVERTER | 1.752 mm | - | - | - | - | - | - | 0.0015% | BINARY, OFFSET BINARY | - | SERIAL | - | 10 V | -10 V | - | 4.9025 mm | 3.899 mm | ||
![]() LTC2606IDD-1 Linear Technology | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LINEAR TECHNOLOGY CORP | - | DD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, SOLCC10,.11,20 | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | - | - | No | 10 μs | 3 V | - | - | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | - | - | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | - | 10 | S-PDSO-N10 | Not Qualified | - | - | - | INDUSTRIAL | 16 | 0.5 mA | - | D/A CONVERTER | 0.8 mm | - | - | - | - | - | - | 0.0977% | BINARY | - | SERIAL | - | 5.5 V | - | 1 | 3 mm | 3 mm |