- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Number of Converters | INL/DNL (LSB) | Number of D/A Converters | Resolution (Bits) | Number of DAC Channels | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX512ESD Analog Devices | 44 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 5 V | MAX512 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 3 Channel | - | - | - | 8 | R-2R | - | External | SPI | No | 8 bit | - | ±5V | 5V | 70µs (Typ) | - | - | ±1.5 (Max), ±1 (Max) | 3 | - | - | - | - | ||
![]() MAX5113GTJ Analog Devices | 20 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - 5.2 V, 2.6 V to 3.3 V | MAX5113 | - 5.2 V, 2.6 V to 3.3 V | SPI | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 105°C | - | - | - | - | - | Current - Buffered | 9 Channel | - | - | - | 14 | - | - | Internal | SPI | No | 14 bit | - | 2.6V ~ 3.3V, -5V | 2.6V ~ 3.3V | 15µs (Typ) | - | - | ±2, ±0.5 | 9 | 14bit | - | - | - | ||
![]() MAX532BCWE Analog Devices | 60 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | +/- 11.4 V to +/- 16.5 V | MAX532 | +/- 11.4 V to +/- 16.5 V | Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | 12 | R-2R | - | External | Serial | No | 12 bit | - | ±11.4V ~ 16.5V | - | 2.5µs (Typ) | - | - | ±1 (Max), ±1 (Max) | 2 | 12bit | - | - | - | ||
![]() MAX5302CUA Analog Devices | 28 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 5 V | MAX5302 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 12 | R-2R | - | External | SPI | No | 12 bit | - | 5V | 5V | 14µs (Typ) | - | - | ±4 (Max), ±1 (Max) | 1 | - | - | - | - | ||
![]() MAX522CSA Analog Devices | 28 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 2.7 V to 5.5 V | MAX522 | 2.7 V to 5.5 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | 8 | R-2R | - | External | SPI | No | 8 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 70µs (Typ) | - | - | ±1.5 (Max), ±1 (Max) | 2 | - | - | - | - | ||
![]() MAX5206BEUB Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 2.7 V to 3.6 V | MAX5206 | 2.7 V to 3.6 V | 3-Wire, Microwire, QSPI, SPI | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 105°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 16 | - | - | External | SPI | No | 16 bit | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 25µs (Typ) | - | - | ±20, ±2 (Max) | 1 | - | - | - | - | ||
![]() MAX519ACPE Analog Devices | 19 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 5 V | MAX519 | 5 V | 2-Wire, I2C | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | 8 | R-2R | - | External | I²C | No | 8 bit | 400kSPS | 5V | 5V | 6µs (Typ) | - | - | ±1 (Max), ±1 (Max) | 2 | 8bit | - | - | - | ||
![]() MAX5816ATB T Analog Devices | 1534 |
| Datasheet | - | - | - | TDFN-CU-10 | - | - | 2.7 V to 5.5 V | MAX581 | 2.7 V to 5.5 V | 2-Wire, I2C | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | Voltage Buffered | 4 Channel | - | - | - | - | - | - | - | I2C | - | 12 bit | - | - | - | 4.5 us | - | - | - | - | 12bit | - | - | - | ||
![]() MAX5841LEUB Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 2.7 V to 5.5 V | MAX5841 | 2.7 V to 5.5 V | 2-Wire, I2C | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | 10 | String DAC | - | External | I2C | No | 10 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 12µs | - | - | ±0.5, ±0.5 (Max) | 4 | 10bit | - | - | - | ||
![]() MAX505ACAG Analog Devices | 39 | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | +/- 5 V/5 V | MAX505 | +/- 5 V/5 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | 8 | R-2R | - | External | Parallel | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | -, ±1 (Max) | 4 | 8bit | - | - | - | ||
![]() MAX505BCWG Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | +/- 5 V/5 V | MAX505 | +/- 5 V/5 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | 8 | R-2R | - | External | Parallel | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | -, ±1 (Max) | 4 | - | - | - | - | ||
![]() MAX5893EGK D Analog Devices | 17 |
| Datasheet | - | - | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (10x10) | - | MAX5893 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | - | Current - Unbuffered | 2 Channel | - | - | - | 12 | Oversampling Interpolating DAC | - | External, Internal | Parallel | Yes | 12 bit | 500 MS/s | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 1.71V ~ 1.89V | 11µs (Typ) | - | - | ±1, ±0.5 | 2 | - | - | - | - | ||
![]() MAX5175BEEE Analog Devices | 17 |
| Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | MAX5175 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | Compliant | -40°C ~ 85°C | - | - | 85 °C | -40 °C | - | Voltage - Buffered | - | SPI, Serial | - | - | 12 | R-2R | Single | External | SPI | No | 1.5 B | - | 5V | 5V | 12µs (Typ) | 2 LSB | 1 | ±2 (Max), ±1 (Max) | 1 | - | 1 | No | - | ||
![]() MX7543GKCWE T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MX7543 | - | 3-Wire | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 0°C ~ 70°C | - | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | 12 | R-2R | - | External | Serial | Yes | 12 bit | - | 5V | 5V | 2µs | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - | ||
![]() MX7543GKEWE T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MX7543 | - | 3-Wire | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | 12 | R-2R | - | External | Serial | Yes | 12 bit | - | 5V | 5V | 2µs | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - | ||
![]() MX7538KEWG T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MX7538 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | 14 | R-2R | - | External | Parallel | No | 14 bit | - | 11.4V ~ 15.75V | 11.4V ~ 15.75V | 1.5µs | - | - | ±1 (Max), ±1 (Max) | 1 | - | - | - | - | ||
![]() MX7226KP T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | MX7226 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | 8 | R-2R | - | External | Parallel | No | 8 bit | - | 11.4V ~ 16.5V, -5V | 14.25V ~ 15.75V | 4µs | - | - | ±1 (Max), ±1 (Max) | 4 | - | - | - | - | ||
![]() MX7528KEQP T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | MX7528 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | - | - | Current - Unbuffered | 2 Channel | - | - | - | 8 | R-2R | - | External | Parallel | No | 8 bit | - | 5V ~ 15V | 5V ~ 15V | 400ns | - | - | ±0.5 (Max), ±1 (Max) | 2 | - | - | - | - | ||
![]() MX7226KCWP T Analog Devices | 50 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | MX7226 | - | Parallel | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | Compliant | 0°C ~ 70°C | Tape & Reel (TR) | - | 70 °C | 0 °C | 500 mW | Voltage | 4 | Parallel | 15.75 V | 14.25 V | 8 | R-2R | Dual | External | Parallel | No | 1 B | - | 11.4V ~ 16.5V, -5V | 14.25V ~ 15.75V | 4 µs | 1 LSB | 4 | ±1 (Max), ±1 (Max) | 4 | - | 4 | No | Lead Free | ||
![]() MX7224LCWN T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | MX7224 | - | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 8 | R-2R | - | External | Parallel | No | 8 bit | - | 11.4V ~ 16.5V, -5V | 14.25V ~ 15.75V | 8µs | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - |