- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Type | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Number of Converters | INL/DNL (LSB) | Number of D/A Converters | Resolution (Bits) | Number of DAC Channels | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX506BEPP Analog Devices | 29 |
| Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | MAX506 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | 8 | R-2R | - | External | Parallel | No | - | - | ±5V | 5V | 6µs (Typ) | - | - | -, ±1 (Max) | 4 | - | - | - | - | ||
![]() MX7547KEWG T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | MX7547 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | -40°C ~ 85°C | Tape & Reel (TR) | - | 85 °C | -40 °C | 450 mW | Current - Unbuffered | - | Parallel | 16.5 V | 10.8 V | - | 12 | R-2R | Single | External | Parallel | No | 1.5 B | - | 10.8V ~ 16.5V | 10.8V ~ 16.5V | 1.5 µs | 0.5 LSB | 2 | ±0.5 (Max), ±1 (Max) | 2 | - | 2 | No | Lead Free | ||
![]() MX7545LP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 70 °C | 0 °C | 450 mW | - | - | Parallel | - | - | - | 12 | - | Single | - | - | - | 1.5 B | - | - | - | 2 µs | 0.5 LSB | 1 | - | - | - | - | - | Lead Free | ||
![]() MX7537KCWG T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 70 °C | 0 °C | 450 mW | - | - | Parallel | 16.5 V | 10.8 V | - | 12 | - | Single | - | - | - | 1.5 B | - | - | - | 1.5 µs | 0.5 LSB | 2 | - | - | - | - | - | Lead Free | ||
![]() MAX526CCWG T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | MAX526 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | 0°C ~ 70°C | Tape & Reel | - | 70 °C | 0 °C | 733 mW | Voltage - Buffered | - | Parallel | 16.5 V | 10.8 V | 11 mA | 12 | R-2R | Dual | External | Parallel | No | 1.5 B | - | 10.8V ~ 16.5V, -5V | - | 3µs (Typ) | 0.5 LSB | 4 | ±0.15, ±1 (Max) | 4 | - | 4 | No | - | ||
![]() MAX505BCWG Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | +/- 5 V/5 V | MAX505 | +/- 5 V/5 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | - | 8 | R-2R | - | External | Parallel | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | -, ±1 (Max) | 4 | - | - | - | - | ||
![]() MAX7645ACPP Analog Devices | 19 |
| Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 5 V, 15 V | MAX7645 | 5 V, 15 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | - | 12 | R-2R | - | External | Parallel | No | 12 bit | - | 14.25V ~ 15.75V | 14.25V ~ 15.75V | 1µs | - | - | ±0.5 (Max), ±1 (Max) | 1 | 12bit | - | - | - | ||
![]() MAX5171BOB# Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5352ACUA Analog Devices | 19 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | 5 V | MAX5352 | 5 V | 3-Wire, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | Compliant | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 1 | - | - | - | - | 12 | R-2R | - | External | SPI | No | 12 bit | - | 5V | 5V | 14µs (Typ) | - | - | ±0.5 (Max), ±1 (Max) | 1 | 12bit | - | - | - | ||
![]() MAX5442BEUB Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 5 V | MAX5442 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | - | 16 | R-2R | - | External | SPI | No | 16 bit | - | 5V | 5V | 1µs (Typ) | - | - | ±0.5, ±0.5 | 1 | - | - | - | - | ||
![]() MAX5143EUA Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 3 V | MAX5143 | 3 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | - | 14 | R-2R | - | External | SPI | No | 14 bit | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 1µs (Typ) | - | - | ±0.5, ±0.5 | 1 | 14bit | - | - | - | ||
![]() MAX547AEMH Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 44-QFP | - | 44-MQFP (10x10) | +/- 5 V | MAX547 | +/- 5 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 85°C | - | * | - | - | - | Voltage - Buffered | 8 Channel | - | - | - | - | 13 | R-2R | - | External | Parallel | No | 13 bit | - | ±5V | - | 5µs (Typ) | - | - | ±0.5, ±1 (Max) | 8 | - | - | - | - | ||
![]() MAX5443ACUA Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 3 V | MAX5443 | 3 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | - | 16 | R-2R | - | External | SPI | No | 16 bit | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 1µs (Typ) | - | - | ±0.5, ±0.5 | 1 | 16bit | - | - | - | ||
![]() MAX5580AEUP Analog Devices | 7 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | 2.7 V to 5.25 V | MAX5580 | 1.8 V to 5.25 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Not For New Designs | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | - | 12 | R-2R | - | External | SPI, DSP | No | 12 bit | - | 2.7V ~ 5.25V | 1.8V ~ 5.25V | 6µs | - | - | ±1 (Max), ±1 (Max) | 4 | - | - | - | - | ||
![]() MAX5521ETC Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 12-WQFN Exposed Pad | - | 12-TQFN (4x4) | 1.8 V to 5.5 V | MAX5521 | 1.8 V to 5.5 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | - | 10 | Current Source | - | Internal | SPI | No | 10 bit | - | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 660µs (Typ) | - | - | ±1, ±0.2 | 1 | - | - | - | - | ||
![]() DS3911T T Analog Devices | 4573 |
| Datasheet | - | - | Surface Mount | 14-WFDFN Exposed Pad | - | 14-TDFN (3x5) | 2.8 V to 5.5 V | DS3911 | 2.8 V to 5.5 V | I2C | - | + 100 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 100°C | - | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | - | 10 | Sigma-Delta | - | External | I²C | No | 10 bit | - | 2.8V ~ 5.5V | 2.8V ~ 5.5V | - | - | - | ±12 (Max), - | 4 | - | - | - | - | ||
![]() MAX5733CCTN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX548ACPA Analog Devices | 128 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 2.5 V to 5.5 V | MAX548 | 2.5 V to 5.5 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Unbuffered | 2 Channel | - | - | - | - | 8 | R-2R | - | Supply | SPI | No | 8 bit | - | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 4µs (Typ) | - | - | -, ±0.9 (Max) | 2 | 8bit | - | - | - | ||
![]() MAX532ACWE Analog Devices | 71 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | +/- 11.4 V to +/- 16.5 V | MAX532 | +/- 11.4 V to +/- 16.5 V | Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | - | 12 | R-2R | - | External | 3 Wire, Serial | No | 12 bit | - | ±11.4V ~ 16.5V | - | 2.5µs (Typ) | - | - | ±0.5 (Max), ±1 (Max) | 2 | 12bit | - | - | - | ||
![]() MAX5304EUA T Analog Devices | 969 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 5 V | MAX5304 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | - | 10 | R-2R | - | External | 3 Wire, Microwire, QSPI, Serial, SPI | No | 10 bit | - | 5V | 5V | 10µs (Typ) | - | - | ±4 (Max), ±1 (Max) | 1 | 10bit | - | - | - |