- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Number of Converters | INL/DNL (LSB) | Number of D/A Converters | Resolution (Bits) | Number of DAC Channels | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5548ETE Analog Devices | 50 | - | Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | 2.7 V to 5.25 V | MAX5548 | 2.7 V to 5.25 V | 3-Wire, 4-Wire, I2C, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | Current - Buffered | 2 Channel | - | - | - | - | 8 | Current Steering | - | External, Internal | I2C, SPI | No | 8 bit | - | 2.7V ~ 5.25V | 2.7V ~ 5.25V | 30µs (Typ) | - | - | ±1, ±1 (Max) | 2 | 8bit | - | - | - | ||
![]() MAX5441BEUA Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 5 V | MAX5441 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | - | 16 | R-2R | - | External | SPI | No | 16 bit | - | 5V | 5V | 1µs (Typ) | - | - | ±0.5, ±0.5 | 1 | 16bit | - | - | - | ||
![]() MAX552ACUB T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 2.7 V to 3.6 V | MAX552 | 2.7 V to 3.6 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | - | 12 | R-2R | - | External | SPI | No | 12 bit | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 1µs | - | - | ±0.5 (Max), ±0.5 (Max) | 1 | - | - | - | - | ||
![]() MAX5383EUT T Analog Devices | 15000 | - | Datasheet | Production (Last Updated: 4 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | 2.7 V to 3.6 V | MAX5383 | 2.7 V to 3.6 V | 3-Wire, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | -40°C ~ 85°C | Cut Tape | - | 85 °C | -40 °C | Voltage | 1 | SPI, Serial | 3.6 V | 2.7 V | 230 µA | 8 | Current Steering | Single | Internal | SPI | No | 1 B | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 20 µs | 1 LSB | 1 | ±1 (Max), ±1 (Max) | 1 | 8bit | 1 | No | Unknown | ||
![]() MAX5382NEUK T Analog Devices | 713 | - | Datasheet | - | - | - | SOT-23-5 | - | - | 2.7 V to 5.5 V | MAX538 | 2.7 V to 5.5 V | 2-Wire, I2C | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Active | - | - | - | * | - | - | Voltage Buffered | 1 Channel | - | - | - | - | - | - | - | - | I2C | - | 8 bit | - | - | - | 20 us | - | - | - | - | 8bit | - | - | - | ||
![]() MAX5322EAI Analog Devices | 69 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | +/- 12 V to +/- 15 V, 12 V to 15 V | MAX5322 | +/- 12 V to +/- 15 V, 12 V to 15 V | Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | - | 12 | R-2R | - | External | SPI | No | 12 bit | - | ±10.8V ~ 15.75V | 2.7V ~ 5.5V | 10µs (Typ) | - | - | ±1 (Max), ±1 (Max) | 2 | 12bit | - | - | - | ||
![]() MAX5294EUD Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 2.7 V to 5.25 V | MAX5294 | 1.8 V to 3.6 V | 3-Wire, DSP, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | Voltage - Buffered | 2 Channel | - | - | - | - | 8 | - | - | External | SPI, DSP | No | 8 bit | - | 2.7V ~ 5.25V | 1.8V ~ 5.25V | 4µs | - | - | ±0.125, ±1 (Max) | 2 | - | - | - | - | ||
![]() MAX5805BAUB T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | 2.7 V to 5.5 V | MAX5805 | 2.7 V to 5.5 V | 2-Wire, I2C | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | - | 12 | R-2R | - | External, Internal | I²C | No | 12 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 6.3µs (Typ) | - | - | ±0.5, ±0.2 | 1 | - | - | - | - | ||
![]() MAX5595EUI Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | 28-TSSOP | 2.7 V to 5.25 V | MAX5595 | 1.8 V to 5.25 V | 3-Wire, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | Compliant | -40°C ~ 85°C | - | - | - | - | Voltage - Buffered | 8 | - | - | - | - | 8 | R-2R | - | External | SPI, DSP | No | 8 bit | - | 2.7V ~ 5.25V | 1.8V ~ 5.25V | 4µs | - | - | ±0.125, ±1 (Max) | 8 | - | - | - | - | ||
![]() MAX5258EEE T Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX5258 | - | 3-Wire, 4-Wire, Microwire, QSPI, SPI | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | - | Voltage - Buffered | 8 Channel | - | - | - | - | 8 | String DAC | - | External | SPI | No | 8 bit | - | 5V | 5V | 10µs (Typ) | - | - | ±0.1, ±0.05 | 8 | - | - | - | - | ||
![]() MAX5217GUA Analog Devices | 179 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 2.7 V to 5.5 V | MAX5217 | 2.7 V to 5.5 V | 2-Wire, I2C | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 105°C | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | - | 16 | R-2R | - | External | I2C | No | 16 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 18µs (Typ) | - | - | ±1.2, ±0.25 | 1 | 16bit | - | - | - | ||
![]() MAX5887EGK D Analog Devices | 44 |
| Datasheet | - | - | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (10x10) | 3.3 V | MAX5887 | 3.3 V | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | -40°C ~ 85°C | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | - | 14 | Current Steering | - | External, Internal | LVDS - Parallel | Yes | 14 bit | 500 MS/s | 3.135V ~ 3.465V | 3.135V ~ 3.465V | 11µs (Typ) | - | - | ±0.8, ±0.5 | 1 | - | - | - | - | ||
![]() MAX5352BCUA Analog Devices | 67 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | 5 V | MAX5352 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | - | 12 | R-2R | - | External | SPI | No | 12 bit | - | 5V | 5V | 14µs (Typ) | - | - | ±1 (Max), ±1 (Max) | 1 | 12bit | - | - | - | ||
![]() MAX5815BAUD T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 2.7 V to 5.5 V | MAX5815 | 1.8 V to 5.5 V | 2-Wire, I2C | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | - | 12 | R-2R | - | External, Internal | I²C | No | 12 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 4.5µs (Typ) | - | - | ±0.5, ±0.2 | 4 | - | - | - | - | ||
![]() MAX5719GSD Analog Devices | 85 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 4.5 V to 5.5 V | MAX5719 | 4.5 V to 5.5 V | 3-Wire, DSP, Microwire, QSPI, SPI | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 105°C | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | - | 20 | R-2R | - | External | SPI | No | 20 bit | - | 5V | 5V | 1.5µs (Typ) | - | - | ±1, ±1 | 1 | 20bit | - | - | - | ||
![]() MX7535JN Analog Devices | 11 |
| Datasheet | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - 500 mV to - 200 mV, 11.4 V to 15.75 V | MX7535 | - 500 mV to - 200 mV, 11.4 V to 15.75 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | - | 14 | R-2R | - | External | Parallel | No | 14 bit | - | 11.4V ~ 15.75V | 11.4V ~ 15.75V | 1.5µs | - | - | ±2 (Max), ±1 (Max) | 1 | - | - | - | - | ||
![]() MX7543KP Analog Devices | 28 |
| Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | 5 V | MX7543 | 5 V | 3-Wire | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | - | 12 | R-2R | - | External | Serial | Yes | 12 bit | - | 5V | 5V | 2µs | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - | ||
![]() MX7542JN Analog Devices | 19 |
| Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 5 V | MX7542 | 5 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | 2 Channel | - | - | - | - | 12 | R-2R | - | External | Parallel | Yes | 12 bit | - | 5V | 5V | 2µs | - | - | ±1 (Max), ±2 (Max) | 1 | - | - | - | - | ||
![]() MX7541JN Analog Devices | 19 |
| Datasheet | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | 5 V to 16 V | MX7541 | 5 V to 16 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | Active | - | 0°C ~ 70°C | - | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | - | 12 | R-2R | - | External | Parallel | Yes | 12 bit | - | 5V ~ 16V | 5V ~ 16V | 1µs | - | - | ±1 (Max), - | 1 | - | - | - | - | ||
![]() MX7523JCWE T Analog Devices | 44 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | 5 V to 16 V | MX7523 | 5 V to 16 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 0°C ~ 70°C | - | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | - | 8 | R-2R | - | External | Parallel | Yes | 8 bit | - | 5V ~ 16V | 5V ~ 16V | 200ns | - | - | - | 1 | - | - | - | - |