- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7224UE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 15 V | e0 | No | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 8 | 6 mA | D/A CONVERTER | 2.54 mm | 0.195% | - | BINARY | -5 V | PARALLEL, 8 BITS | - | - | 20 µs | 8.89 mm | 8.89 mm | ||
![]() AD7525UD Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | MILITARY | - | 1 mA | D/A CONVERTER | - | 0.025% | - | BINARY CODED DECIMAL | - | - | - | - | - | - | - | ||
![]() AD9779BSV Analog Devices Inc | In Stock | - | Datasheet | YES | 100 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | - | 1.8 V | e0 | No | - | TIN LEAD OVER SILVER | 8542.39.00.01 | QUAD | GULL WING | 2 | 0.5 mm | not_compliant | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.2 mm | 0.0076% | - | BINARY | - | PARALLEL, WORD | 1.25 V | -1 V | - | 14 mm | 14 mm | ||
![]() AD760SQ/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2.5 µs | 15 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 28 | R-GDIP-T28 | Not Qualified | MILITARY | 16 | - | D/A CONVERTER | 5.72 mm | - | - | BINARY | -15 V | SERIAL, PARALLEL, 8 BITS | - | - | - | - | 15.24 mm | ||
![]() AD7548SE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 1.5 µs | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 8 | 3 mA | D/A CONVERTER | 2.54 mm | 2.3438% | - | OFFSET BINARY | - | PARALLEL, WORD | - | - | - | 8.89 mm | 8.89 mm | ||
![]() AD5662BRJ-1 Analog Devices Inc | In Stock | - | Datasheet | YES | 8 | ANALOG DEVICES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | MO-178-BA, SOT-23, 8 PIN | TSSOP8,.1 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 8 µs | 3 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | 16 | 0.4 mA | D/A CONVERTER | 1.45 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | 10 µs | 2.9 mm | 1.6 mm | ||
![]() AD5744ASU Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | MO-026-ABA, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 8 µs | 15 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | not_compliant | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 14 | 3.75 mA | D/A CONVERTER | 1.2 mm | 0.0244% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | -15 V | SERIAL | 10 V | -10 V | 10 µs | 7 mm | 7 mm | ||
![]() AD7542TE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 0.25 µs | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 12 | 2.5 mA | D/A CONVERTER | 2.54 mm | 0.0122% | - | BINARY, OFFSET BINARY | - | PARALLEL, 4 BITS | - | - | 2 µs | 8.89 mm | 8.89 mm | ||
![]() AD7536AQ Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.8 µs | - | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-GDIP-T28 | Not Qualified | OTHER | 14 | 4 mA | D/A CONVERTER | 5.72 mm | 0.012% | - | OFFSET BINARY | - | PARALLEL, WORD | - | - | 2 µs | 35.54 mm | 15.24 mm | ||
![]() AD5627BCPZ-250RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | - | 105 °C | -40 °C | UNSPECIFIED | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SOIC | Yes | 3 µs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | compliant | 10 | S-XDSO-N10 | Not Qualified | INDUSTRIAL | 12 | - | D/A CONVERTER | 0.8 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | - | 3 mm | 3 mm | ||
![]() AD5420BCPZ Analog Devices Inc | In Stock | - | Datasheet | YES | 40 | ANALOG DEVICES INC | 1 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC40,.24SQ,20 | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | - | 15 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | compliant | 40 | S-XQCC-N40 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1 mm | 0.012% | - | BINARY | - | SERIAL | 5.002 V | 4.998 V | - | 6 mm | 6 mm | ||
![]() LTC2630AISC6-LM10#TRPBF Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.9 μs | 3 V | e3 | - | - | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | compliant | - | R-PDSO-G6 | - | INDUSTRIAL | 10 | - | D/A CONVERTER | 1 mm | 0.0977% | - | BINARY | - | SERIAL | 2.5 V | - | - | 2 mm | 1.25 mm | ||
![]() AD53000-2 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2611IDD-1 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | No | 9 μs | 3 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.5 mm | not_compliant | - | S-PDSO-N10 | Not Qualified | INDUSTRIAL | 14 | - | D/A CONVERTER | 0.8 mm | 0.0977% | - | BINARY | - | SERIAL | 5.5 V | - | - | 3 mm | 3 mm | ||
![]() AD5764RASUZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 8 μs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | compliant | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.2 mm | 0.0061% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 10.5263 V | -10.5263 V | 10 μs | 7 mm | 7 mm | ||
![]() AD5065BRUZ-1REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 14 | ANALOG DEVICES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 14 μs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | 16 | 4 mA | D/A CONVERTER | 1.2 mm | 0.0023% | - | BINARY | - | SERIAL | 5 V | - | - | 5 mm | 4.4 mm | ||
![]() AD394JM Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 70 °C | - | METAL | DIP | LOW PROFILE, HERMETIC SEALED, METAL, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 10 μs | 15 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | 28 | R-MDIP-T28 | Not Qualified | COMMERCIAL | 12 | 28 mA | D/A CONVERTER | 5.21 mm | 0.0732% | - | BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 15 μs | 39.88 mm | 15.24 mm | ||
![]() AD8582CHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 16 μs | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | UPPER | NO LEAD | 2 | - | compliant | 24 | R-XUUC-N24 | Not Qualified | INDUSTRIAL | 12 | 7 mA | D/A CONVERTER | - | 0.05% | - | BINARY | - | PARALLEL, WORD | 4.095 V | - | - | - | - | ||
![]() AD7536AD Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.8 μs | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-CDIP-T28 | Not Qualified | OTHER | 14 | 4 mA | D/A CONVERTER | - | 0.0122% | - | OFFSET BINARY | - | PARALLEL, WORD | - | - | 1.5 μs | 35.54 mm | 15.24 mm | ||
![]() DAC08GBC Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | - | 25 °C | 25 °C | UNSPECIFIED | DIE | 0.063 X 0.087 INCH, DIE-16 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 0.085 μs | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | UPPER | NO LEAD | 1 | - | compliant | 16 | R-XUUC-N16 | Not Qualified | OTHER | 8 | 7.8 mA | D/A CONVERTER | - | 0.19% | MIL-STD-883 Class B (Modified) | BINARY | -15 V | PARALLEL, 8 BITS | 18 V | -10 V | - | - | - |