- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Bits | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Number of Converters | INL/DNL (LSB) | Number of D/A Converters | Number of DAC Channels | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5734AUTN Analog Devices | 2669 |
| Datasheet | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | - | MAX5734 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | 0°C ~ 85°C | - | - | - | Voltage - Buffered | - | - | - | - | 16 | Pipelined | - | External | SPI, DSP | No | - | - | 5V | 2.7V ~ 5.25V | 20µs (Typ) | - | - | ±4, ±1 (Max) | 32 | - | - | ||
![]() MX7534JP Analog Devices | 35 |
| Datasheet | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - 500 mV to - 200 mV, 11.4 V to 15.75 V | MX7534 | - 500 mV to - 200 mV, 11.4 V to 15.75 V | Parallel | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tube | Active | - | 0°C ~ 70°C | - | - | - | Current - Unbuffered | 1 Channel | - | - | - | 14 | R-2R | - | External | Parallel | No | 14 bit | - | 11.4V ~ 15.75V | 11.4V ~ 15.75V | 1.5µs | - | - | ±2 (Max), ±1 (Max) | 1 | - | - | ||
![]() MAX5153ACEE Analog Devices | 747 |
| Datasheet | EOL (Last Updated: 3 years ago) | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | MAX5153 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | Compliant | 0°C ~ 70°C | - | 70 °C | 0 °C | Voltage | 2 | SPI, Serial | 3.6 V | 2.7 V | 13 | R-2R | Single | External | SPI | No | 1.625 B | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 20 µs | 1 LSB | 2 | ±1 (Max), ±1 (Max) | 2 | 2 | No | ||
![]() MAX508BEWP T Analog Devices | 46 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | MAX508 | - | Parallel | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 12 | R-2R | - | Internal | Parallel | No | 12 bit | - | ±11.4V ~ 15.75V | 11.4V ~ 15.75V | 5µs | - | - | ±1 (Max), ±1 (Max) | 1 | - | - | ||
![]() MX7533LCWE TG52 Analog Devices | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MX753 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | 0°C ~ 70°C | - | - | - | Current - Buffered | - | - | - | - | 10 | R-2R | - | External | Parallel | Yes | - | - | 5V ~ 16.5V | 5V ~ 16.5V | 800ns | - | - | - | 1 | - | - | ||
![]() MAX5251AEPP Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | MAX5251 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | Voltage - Buffered | - | - | - | - | 10 | R-2R | - | External | SPI | No | - | - | 3V ~ 3.6V | 3V ~ 3.6V | 12µs (Typ) | - | - | ±0.25, ±1 (Max) | 4 | - | - | ||
![]() MAX510BEWE T Analog Devices | 6 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | MAX510 | - | 3-Wire, 4-Wire, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Voltage - Buffered | 4 Channel | - | - | - | 8 | R-2R | - | External | SPI | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | -, ±1 (Max) | 4 | - | - | ||
![]() MAX5158CPE G126 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX515 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX545BESD T Analog Devices | 34 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | MAX545 | - | 3-Wire, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Voltage - Unbuffered | 1 Channel | - | - | - | 14 | R-2R | - | External | SPI | No | 14 bit | - | 5V | 5V | 1µs (Typ) | - | - | ±0.15, ±0.15 | 1 | - | - | ||
![]() MAX5205BEUB T Analog Devices | 2381 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX5205 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 105°C | - | - | - | Voltage - Buffered | - | - | - | - | 16 | - | - | External | SPI | No | - | - | 5V | 5V | 25µs (Typ) | - | - | ±20, ±2 (Max) | 1 | - | - | ||
![]() MAX5704AKA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | MAX570 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 125°C | - | - | - | Voltage - Buffered | - | - | - | - | 10 | - | - | External, Internal | SPI, DSP | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 5.2µs (Typ) | - | - | ±0.2, ±0.1 | 1 | - | - | ||
![]() MAX5307EUE T Analog Devices | 8 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | MAX5307 | - | 3-Wire, DSP, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Voltage - Buffered | 8 Channel | - | - | - | 12 | - | - | External | SPI, DSP | No | 12 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 5µs (Typ) | - | - | ±1, ±1 (Max) | 8 | - | - | ||
![]() MAX5724AUP Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | MAX5724 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | -40°C ~ 125°C | - | - | - | Voltage - Buffered | - | - | - | - | 10 | R-2R | - | External, Internal | SPI, DSP | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.6µs (Typ) | - | - | ±0.2, ±0.1 | 8 | - | - | ||
![]() MAX5201BEUB Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX5201 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | - | -40°C ~ 105°C | - | - | - | Voltage - Buffered | - | - | - | - | 16 | - | - | Internal | SPI | No | - | - | 5V | 5V | 25µs (Typ) | - | - | ±20, ±2 (Max) | 1 | - | - | ||
![]() MAX5735AUTN Analog Devices | 2331 |
| Datasheet | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | - | MAX5735 | - | 3-Wire, DSP, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tube | Active | - | 0°C ~ 85°C | - | - | - | Voltage - Buffered | 32 Channel | - | - | - | 16 | Pipelined | - | External | SPI, DSP | No | 16 bit | - | 5V | 2.7V ~ 5.25V | 20µs (Typ) | - | - | ±4, ±1 (Max) | 32 | - | - | ||
![]() MAX5170BEEE T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX5170 | - | 3-Wire, Microwire, QSPI, SPI | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Voltage - Buffered | 1 Channel | - | - | - | 14 | R-2R | - | External | SPI | No | 14 bit | - | 5V | 5V | 18µs (Typ) | - | - | ±2 (Max), ±1 (Max) | 1 | - | - | ||
![]() MX7549JCWP T Analog Devices | In Stock | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | MX7549 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | 0°C ~ 70°C | - | - | - | Current - Unbuffered | - | - | - | - | 12 | R-2R | - | External | - | No | - | - | 5V ~ 15V | 5V ~ 15V | 1.5µs | - | - | ±1 (Max), ±0.5 (Max) | 2 | - | - | ||
![]() MAX542CESD T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | MAX542 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | - | - | Voltage - Unbuffered | - | - | - | - | 16 | R-2R | - | External | SPI | No | - | - | 5V | 5V | 1µs (Typ) | - | - | ±0.5, ±0.5 | 1 | - | - | ||
![]() MX7225C/D Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MX722 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5894EGK D Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (10x10) | 1.8 V, 3.3 V | MAX5894 | 1.8 V, 3.3 V | Parallel | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | - | -40°C ~ 85°C | - | - | - | Current - Unbuffered | 2 Channel | - | - | - | 14 | Oversampling Interpolating DAC | - | External, Internal | Parallel | Yes | 14 bit | 500 MS/s | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 1.71V ~ 1.89V | 11µs (Typ) | - | - | ±1, ±0.5 | 2 | - | - |