- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Power Fail Detection | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Voltage - Supply | Output Type | Operating Supply Voltage | Polarity | Note | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Number of Bits | Current - Supply | Architecture | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Integral Nonlinearity (INL) | Internal Switch(s) | Number of Converters | INL/DNL (LSB) | Number of D/A Converters | Resolution (Bits) | Programmable Features | Number of DAC Channels | Features | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5906UEE T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | MAX5906 | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | Yes | Active | Compliant | 13.2 V | 1 V | 0°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller, Sequencer | 85 °C | 0 °C | PCI Express® | - | 1V ~ 13.2V | - | - | - | - | 2 | - | 13.2 V | 1 V | 1.2 mA | - | 1.2 mA | - | 1.2 mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | Auto Retry, UVLO | - | ||
![]() MX7245JP T Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | MX7245 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | - | 12 | - | Multiplying DAC | - | Internal | Parallel | No | - | - | ±11.4V ~ 15.75V | 11.4V ~ 15.75V | 5µs | - | - | - | ±1 (Max), ±1 (Max) | 1 | - | - | - | - | - | ||
![]() MAX505BEWG T Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX505 | - | Parallel | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 4 Channel | - | - | - | - | - | - | 8 | - | R-2R | - | External | Parallel | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | - | -, ±1 (Max) | 4 | - | - | - | - | - | ||
![]() MX7533KCWE Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | 5 V to 15 V | MX7533 | 5 V to 15 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 1 Channel | - | - | - | - | - | - | 10 | - | R-2R | - | External | Parallel | Yes | 10 bit | - | 5V ~ 16.5V | 5V ~ 16.5V | 800ns | - | - | - | - | 1 | - | - | - | - | - | ||
![]() MX7542KN Analog Devices | 23 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | 5 V | MX7542 | 5 V | Parallel | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 1 Channel | - | - | - | - | - | - | 12 | - | R-2R | - | External | Parallel | Yes | 12 bit | - | 5V | 5V | 2µs | - | - | - | ±0.5 (Max), ±1 (Max) | 1 | - | - | - | - | - | ||
![]() MAX5354CUA T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | MAX5354 | - | 3-Wire, Microwire, QSPI, SPI | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | Compliant | - | - | 0°C ~ 70°C | Tape & Reel | - | - | 70 °C | 0 °C | - | 330 mW | - | Voltage | 5 V | Unipolar | - | 1 | SPI, Serial | 5.5 V | 4.5 V | - | - | - | 10 | - | R-2R | Single | External | SPI | No | 1.25 B | - | 5V | 5V | 10 µs | 1 LSB | - | 1 | ±1 (Max), ±1 (Max) | 1 | - | - | 1 | - | No | ||
![]() MAX5217GUA T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX5217 | - | 2-Wire, I2C | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 1 Channel | - | - | - | - | - | - | 16 | - | R-2R | - | External | I²C | No | 16 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 18µs (Typ) | - | - | - | ±1.2, ±0.25 | 1 | - | - | - | - | - | ||
![]() MAX543ACPA Analog Devices | 135 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | 5 V/15 V | MAX543 | 5 V/15 V | 3-Wire | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | Tube | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 1 Channel | - | - | - | - | - | - | 12 | - | R-2R | - | External | Serial | No | 12 bit | - | 5V, 11.4V ~ 15.75V | 5V, 11.4V ~ 15.75V | 1µs | - | - | - | ±0.5 (Max), ±0.5 (Max) | 1 | 12bit | - | - | - | - | ||
![]() MAX5715AAUD Analog Devices | 19 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 2.7 V to 5.5 V | MAX5715 | 1.8 V to 5.5 V | 3-Wire, Microwire, QSPI, SPI | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 4 Channel | - | - | - | - | - | - | 12 | - | R-2R | - | External, Internal | SPI | No | 12 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 4.5µs (Typ) | - | - | - | ±0.5, ±0.2 | 4 | 12bit | - | - | - | - | ||
![]() MAX509BCPP Analog Devices | 37 |
| Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | +/- 5 V/5 V | MAX509 | +/- 5 V/5 V | 3-Wire, 4-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 4 Channel | - | - | - | - | - | - | 8 | - | R-2R | - | External | SPI | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | - | -, ±1 (Max) | 4 | - | - | - | - | - | ||
![]() DS4402N T&R/C Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-WFDFN Exposed Pad | - | 14-TDFN (3x3) | - | DS4402 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | - | - | - | - | 5 | - | Current Sink, Current Source | - | - | I²C | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | - | - | - | - | ±1 (Max), ±0.5 (Max) | 2 | - | - | - | - | - | ||
![]() 97486 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | - | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97475 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | - | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97912 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | - | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97418 Analog Devices | In Stock | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | - | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97904 Analog Devices | In Stock | - | Datasheet | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | - | - | - | LTC26xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX538BCSA Analog Devices | 181 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 5 V | MAX538 | 5 V | 3-Wire, Microwire, QSPI, SPI | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 1 Channel | - | - | - | - | - | - | 12 | - | R-2R | - | External | SPI | No | 12 bit | - | 5V | 5V | 25µs (Typ) | - | - | - | ±1 (Max), ±1 (Max) | 1 | 12bit | - | - | - | - | ||
![]() MAX5236EUB T Analog Devices | 31 |
| Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX5236 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | - | - | - | - | - | - | - | 10 | - | R-2R | - | External | SPI | No | 10 bit | - | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 10µs (Typ) | - | - | - | ±0.5 (Max), ±1 (Max) | 2 | - | - | - | - | - | ||
![]() MAX551AEPA Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | MAX551 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | - | - | - | - | - | - | - | 12 | - | R-2R | - | External | SPI | No | - | - | 5V | 5V | 1µs | - | - | - | ±0.5 (Max), ±0.5 (Max) | 1 | - | - | - | - | - | ||
![]() 96165 Analog Devices | In Stock | - | Datasheet | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | LTC15xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - |