- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD669/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 10 μs | 15 V | - | - | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDIP-T28 | Not Qualified | MILITARY | 16 | - | D/A CONVERTER | - | 0.0015% | - | BINARY, OFFSET BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | - | - | - | ||
![]() AD7542GTE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Active | QLCC | No | 0.25 μs | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | compliant | - | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 12 | 2.5 mA | D/A CONVERTER | 2.54 mm | 0.0122% | - | BINARY, OFFSET BINARY | - | PARALLEL, 4 BITS | - | - | 2 μs | 8.89 mm | 8.89 mm | ||
![]() AD7247TQ Analog Devices Inc | In Stock | - | Datasheet | NO | 24 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 μs | 15 V | - | - | 3A001.A.2.C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | Not Qualified | MILITARY | 12 | 15 mA | D/A CONVERTER | 5.08 mm | 0.012% | - | OFFSET BINARY | -15 V | PARALLEL, WORD | 5 V | -5 V | 12 μs | - | 7.62 mm | ||
![]() AD5066BRUZ-1REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | 1 | 105 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 14 μs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.65 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 16 | 4 mA | D/A CONVERTER | 1.2 mm | 0.0015% | - | BINARY | - | SERIAL | 5.5 V | - | - | 5 mm | 4.4 mm | ||
![]() DAC03CDX1 Analog Devices Inc | In Stock | - | Datasheet | NO | 18 | ANALOG DEVICES INC | - | 70 °C | - | CERAMIC | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 2 μs | 15 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T18 | Not Qualified | COMMERCIAL | 8 | 11.6 mA | D/A CONVERTER | - | 0.2% | - | BINARY | -15 V | PARALLEL, 8 BITS | 10 V | - | - | - | - | ||
![]() AD5587KN Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2607IDE Analog Devices Inc | In Stock | - | Datasheet | YES | 12 | ANALOG DEVICES INC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 4 X 3 MM, EXPOSED PAD, PLASTIC, MO-229WGED, DFN-12 | SOLCC12,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | No | 10 μs | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | - | R-PDSO-N12 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 0.8 mm | 0.0977% | - | BINARY | - | SERIAL | 4.096 V | - | - | 4 mm | 3 mm | ||
![]() AD7530LD Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | ANALOG DEVICES INC | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.5 μs | 15 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-CDIP-T16 | Not Qualified | OTHER | 10 | 2 mA | D/A CONVERTER | 4.32 mm | 0.05% | - | BINARY | - | PARALLEL, WORD | - | - | - | 20.07 mm | 7.62 mm | ||
![]() AD7543BD Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | ANALOG DEVICES INC | - | 85 °C | -40 °C | CERAMIC | DIP | PACKAGE | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | e0 | No | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | INDUSTRIAL | 12 | 2.5 mA | D/A CONVERTER | - | 0.0122% | - | BINARY | - | SERIAL | - | - | 2 µs | - | - | ||
![]() AD7834SQ Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | MILITARY | 14 | 15 mA | D/A CONVERTER | 5.72 mm | 0.012% | - | BINARY | -15 V | SERIAL | 8.192 V | -8.192 V | - | - | 15.24 mm | ||
![]() AD9703BD Analog Devices Inc | In Stock | - | Datasheet | NO | 24 | ANALOG DEVICES INC | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | DIP | HERMETIC SEALED, SIDE BRAZED, CERAMIC, DIP-24 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-CDIP-T24 | Not Qualified | OTHER | 8 | 275 mA | D/A CONVERTER | 5.72 mm | 0.2% | - | COMPLEMENTARY BINARY | -5.2 V | PARALLEL, 8 BITS | - | -0.6375 V | - | - | 15.24 mm | ||
![]() AD5645RBCPZ-250RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | - | 105 °C | -40 °C | UNSPECIFIED | HVSON | 3 X 3 MM, LEAD FREE, LFCSP-10 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SOIC | Yes | 3.5 µs | 5 V | e3 | Yes | - | MATTE TIN | 8542.39.00.01 | DUAL | NO LEAD | - | 4 | 0.5 mm | unknown | - | 10 | S-XDSO-N10 | Not Qualified | INDUSTRIAL | 14 | 1.2 mA | D/A CONVERTER | 0.8 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | 5 µs | 3 mm | 3 mm | ||
![]() AD7399BR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-013AA, WSOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 6 µs | 5 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | 10 | 2.7 mA | D/A CONVERTER | 2.65 mm | 0.0977% | - | BINARY | -5 V | SERIAL | 5 V | - | - | 10.3 mm | 7.5 mm | ||
![]() AD9748XCP Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | ANALOG DEVICES INC | - | 85 °C | -40 °C | UNSPECIFIED | VQCCN | LFCSP-32 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | No | 0.011 µs | 3.3 V | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 32 | S-XQCC-N32 | Not Qualified | INDUSTRIAL | 8 | - | D/A CONVERTER | 0.9 mm | 0.098% | - | BINARY, 2''S COMPLEMENT BINARY | - | PARALLEL, 8 BITS | 1.25 V | -1 V | - | 5 mm | 5 mm | ||
![]() AD561J Analog Devices Inc | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD395TM Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | METAL | DIP | LOW PROFILE, HERMETIC SEALED, METAL, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 10 µs | 15 V | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 28 | R-MDIP-T28 | Not Qualified | MILITARY | 12 | 28 mA | D/A CONVERTER | 5.21 mm | 0.0244% | MIL-STD-883 Class B | BINARY | -15 V | PARALLEL, WORD | 10 V | -10 V | 15 µs | 39.88 mm | 15.24 mm | ||
![]() AD7536TE Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | ANALOG DEVICES INC | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 0.8 µs | - | e0 | - | 3A001.A.2.C | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 28 | S-CQCC-N28 | Not Qualified | MILITARY | 14 | 4 mA | D/A CONVERTER | 2.54 mm | 0.006% | - | OFFSET BINARY | - | PARALLEL, WORD | - | - | 2 µs | 11.43 mm | 11.43 mm | ||
![]() DAC08GRBC Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | ANALOG DEVICES INC | - | 25 °C | 25 °C | UNSPECIFIED | DIE | 0.063 X 0.087 INCH, DIE-16 | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 0.085 µs | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | - | 16 | R-XUUC-N16 | Not Qualified | OTHER | 8 | 7.8 mA | D/A CONVERTER | - | 0.39% | MIL-STD-883 Class B (Modified) | BINARY | -15 V | PARALLEL, 8 BITS | 18 V | -10 V | - | - | - | ||
![]() AD9148BPCZ Analog Devices Inc | In Stock | - | Datasheet | YES | 196 | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA196,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 0.02 µs | 3.3 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 196 | S-PBGA-B196 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.5 mm | - | - | BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 1 V | -1 V | - | 12 mm | 12 mm | ||
![]() AD5063BRM-1 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | ANALOG DEVICES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | No | 3 µs | 5 V | e0 | No | - | Tin/Lead (Sn85Pb15) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 10 | S-PDSO-G10 | Not Qualified | AUTOMOTIVE | 16 | 0.6 mA | D/A CONVERTER | 1.1 mm | 0.0015% | - | BINARY | - | SERIAL | 3.996 V | - | - | 3 mm | 3 mm |