- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Number of Bits | Supply Current-Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1663-1CS5#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 30 | LTC1663 | 5 | R-PDSO-G5 | - | Voltage - Buffered | 3/5V | 10 | - | - | D/A CONVERTER | Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 30μs (Typ) | - | BINARY | ±0.5, ±0.2 | SERIAL | 1 | 5.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640HTS8-HM12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2640 | 8 | R-PDSO-G8 | - | Voltage - Buffered | 3/5V | 12 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.6μs (Typ) | - | BINARY | ±1, ±1 (Max) | SERIAL | 1 | 4.096V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2632CTS8-LZ10#TRPBF Linear Technology/Analog Devices | 47 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | LTC2632 | 8 | R-PDSO-G8 | - | Voltage - Buffered | - | 10 | - | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.9μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 2 | - | - | 1mm | - | - | ROHS3 Compliant | ||
![]() LTC2631HTS8-LM12#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2631 | 8 | R-PDSO-G8 | - | Voltage - Buffered | 3/5V | 12 | 0.26mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4.1μs (Typ) | - | BINARY | ±1, ±1 (Max) | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC1663ES5#TRPBF Linear Technology/Analog Devices | 15 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 30 | LTC1663 | 5 | R-PDSO-G5 | - | Voltage - Buffered | 3/5V | 10 | - | - | D/A CONVERTER | Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 30μs (Typ) | 0.293% | BINARY | ±0.5, ±0.2 | SERIAL | 1 | 5.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640ACTS8-LZ12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2640 | 8 | R-PDSO-G8 | - | Voltage - Buffered | 3/5V | 12 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4.1μs (Typ) | 0.0244% | BINARY | ±0.5, ±1 (Max) | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640ACTS8-HM12#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2640 | 8 | R-PDSO-G8 | - | Voltage - Buffered | 3/5V | 12 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.6μs (Typ) | 0.0244% | BINARY | ±0.5, ±1 (Max) | SERIAL | 1 | 4.096V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2631ACTS8-LM12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2631 | 8 | R-PDSO-G8 | - | Voltage - Buffered | 3/5V | 12 | 0.26mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4.1μs (Typ) | 0.0244% | BINARY | ±0.5, ±1 (Max) | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2662CUH-16#PBF Linear Technology/Analog Devices | 176 | - | Datasheet | 20 Weeks | Surface Mount | 32-WFQFN Exposed Pad | - | 0°C~70°C | - | - | SoftSpan™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | 16 | - | Current Source | - | External, Internal | Serial, SPI | No | 2.85V~5.5V | 1.71V~5.5V | 8.7ms (Typ) | - | - | ±12, ±0.2 | - | 5 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2640CTS8-HM8#TRPBF Linear Technology/Analog Devices | 30 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2640 | 8 | - | - | Voltage - Buffered | 3/5V | 8 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 3.7μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 1 | 4.096V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640CTS8-LZ8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2640 | 8 | - | - | Voltage - Buffered | 3/5V | 8 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.2μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640CTS8-HZ8#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2640 | 8 | - | - | Voltage - Buffered | 3/5V | 8 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 3.7μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 1 | 4.096V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2753BIUK-16#PBF Linear Technology/Analog Devices | 1 |
| Datasheet | 14 Weeks | Surface Mount | 48-WFQFN Exposed Pad | YES | -40°C~85°C | Tube | 2007 | SoftSpan™ | e3 | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC2753 | 48 | S-PQCC-N48 | Not Qualified | Current - Unbuffered | - | 16 | - | Multiplying DAC | D/A CONVERTER | External | Parallel | Yes | 2.7V~5.5V | 2.7V~5.5V | 2μs (Typ) | 0.0031% | BINARY | ±2 (Max), ±1 (Max) | - | 2 | 10V | -10V | 0.8mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LTC1454CN#PBF Linear Technology/Analog Devices | 42 |
| Datasheet | 8 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | 2001 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | - | - | 2 | 5V | - | - | LTC1454 | 16 | R-PDIP-T16 | - | Voltage - Buffered | - | 12 | - | R-2R | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 14μs (Typ) | 0.1099% | BINARY | ±2.5, ±0.5 (Max) | SERIAL | 2 | 4.145V | - | 3.937mm | - | - | ROHS3 Compliant | ||
![]() LTC2632HTS8-LX8#TRMPBF Linear Technology/Analog Devices | 42 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LTC2632 | 8 | - | - | Voltage - Buffered | - | 8 | - | - | - | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.5μs (Typ) | - | - | ±0.05, ±0.5 (Max) | - | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2632HTS8-HZ12#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LTC2632 | 8 | - | - | Voltage - Buffered | - | 12 | - | - | - | External, Internal | SPI | No | 5V | - | 4.9μs (Typ) | - | - | ±1, ±1 (Max) | - | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2637CDE-HZ12#PBF Linear Technology/Analog Devices | 24 |
| Datasheet | 14 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | 0°C~70°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 8 | 5V | 0.5mm | - | LTC2637 | 14 | R-PDSO-N14 | - | Voltage - Buffered | 5V | 12 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 5μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 8 | 4.096V | - | - | 4mm | 3mm | ROHS3 Compliant | ||
![]() LTC1591-1CG#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC1591 | 28 | R-PDSO-G28 | - | Current - Unbuffered | 5V | 14 | - | R-2R | D/A CONVERTER | External | Parallel | No | 5V | - | 1μs (Typ) | - | BINARY | ±1 (Max), ±1 (Max) | - | 1 | - | - | 2mm | - | 5.3mm | ROHS3 Compliant | ||
![]() LTC2657CFE-H12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2657 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 3/5V | 12 | 4.25mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 3.9μs (Typ) | 0.0244% | BINARY | ±0.5, ±0.1 | SERIAL | 8 | 4.096V | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC2625IGN#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | LTC2625 | 16 | R-PDSO-G16 | - | Voltage - Buffered | 3/5V | 12 | 4mA | - | D/A CONVERTER | External | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 7μs (Typ) | 0.0977% | BINARY | ±1, ±0.5 (Max) | SERIAL | 8 | 5.5V | - | 1.75mm | - | - | ROHS3 Compliant |