- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Power Supplies | Number of Bits | Supply Current-Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1458LCG Linear Technology/Analog Devices | 15 |
| Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 0°C~70°C | Tube | 2000 | e0 | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | DUAL | GULL WING | 235 | 4 | 5V | 0.65mm | 20 | LTC1458 | 28 | R-PDSO-G28 | Voltage - Buffered | 3/5V | 12 | 2mA | R-2R | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 14μs (Typ) | 0.1099% | BINARY | ±2.25, ±0.5 (Max) | SERIAL | 4 | - | 1.99mm | 10.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() LTC2634IUD-HMX10#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 5V | 10 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.2μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 4 | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634IUD-LMX10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 3/5V | 10 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.8μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 4 | 2.5V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2636HDE-LMI8#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 8 | 3V | 0.5mm | 30 | LTC2636 | 14 | R-PDSO-N14 | Voltage - Buffered | 3/5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.4μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 2.5V | - | 4mm | 3mm | ROHS3 Compliant | ||
![]() LTC2637HDE-HMI8#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 8 | 5V | 0.5mm | 30 | LTC2637 | 14 | R-PDSO-N14 | Voltage - Buffered | 5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 3.9μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 4.096V | - | 4mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634HUD-LZ10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 3/5V | 10 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.8μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 4 | 2.5V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634CUD-LMI12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 3/5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4.2μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 2.5V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634CUD-LMX12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 3/5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4.2μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 2.5V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634CUD-HZ12#TRPBF Linear Technology/Analog Devices | 15 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.8μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634CUD-LZ12#TRPBF Linear Technology/Analog Devices | 47 |
| Datasheet | 14 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2634 | 16 | S-PQCC-N16 | Voltage - Buffered | 3/5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4.2μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 2.5V | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2640ITS8-LZ8#TRPBF Linear Technology/Analog Devices | 30 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 250 | 1 | 3V | 0.65mm | - | LTC2640 | 8 | - | Voltage - Buffered | 3/5V | 8 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.2μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 1 | 2.5V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2631ITS8-HZ10#TRPBF Linear Technology/Analog Devices | 15 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2631 | 8 | R-PDSO-G8 | Voltage - Buffered | 5V | 10 | 0.27mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 4.2μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 1 | 4.096V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2631HTS8-HZ8#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2631 | 8 | - | Voltage - Buffered | 5V | 8 | 0.27mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 3.7μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 1 | 4.096V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640HTS8-LZ10#TRMPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2640 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 10 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.8μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 1 | 2.5V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2632CTS8-HZ10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LTC2632 | 8 | - | Voltage - Buffered | - | 10 | - | - | - | External, Internal | SPI | No | 5V | - | 4.1μs (Typ) | - | - | ±0.2, ±0.5 (Max) | - | 2 | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2636CDE-HMI10#TRPBF Linear Technology/Analog Devices | 30 |
| Datasheet | 14 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 8 | 5V | 0.5mm | 30 | LTC2636 | 14 | R-PDSO-N14 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 4mm | 3mm | ROHS3 Compliant | ||
![]() LTC7545ACSW#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | LTC7545 | 20 | R-PDSO-G20 | Current - Unbuffered | - | 12 | 2mA | R-2R | D/A CONVERTER | External | Parallel | No | 5V 14.25V~15.75V | 5V 14.25V~15.75V | 1μs | - | BINARY, OFFSET BINARY | ±0.5 (Max), ±0.5 (Max) | - | 1 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() LTC2617IDE-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 12-WFDFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 12 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 1 | 5V | 0.5mm | 30 | LTC2617 | 12 | - | Voltage - Buffered | 3/5V | 14 | 1.3mA | - | D/A CONVERTER | External | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 9μs (Typ) | 0.0977% | BINARY | ±5, ±1 (Max) | SERIAL | 2 | 4.096V | 0.8mm | 4mm | 3mm | ROHS3 Compliant | ||
![]() LTC7545ACSW#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | LTC7545 | 20 | R-PDSO-G20 | Current - Unbuffered | - | 12 | - | R-2R | D/A CONVERTER | External | Parallel | No | 5V 14.25V~15.75V | 5V 14.25V~15.75V | 1μs | - | BINARY, OFFSET BINARY | ±0.5 (Max), ±0.5 (Max) | - | 1 | - | 2.65mm | - | 7.5mm | ROHS3 Compliant | ||
![]() LTC2636IDE-HMI10#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 8 | 5V | 0.5mm | 30 | LTC2636 | 14 | R-PDSO-N14 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 4mm | 3mm | ROHS3 Compliant |