- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Number of Bits | Max Output Voltage | Min Input Voltage | Slew Rate | Architecture | Max Input Voltage | Converter Type | Supply Type | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Min Output Voltage | Voltage - Supply, Digital | Settling Time | Max Dual Supply Voltage | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Min Dual Supply Voltage | Input Bit Code | Dual Supply Voltage | Number of Converters | Conversion Rate | INL/DNL (LSB) | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Number of DAC Channels | Analog Output Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7228ACQ Analog Devices Inc. | 2500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | - | Through Hole | 24-CDIP (0.300, 7.62mm) | NO | 24 | - | -40°C~85°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn63Pb37) | 1W | DUAL | - | - | 8 | 15V | 2.54mm | - | - | AD7228 | 24 | - | Voltage - Buffered | - | Unipolar | 5/15GND/-5V | - | 16.5V | 13.5V | - | 310mW | 8 | 10V | 2V | 2 V/μs | R-2R | 10V | D/A CONVERTER | - | External | Parallel | No | 1 B | 200 ksps | 10.8V~16.5V ±5V | 2V | 13.5V~16.5V | 5μs, 7μs | - | 0.195% | 2 LSB | - | BINARY | - | 8 | 200 ksps | ±0.5 (Max), ±1 (Max) | - | -5V | - | - | - | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-89932012A Analog Devices Inc. | 2983 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | - | Surface Mount | 20-CLCC | YES | 20 | Military grade | -55°C~125°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | QUAD | NO LEAD | NOT APPLICABLE | 1 | 15V | - | not_compliant | NOT APPLICABLE | DAC08 | 20 | Qualified | Current - Unbuffered | - | Unipolar | - | - | - | - | - | - | 8 | - | - | - | Multiplying DAC | - | D/A CONVERTER | - | External | Parallel | Yes | 1 B | 11.8 Msps | ±4.5V~18V | - | 9V~36V | 85ns (Typ) | 18V | - | - | 4.5V | BINARY | 15V | 1 | 11.8 Msps | - | - | -15V | - | - | - | - | - | 2.54mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD667SE Analog Devices Inc. | 2958 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Gold | - | Surface Mount | 28-CLCC | YES | 28 | - | -55°C~125°C | Tube | - | - | e4 | no | Active | 1 (Unlimited) | 28 | - | - | - | QUAD | - | - | 1 | 12V | - | - | - | AD667 | 28 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | - | - | - | - | 555mW | 12 | 20V | 8V | 10 V/μs | R-2R | 11V | D/A CONVERTER | - | External, Internal | Parallel | No | 1.5 B | 500 ksps | ±11.4V~16.5V | 5V | - | 4μs | 16.5V | - | 0.75 LSB | 11.4V | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | - | 1 | 500 ksps | ±0.125, ±0.25 | - | -12V | - | - | - | - | - | 2.29mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5696RARUZ Analog Devices Inc. | 6000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~105°C | Tube | - | nanoDAC+® | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | AD5696 | 16 | - | Voltage - Buffered | - | Unipolar | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 1.1mA | 7.2mW | 16 | 5V | 0V | 0.8 V/μs | String DAC | 5V | D/A CONVERTER | - | External, Internal | I2C | No | 2 B | 25 Msps | 2.7V~5.5V | 0V | 1.8V~5.5V | 8μs | - | 0.0122% | 8 LSB | - | BINARY | - | 4 | 25 Msps | ±2, ±1 (Max) | 90 dB | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTC1655LIS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1655 | 8 | - | Voltage - Buffered | - | - | 3/5V | SPI, Serial | 5.5V | 2.7V | 600μA | - | 16 | - | - | - | - | - | D/A CONVERTER | Single | Internal | SPI | No | 2 B | 750 ksps | 2.7V~5.5V | - | 2.7V~5.5V | 20μs (Typ) | - | 0.0305% | 20 LSB | - | BINARY | - | 1 | 750 ksps | ±8, ±0.5 | - | - | - | 2.5V | - | - | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AD5641BKSZ-500RL7 Analog Devices Inc. | 349 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | nanoDAC® | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | - | 550μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | AD5641 | 6 | - | Voltage - Buffered | - | Bipolar, Unipolar | 3/5V | SPI, Serial | 5.5V | 2.7V | 75μA | 5.5mW | 14 | 5.5V | 2.7V | 0.5 V/μs | String DAC | 5.5V | D/A CONVERTER | - | Supply | SPI, DSP | No | 1.75 B | 1.7 Msps | 2.7V~5.5V | 2.7V | 2.7V~5.5V | 10μs | - | 0.0244% | 4 LSB | - | BINARY | - | 1 | 1.7 Msps | ±4 (Max), ±1 (Max) | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD8522ANZ Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | - | 25mW | DUAL | - | - | 2 | 5V | - | - | - | AD8522 | 14 | - | Voltage - Buffered | 5V | Unipolar | - | SPI, Serial | 5.5V | 4.5V | 3mA | 25mW | 12 | 4.095V | - | 6 V/μs | R-2R | - | D/A CONVERTER | - | Internal | SPI | No | 1.5 B | 62.5 ksps | 5V | 4.095V | - | 16μs (Typ) | - | 0.0366% | 1.5 LSB | - | BINARY | - | 2 | 62.5 ksps | ±0.5, ±0.5 | - | - | - | - | - | - | 3.3mm | - | 19.05mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7943ARSZ-B Analog Devices Inc. | 25 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 25μW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | AD7943 | 20 | - | Current - Unbuffered | 5V | - | - | - | 5.5V | 3V | - | 25μW | 12 | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | - | External | Serial | No | 1.5 B | 1.7 Msps | 3V~5.5V | 0V | 3V~5.5V | 5μs (Typ) | - | 0.0244% | 1 LSB | - | BINARY, OFFSET BINARY | - | 1 | 1.7 Msps | ±1 (Max), ±0.9 (Max) | - | - | - | - | - | - | 1.75mm | - | 7.2mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7303BRMZ-REEL7 Analog Devices Inc. | 3158 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | 6.93mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | AD7303 | 8 | - | Voltage - Buffered | - | Unipolar | 3/5V | SPI, Serial | 5.5V | 2.7V | - | 6.93mW | 8 | 5.5V | 2.7V | 7.5 V/μs | Current Source | 5.5V | D/A CONVERTER | Single | External, Internal | SPI | No | 1 B | 833 ksps | 2.7V~5.5V | 2.75V | 2.7V~5.5V | 2μs | - | 0.3906% | 1 LSB | - | BINARY | - | 2 | 833 ksps | ±1 (Max), ±1 (Max) | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DAC8143FSZ Analog Devices Inc. | 63 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~85°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | DAC8143 | 16 | - | Current - Unbuffered | 5V | - | - | SPI, Serial | 5.25V | 4.75V | - | 10mW | 12 | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | - | External | SPI | Yes | 1.5 B | 2.63 Msps | 5V | 0V | - | 1μs | - | 0.0244% | 1 LSB | - | OFFSET BINARY | - | 1 | 2.63 Msps | ±1 (Max), ±1 (Max) | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD5541AR Analog Devices Inc. | 12723 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 825μW | DUAL | GULL WING | 240 | 1 | 3V | - | - | 30 | AD5541 | 8 | - | Voltage - Unbuffered | 5V | Unipolar | 5V | SPI, Serial | 5.5V | 4.5V | - | 825μW | 16 | 5V | 2V | 17 V/μs | R-2R | 5.5V | D/A CONVERTER | - | External | SPI, DSP | No | 2 B | 1 Msps | 2.7V~5.5V | 0V | 2.7V~5.5V | 1μs (Typ) | - | - | 4 LSB | - | BINARY | - | 1 | 1.5 Msps | ±0.5, ±0.5 | 92 dB | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DAC8420FQ Analog Devices Inc. | 2948 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Lead, Tin | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | -40°C~85°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn63Pb37) | - | DUAL | - | - | 4 | 5V | - | - | - | DAC8420 | 16 | - | Voltage - Buffered | 5V | Bipolar, Unipolar | - | SPI, Serial | 5.25V | 4.75V | - | 255mW | 12 | 20V | 2.5V | 2 V/μs | R-2R | 20V | D/A CONVERTER | - | External | SPI | No | 1.5 B | 125 ksps | 5V~15V -15V | 2.5V | 5V | 13μs (Typ) | 15.75V | 0.0977% | 4 LSB | 4.75V | BINARY | - | - | 125 ksps | ±1, ±0.25 | - | -5V | - | - | 4 | - | - | 5.08mm | 19.05mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD5683RACPZ-RL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, CSP | - | 8 | - | -40°C~105°C | Tape & Reel (TR) | - | nanoDAC+® | e4 | no | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 30 | AD5683 | 8 | - | Voltage - Buffered | - | Unipolar | - | SPI, Serial | 5.5V | 2.7V | - | - | 16 | - | 1V | - | String DAC | 5.5V | D/A CONVERTER | - | External, Internal | SPI | No | 2 B | - | 2.7V~5.5V | - | 2.7V~5.5V | 7μs | - | - | 8 LSB | - | BINARY | - | - | - | ±8 (Max), ±1 (Max) | 90 dB | - | - | 5.005V | 1 | - | - | 0.65mm | 2mm | 2mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC2668CUJ-16#PBF Linear Technology/Analog Devices | 2500 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | 0°C~70°C | Tube | 2014 | SoftSpan™ | e3 | - | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | - | QUAD | - | - | 1 | 15V | 0.5mm | - | - | LTC2668 | 40 | - | Voltage - Buffered | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | D/A CONVERTER | - | External, Internal | SPI | No | - | - | ±4.5V~15.75V | - | 1.71V~5.5V | 20.5μs (Typ) | - | 0.0061% | - | - | BINARY | - | - | - | ±2.2, ±0.2 | - | -15V | SERIAL | 10V | - | -10V | - | 0.8mm | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() DAC08ESZ-REEL Analog Devices Inc. | 8361 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | - | 174mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | DAC08 | 16 | Not Qualified | Current - Unbuffered | - | Unipolar | - | - | - | - | - | 33mW | 8 | - | - | - | Multiplying DAC | - | D/A CONVERTER | Dual | External | Parallel | Yes | 1 B | 11.8 Msps | ±4.5V~18V | - | 9V~36V | 150μs | 18V | - | 0.19 LSB | 4.5V | BINARY | 15V | 1 | 11.8 Msps | - | - | -15V | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5726YRSZ-1500RL7 Analog Devices Inc. | 15 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~125°C | Tape & Reel (TR) | - | iCMOS® | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | 240mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | AD5726 | 20 | - | Voltage - Buffered | - | Bipolar, Unipolar | +-5/+-15V | SPI, Serial | 15.75V | 4.75V | - | 240mW | 12 | 20V | 0V | 2.3 V/μs | R-2R | 12V | D/A CONVERTER | - | External | SPI, DSP | No | 1.5 B | 111 ksps | ±5V~15V | 0V | 5V~15V | 13μs (Typ) | 15.75V | - | 1 LSB | 4.75V | BINARY | - | 4 | 111 ksps | ±1 (Max), ±1 (Max) | - | -5V | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD5443YRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | -40°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin/Lead (Sn/Pb) | 25μW | DUAL | GULL WING | 240 | 1 | - | 0.5mm | - | 30 | AD5443 | 10 | - | Current - Unbuffered | - | - | 3/5V | SPI, Serial | 5.5V | 2.5V | - | 3μW | 12 | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | - | External | SPI, DSP | Yes | 1.5 B | 2.47 Msps | 2.5V~5.5V | 0V | 2.5V~5.5V | 160ns | - | 0.0244% | 1 LSB | - | BINARY | - | 1 | 2.47 Msps | ±1 (Max), -1/+2 (Max) | - | - | - | - | - | - | - | - | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD7945ARSZ-BREEL Analog Devices Inc. | 594 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | 875mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | AD7945 | 20 | - | Current - Unbuffered | - | - | - | - | 5.5V | 3V | - | 25μW | 12 | 20V | -10V | - | R-2R | 10V | D/A CONVERTER | Single | External | Parallel | No | 1.5 B | 1.7 Msps | 3V~5.5V | 0V | 3V~5.5V | 5μs (Typ) | - | 0.0244% | 1 LSB | - | BINARY, OFFSET BINARY | - | 1 | 1.7 Msps | ±1 (Max), ±0.9 (Max) | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7305YRZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | -40°C~125°C | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | 60mW | - | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | AD7305 | 20 | - | Voltage - Buffered | 5V | Bipolar, Unipolar | - | Parallel, SPI | 5.5V | 2.7V | - | 60mW | 8 | 11V | 5.5V | 2.7 V/μs | R-2R | 5.5V | D/A CONVERTER | Dual | External | Parallel | No | 1 B | 1 Msps | 2.7V~5.5V ±5V | 0V | 2.7V~5.5V | 2μs | 5.5V | 0.3906% | 1 LSB | 4.5V | BINARY | 5V | 4 | 1 Msps | ±1 (Max), ±1 (Max) | - | -5V | - | - | - | - | 2.65mm | - | 13mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7834ARZ-REEL Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 28 | EAR99 | - | 465mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | AD7834 | 28 | - | Voltage - Buffered | - | Bipolar, Unipolar | - | SPI, Serial | 15.75V | 14.25V | - | 465mW | 14 | 14V | 5V | - | R-2R | 14V | D/A CONVERTER | Analog, Digital, Dual | External | SPI | No | 1.75 B | 100 ksps | ±11.4V~15.75V | 5V | - | 10μs (Typ) | 15.75V | 0.0122% | 2 LSB | 14.25V | BINARY | 15V | 4 | 100 ksps | ±2 (Max), ±0.9 (Max) | - | -15V | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Contains Lead |