Filters
  • Current - Supply
  • Interface
  • Lead Free Status / RoHS Status
  • Mfr
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Operating Temperature
  • Other Names
  • Package
  • Package / Case
  • Packaging
  • Product Status

Attribute column

Manufacturer

LAPIS Data Acquisition - Touch Screen Controllers

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

ElectricalLife

Lead Free Status / RoHS Status

Mfr

Other Names

Package

Product Status

Voltage Rated

Voltage Rating DC

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

Moisture Sensitivity Level (MSL)

Temperature Coefficient

Applications

Capacitance

Current Rating (Amps)

Voltage - Supply

Ingress Protection

Base Part Number

Termination Style

Function

Number of Outputs

Actuator Type

Voltage - Input (Max)

Output Type

Voltage - Input (Min)

Circuit

Failure Rate

Switch Function

Lead Spacing

Panel Cutout Dimensions

Color - Actuator/Cap

Illumination Voltage (Nominal)

Illumination Type, Color

Interface

Output Configuration

Lead Style

Current - Output

Mechanical Life

Current - Supply

Voltage - Output (Min/Fixed)

Topology

Frequency - Switching

Synchronous Rectifier

Voltage - Output (Max)

Actuator Marking

Resolution (Bits)

Touchscreen

Voltage Reference

Features

Height Seated (Max)

Thickness (Max)

Ratings

In Stock

-

-

Surface Mount

6-WDFN

6-µDFN (2x2)

MAX17224

-

Lead free / RoHS Compliant

Analog Devices Inc./Maxim Integrated

BU21023MUV-E2CT

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

Active

-

-

-40°C ~ 85°C (TA)

Cut Tape (CT)

-

-

-

1 (Unlimited)

-

-

-

-

2.7 V ~ 3.6 V

-

BU21023

-

Step-Up

1

-

5.5V

Adjustable

0.4V

-

-

-

-

-

-

-

-

I²C, Serial, SPI

Positive

-

1A (Switch)

-

4mA

1.8V

Boost

2.5MHz

Yes

5V

-

8 b

4 Wire Resistive

-

-

-

-

-

In Stock

-

-

Surface Mount, MLCC

1206 (3216 Metric)

VQFN020V4040

VJ1206

-

Lead free / RoHS Compliant

Vishay Vitramon

BU21029MUV-E2TR

Tape & Reel (TR)

Active

200V

-

-55°C ~ 150°C

Tape & Reel (TR)

VJ

0.126 L x 0.063 W (3.20mm x 1.60mm)

±5%

1 (Unlimited)

C0G, NP0

Automotive

56 pF

-

1.65 V ~ 3.6 V

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

I²C

-

-

-

-

800µA

-

-

-

-

-

-

12 b

4 Wire Resistive

External

High Temperature

-

0.067 (1.70mm)

AEC-Q200

In Stock

-

-

Panel Mount, Snap-In

16-UFBGA, CSPBGA

16-VCSP50L2 (2x2)

-

100,000 Cycles

Lead free / RoHS Compliant

Carling Technologies

BU21029GUL-E2CT

Bulk

Active

-

24 V

-40°C ~ 85°C

Cut Tape (CT)

Contura® V

-

-

1 (Unlimited)

-

-

-

15A (DC)

1.65 V ~ 3.6 V

IP66/IP68 - Dust Tight, Water Resistant, Waterproof

-

Quick Connect - 0.250 (6.3mm)

-

-

Locking

-

-

-

DPST

-

On-Off

-

Rectangular - 36.83mm x 21.08mm

Black

-

-

I²C

-

-

-

150,000 Cycles

800µA

-

-

-

-

-

High Beam, Vertical

12 b

4 Wire Resistive

External

-

-

-

-