- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Philips Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Boundary Scan | Low Power Mode | Consumer IC Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA3506 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | 125 mA | - | - | COLOR SIGNAL DECODER | ||
![]() SAA7121HB Philips E C G Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3566 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | OTHER | - | 110 mA | - | - | COLOR SIGNAL DECODER | ||
![]() TDA3569 Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | PHILIPS SEMICONDUCTORS | 65 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T20 | Not Qualified | OTHER | - | - | - | - | COLOR SIGNAL DECODER | ||
![]() SAA7708H Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA9330H Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | Yes | - | - | - | e3 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | 58 mA | - | - | COLOR SIGNAL DECODER | ||
![]() TDA9162/N3 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7120 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | - | - | - | COLOR SIGNAL ENCODER | ||
![]() SAA7110 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | - | - | - | COLOR SIGNAL DECODER | ||
![]() TDA4555 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | - | - | - | COLOR SIGNAL DECODER | ||
![]() TDA2522 Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | PHILIPS SEMICONDUCTORS | 60 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | - | - | - | COLOR SIGNAL DECODER | ||
![]() SAA7220P/A Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 12.42 MHz | PHILIPS SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5.5 V | 4.5 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | DSP PERIPHERAL, DIGITAL FILTER | 285 mA | NO | NO | - | ||
![]() SAA7183WP Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J84 | Not Qualified | COMMERCIAL | - | - | - | - | COLOR SIGNAL ENCODER | ||
![]() SAA7194H Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7125H Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.75X1,32 | QFP80,.75X1,32 | RECTANGULAR | FLATPACK | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | R-PQFP-G80 | Not Qualified | COMMERCIAL | - | - | - | - | COLOR SIGNAL ENCODER | ||
![]() SAA7709H Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA2506 Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | OTHER | - | 60 mA | - | - | COLOR SIGNAL ENCODER | ||
![]() TDA4651 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | 80 mA | - | - | COLOR SIGNAL DECODER | ||
![]() TDA8390 Philips Semiconductors | In Stock | - | Datasheet | NO | 32 | - | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T32 | Not Qualified | OTHER | - | - | - | - | COLOR SIGNAL DECODER |