- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | Number of Bits | Clock Frequency | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of External Interrupts | Number of PWM Channels | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Number of GPIO | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Number of Ethernet Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-21060KS-160 Analog Devices Inc. | 600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | - | 240 | - | - | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 240 | - | - | Floating Point | - | - | - | QUAD | GULL WING | 225 | - | 5V | 0.5mm | 40MHz | 30 | ADSP-21060 | 240 | - | 5V | - | 5V | - | Host Interface, Link Port, Serial Port | 5.25V | 4.75V | - | - | 512kB | 32 | - | 32 | 32b | 1 | 32 | - | SHARC | - | YES | YES | - | NO | 4000000 | 5.00V | - | 2 | 3 | - | - | YES | MULTIPLE | 1 | - | External | - | - | - | 10 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-21479BSWZ-2A Analog Devices Inc. | 2504 | - | Datasheet | 16 Weeks | CONTACT ADI (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 100-LQFP Exposed Pad | YES | 100 | - | ROM | - | -40°C~85°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Floating Point | - | - | - | QUAD | GULL WING | NOT SPECIFIED | - | 1.2V | 0.5mm | 266MHz | NOT SPECIFIED | ADSP-21479 | 100 | Not Qualified | 1.2V | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | 1.26V | 1.14V | 512kB | - | 640kB | - | - | 40 | 32b | - | - | - | SHARC | - | YES | YES | - | YES | - | 3.30V | 1 | - | - | - | - | - | - | - | 16 | ROM (4Mbit) | 1.20V | 5Mbit | 2 | - | - | - | 1.45mm | - | 14.2mm | 14.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF524KBCZ-4C2 Analog Devices Inc. | 3 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 289-LFBGA, CSPBGA | - | 289 | - | FLASH | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 289 | - | - | Fixed Point | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 3.3V | 0.5mm | 400MHz | NOT SPECIFIED | ADSP-BF524 | 289 | Not Qualified | 3.3V | - | - | - | DMA, I2C, PPI, SPI, SPORT, UART, USB | - | 1.8V | 132kB | - | 32kB | - | - | 32 | 16b | 9 | - | - | Blackfin | - | YES | YES | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | NO | SINGLE | - | - | ROM (32kB) | 1.30V | 132kB | - | - | - | - | - | 1.4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21363BSWZ-1AA Analog Devices Inc. | 120 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 144-LQFP Exposed Pad | - | 144 | - | - | 16 | -40°C~85°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 144 | - | - | Floating Point | - | - | - | QUAD | GULL WING | 260 | - | 1.2V | 0.5mm | 333MHz | 40 | ADSP-21363 | 144 | - | 1.26V | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | - | 384kB | - | - | 32 | 32b | 3 | 16 | - | SHARC | - | YES | NO | - | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.20V | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF592KCPZ-2 Analog Devices Inc. | 274 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad, CSP | - | 64 | - | ROM | 32 | 0°C~70°C TA | Tray | Blackfin® | - | no | Active | 3 (168 Hours) | 64 | - | - | Fixed Point | - | - | - | QUAD | - | 260 | - | 1.8V | 0.5mm | 200MHz | 30 | ADSP-BF592 | 64 | - | - | - | - | - | I2C, I2S, IrDA, PPI, SPI, SPORT, UART | 1.47V | 1.33V | 68kB | - | 32kB | 16 | - | 32 | 32b | 4 | - | - | Blackfin | - | YES | YES | - | - | - | 1.8V 2.5V 3.3V | 1 | - | - | - | - | YES | MULTIPLE | - | - | ROM (64kB) | 1.29V | 64kB | 2 | - | - | - | 950μm | - | 9mm | 9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21065LKSZ-264 Analog Devices Inc. | 120 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | 0°C~85°C TC | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 208 | - | - | Floating Point | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | 66MHz | 40 | ADSP-21065 | 208 | - | 3.3V | - | - | - | Host Interface, Serial Port | 3.6V | 3.13V | - | - | 68kB | - | - | 32 | 32b | 2 | 24 | - | SHARC | - | YES | NO | - | - | 17408 | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | - | External | - | 64kB | - | - | 60MHz | - | - | 4.1mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2196MKSTZ-160 Analog Devices Inc. | 53 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | RAM | - | 0°C~70°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 144 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | - | - | - | 0.5mm | 160MHz | - | ADSP-2196M | 144 | - | 2.5V | - | - | - | Host Interface, SPI, SSP, UART | 3.6V | 2.37V | 48kB | - | 40kB | 16 | - | 16 | 16b | 3 | - | - | - | - | - | - | - | - | - | 3.30V | 1 | - | - | - | - | - | - | - | - | ROM (48kB) | 2.50V | - | 2 | - | - | - | 1.52mm | - | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF542BBCZ-5A Analog Devices Inc. | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | - | 400 | - | FLASH | 152 | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | - | Fixed Point | - | - | - | BOTTOM | BALL | 260 | - | 1.25V | 0.8mm | 600MHz | 40 | ADSP-BF542 | 400 | Not Qualified | - | - | - | - | CAN, SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 196kB | - | 64kB | - | - | 32 | 16b | 11 | - | - | Blackfin | - | YES | YES | - | - | - | 2.50V 3.30V | 3 | - | - | - | - | YES | MULTIPLE | - | - | External | 1.25V | 132kB | 2 | - | 533MHz | - | 1.36mm | - | 17.2mm | 17.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SKBCZ-6A Analog Devices Inc. | 2827 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-BGA, CSPBGA | - | 256 | - | ROM | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 256 | SMD/SMT | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | BOTTOM | BALL | 260 | - | 1.35V | - | 600MHz | 40 | ADSP-BF561 | 256 | - | - | - | - | - | SPI, SSP, UART | 1.419V | 800mV | 2B | - | 32kB | - | - | 32 | 32b | 14 | - | - | Blackfin | - | YES | YES | - | - | - | 2.50V 3.30V | - | - | - | 12 | - | YES | MULTIPLE | - | - | External | 1.35V | 328kB | 1 | - | - | - | 1.31mm | - | 12.1mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF531SBBC400 Analog Devices Inc. | 188 | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 160-LFBGA, CSPBGA | - | 160 | - | - | 16 | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | - | - | Fixed Point | Tin/Lead/Silver (Sn/Pb/Ag) | ALSO REQUIRES 3V OR 3.3V SUPPLY | - | BOTTOM | BALL | 240 | - | 1.2V | 0.8mm | 400MHz | 30 | ADSP-BF531 | 160 | - | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | 52kB | - | 16kB | - | - | 32 | 16b | 4 | 19 | - | Blackfin | - | YES | YES | - | - | - | 3.30V | 1 | - | - | - | - | YES | MULTIPLE | - | - | ROM (1kB) | 1.20V | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-BF548MBBCZ-5M Analog Devices Inc. | 140 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | - | 400 | - | ROM, SRAM | 152 | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | 5A992.C | Fixed Point | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | - | 1.25V | 0.8mm | 533MHz | 40 | ADSP-BF548 | 400 | - | - | - | 1.22.5/3.3V | - | CAN, SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 324kB | - | 64kB | - | - | 32 | 16b | 11 | - | - | Blackfin | - | YES | YES | - | - | - | 2.50V 3.30V | 4 | - | - | - | - | YES | MULTIPLE | - | - | External | 1.25V | 260kB | - | - | - | - | 1.7mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21587KBCZ-4B Analog Devices Inc. | 43 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 529-LFBGA, CSPBGA | YES | 529 | - | - | - | 0°C~70°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 529 | - | - | Floating Point | - | - | - | BOTTOM | BALL | 260 | - | 1.1V | 0.8mm | 450MHz | 30 | ADSP-21587 | 529 | - | - | 1.15V | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | 3 | - | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 640kB | - | - | - | - | - | 1.5mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21363YSWZ-2AA Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 144-LQFP Exposed Pad | - | 144 | - | - | 16 | -40°C~105°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 144 | - | - | Floating Point | - | - | - | QUAD | GULL WING | 260 | - | 1V | 0.5mm | 333MHz | 40 | ADSP-21363 | 144 | Not Qualified | - | - | - | - | DAI, SPI | 3.47V | 950mV | 512kB | - | 384kB | - | - | 32 | 32b | 3 | 16 | - | SHARC | - | YES | NO | - | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.00V | - | - | - | 200MHz | - | - | 1.6mm | 20mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2183BSTZ-160 Analog Devices Inc. | 1 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 128-LQFP | - | 128 | - | - | - | -40°C~85°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 128 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | 40MHz | 40 | ADSP-2183 | 128 | - | 3.3V | - | - | - | Synchronous Serial Port (SSP) | 3.6V | 3V | - | - | 80kB | 16 | - | - | 16b | 1 | 14 | - | - | - | NO | YES | - | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | - | External | - | - | - | - | - | - | - | - | 20mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21584KBCZ-5A Analog Devices Inc. | 23 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 349-LFBGA, CSPBGA | YES | 349 | - | - | - | 0°C~70°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 349 | - | - | Floating Point | - | - | - | BOTTOM | BALL | - | - | 1.1V | 0.8mm | - | - | - | 349 | - | - | 1.15V | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | 3 | - | - | - | SPI; UART | - | - | - | - | ROM (512kB) | 1.10V | 640kB | - | - | 500MHz | - | - | 1.5mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF536BBCZ-3B Analog Devices Inc. | 5800 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | - | 208 | - | ROM | 48 | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 208 | - | - | Fixed Point | - | - | - | BOTTOM | BALL | 260 | - | 1.2V | - | 300MHz | 40 | ADSP-BF536 | 208 | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | 3.6V | 800mV | 100kB | 400 MHz | 32kB | - | - | 32 | 16b | 9 | - | - | Blackfin | - | YES | YES | - | - | - | 2.50V 3.30V | 2 | - | - | 8 | - | YES | MULTIPLE | - | - | External | 1.20V | - | - | - | - | 1 | 1.36mm | - | 17.1mm | 17.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF701KBCZ-1 Analog Devices Inc. | 68 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 184-LFBGA, CSPBGA | - | 184 | - | - | - | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 184 | - | - | Blackfin+ | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO OPERATES AT 3.3V NOM SUPPLY | - | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | - | 30 | ADSP-BF701 | 184 | - | - | 1.9V | - | 1.7V | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | 512kB | - | 128kB | - | - | - | - | - | - | - | - | 100MHz | YES | YES | FIXED POINT | - | - | 1.8V 3.3V | 2 | - | - | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.10V | - | - | - | - | - | - | 1.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF504KCPZ-4 Analog Devices Inc. | 10006 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | 35 | 0°C~70°C TA | Tray | Blackfin® | e3 | no | Active | 2 (1 Year) | 88 | - | - | Fixed Point | - | - | - | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | 400MHz | 40 | ADSP-BF504 | 88 | Not Qualified | - | - | 1.31.8/3.3V | - | CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART | 1.47V | 1.1V | 68kB | - | 64kB | - | - | 32 | - | 9 | - | - | Blackfin | - | NO | YES | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | YES | MULTIPLE | - | - | External | 1.31V | - | - | - | - | - | - | 0.85mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2184NKSTZ-320 Analog Devices Inc. | 2 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | 13 | 0°C~70°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | 260 | - | 1.8V | 0.5mm | 80MHz | 40 | ADSP-2184 | 100 | - | 1.8V | - | - | - | Host Interface, Serial Port | 3.6V | 1.71V | 14kB | - | 20kB | 16 | - | 16 | 16b | 1 | 14 | 64 kb | - | - | NO | YES | - | - | 4096 | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | - | External | 1.80V | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADAU1446YSTZ-3A-RL Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 1.319103g | - | - | -40°C~105°C TA | Tape & Reel (TR) | SigmaDSP® | e3 | no | Active | 3 (168 Hours) | 100 | - | EAR99 | Sigma | - | IT CAN OPERATES WITH 3.3V ANALOG SUPPLY AND 1.8V DIGITAL SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 225 | 1 | - | 0.5mm | 172MHz | NOT SPECIFIED | ADAU1446 | 100 | Not Qualified | 3.3V | 3.63V | - | 2.97V | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | 12 | - | 1.80V | 46kB | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Contains Lead |