- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | Number of Bits | Bit Size | Data Bus Width | Number of Timers/Counters | Resolution | Address Bus Width | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | Format | Number of Converters | Integrated Cache | RAM (words) | Signal to Noise Ratio (SNR) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Number of GPIO | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-21364KSWZ-1AA Analog Devices Inc. | 37 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 144-LQFP Exposed Pad | - | 144 | - | ROM, SRAM | 16 | 0°C~70°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 144 | SMD/SMT | - | Floating Point | - | - | - | QUAD | GULL WING | 260 | - | 1.2V | 0.5mm | - | 333MHz | 40 | ADSP-21364 | 144 | Not Qualified | - | - | - | - | DAI, SPI | 1.26V | 1.14V | 512kB | - | 384kB | - | 32 | 32b | 3 | - | - | SHARC | - | YES | NO | - | - | - | - | - | 3.30V | - | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.20V | - | - | - | - | 1.4mm | - | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-SC583KBCZ-4A Analog Devices Inc. | 48 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 349-LFBGA, CSPBGA | YES | 349 | - | - | - | 0°C~70°C TA | Tray | SHARC® | e1 | no | Active | 3 (168 Hours) | 349 | - | - | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | - | 1.1V | 0.8mm | - | 450MHz | 30 | ADSP-SC583 | 349 | - | - | 1.15V | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 384kB | - | - | - | - | 1.5mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21060LKSZ-160 Analog Devices Inc. | 160 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | - | 240 | - | - | - | 0°C~85°C TC | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 240 | - | - | Floating Point | - | - | - | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | - | 40MHz | 40 | ADSP-21060 | 240 | - | 3.3V | - | - | - | Host Interface, Link Port, Serial Port | 3.45V | 3.15V | - | - | 512kB | - | 32 | 32b | 1 | - | 32 | SHARC | - | YES | YES | - | - | NO | 4000000 | - | 3.30V | - | 2 | 3 | YES | MULTIPLE | 1 | - | External | - | - | - | 10 | - | - | - | 32mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2188NKSTZ-320 Analog Devices Inc. | 12 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | 0°C~70°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | 260 | - | 1.8V | 0.5mm | - | 80MHz | 40 | ADSP-2188 | 100 | Not Qualified | 1.8V | - | - | - | Host Interface, Serial Port | 3.6V | 1.71V | - | - | 256kB | 16 | 16 | 16b | 1 | - | 14 | - | - | NO | YES | - | - | - | 57344 | - | 1.8V 2.5V 3.3V | - | - | - | YES | MULTIPLE | - | - | External | 1.80V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-SC587KBCZ-4B Analog Devices Inc. | 159 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 529-LFBGA, CSPBGA | YES | 529 | - | - | - | 0°C~70°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 529 | - | - | Floating Point | - | - | - | BOTTOM | BALL | 260 | - | 1.1V | 0.8mm | - | - | 30 | ADSP-SC587 | 529 | - | - | 1.15V | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | 3 | - | - | - | - | - | - | ROM (512kB) | 1.10V | 640kB | - | - | 450MHz | - | 1.5mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF525KBCZ-6A Analog Devices Inc. | 10006 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | - | 208 | - | ROMless | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 208 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | - | 600MHz | 30 | ADSP-BF525 | 208 | - | 3.3V | - | - | - | DMA, I2C, PPI, SPI, SPORT, UART, USB | 3.6V | 1.7V | 132kB | - | 32kB | - | 32 | 32b | 9 | - | - | Blackfin | - | YES | YES | - | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | YES | MULTIPLE | - | - | ROM (32kB) | 1.10V | - | 1 | - | - | 1.4mm | - | 17.1mm | 17.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF561SBB600 Analog Devices Inc. | 1080 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 297-BGA | - | 297 | - | - | 48 | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 297 | SMD/SMT | - | Fixed Point | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | BOTTOM | BALL | 225 | - | 1.35V | - | - | 600MHz | 30 | ADSP-BF561 | 297 | - | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | - | - | 32kB | 16 | 32 | 32b | 14 | - | 23 | Blackfin | - | YES | YES | - | - | - | - | - | 2.50V 3.30V | 1 | - | - | YES | MULTIPLE | - | - | External | 1.35V | 328kB | - | - | - | - | 2.43mm | 27mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-BF705KBCZ-4 Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 184-LFBGA, CSPBGA | - | 184 | - | - | - | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 184 | - | - | Blackfin+ | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO OPERATES AT 3.3V NOM SUPPLY | - | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | - | - | 30 | ADSP-BF705 | 184 | - | - | 1.9V | - | 1.7V | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | 512kB | - | 512kB | - | - | - | - | - | - | - | 400MHz | YES | YES | FIXED POINT | - | - | - | - | 1.8V 3.3V | 2 | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.10V | - | - | - | - | - | 1.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2188NBSTZ-320 Analog Devices Inc. | 1005 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | -40°C~85°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | 260 | - | 1.8V | 0.5mm | - | 80MHz | 40 | ADSP-2188 | 100 | Not Qualified | - | - | 2/3.3V | - | Host Interface, Serial Port | 3.6V | 1.8V | - | - | 256kB | 16 | 16 | 16b | 1 | - | 14 | - | - | NO | YES | - | - | - | 57344 | - | 1.8V 2.5V 3.3V | - | - | - | YES | MULTIPLE | - | - | External | 1.90V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21161NCCA-100 Analog Devices Inc. | 20 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 225-BGA, CSPBGA | - | 225 | - | - | - | -40°C~105°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 225 | - | 3A991.A.2 | Floating Point | Tin/Lead/Silver (Sn/Pb/Ag) | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1.8V | 1mm | - | 100MHz | - | ADSP-21161 | 225 | - | 1.89V | - | 1.83.3V | - | Host Interface, Link Port, Serial Port | 3.47V | 1.71V | 1MB | - | 128kB | 32 | 32 | 32b | - | - | - | SHARC | - | YES | NO | - | - | - | - | - | 3.30V | - | - | - | YES | MULTIPLE | - | - | External | 1.80V | - | - | - | - | 1.3mm | - | 17mm | 17mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-21262SBBCZ150 Analog Devices Inc. | 347 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 136-LFBGA, CSPBGA | - | 136 | - | - | 16 | -40°C~85°C TA | Tray | SHARC® | e1 | no | Active | 3 (168 Hours) | 136 | - | - | Floating Point | - | - | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | - | 200MHz | 40 | ADSP-21262 | 136 | Not Qualified | 1.26V | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | - | 256kB | - | 32 | 32b | 3 | - | 16 | SHARC | - | YES | NO | - | - | - | - | - | 3.30V | - | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.20V | - | - | - | 150MHz | - | 1.7mm | 12mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-TS201SYBPZ050 Analog Devices Inc. | 1000 | - | Datasheet | - | LAST TIME BUY (Last Updated: 3 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 575-BBGA | - | 576 | - | - | - | -40°C~85°C TC | Tray | TigerSHARC® | e1 | no | Obsolete | 3 (168 Hours) | 576 | - | - | Fixed/Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | - | 1.05V | 1mm | not_compliant | 600MHz | 40 | ADSP-TS201 | 576 | Not Qualified | 1.05V | - | - | - | Host Interface, Link Port, Multi-Processor | 1.1V | 1V | - | - | 3MB | - | 32 | 32b | 2 | - | 32 | - | - | YES | NO | - | - | - | - | - | 2.50V | - | - | - | YES | MULTIPLE | - | - | External | - | 3MB | - | - | 500MHz | - | 3.1mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF703BBCZ-4 Analog Devices Inc. | 132 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 184-LFBGA, CSPBGA | - | 184 | - | - | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 184 | - | - | Blackfin+ | Tin/Silver/Copper (Sn/Ag/Cu) | IT ALSO OPERATES AT 3.3V NOM SUPPLY | - | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | - | 400MHz | 30 | ADSP-BF703 | 184 | - | - | 1.9V | - | 1.7V | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | 512kB | - | 256kB | - | - | - | - | - | - | - | - | YES | YES | FIXED POINT | - | - | - | - | 1.8V 3.3V | 2 | - | - | YES | MULTIPLE | - | - | ROM (512kB) | 1.10V | - | - | - | - | - | 1.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2186MKSTZ300R Analog Devices Inc. | 6 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | ADSP-21xx | - | no | Active | 3 (168 Hours) | 100 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | 260 | - | 2.5V | 0.5mm | - | 75MHz | 30 | ADSP-2186 | 100 | - | 2.5V | - | - | - | Host Interface, Serial Port | 3.6V | 2.37V | - | - | 40kB | - | - | 16b | 1 | - | 14 | - | - | NO | YES | - | - | - | - | - | 3.30V | - | - | - | YES | MULTIPLE | - | - | External | 2.50V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21062LCSZ-160 Analog Devices Inc. | 200 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | - | 240 | - | - | - | -40°C~100°C TC | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 240 | - | - | Floating Point | Matte Tin (Sn) | - | - | QUAD | GULL WING | 225 | - | 3.3V | 0.5mm | - | 40MHz | - | ADSP-21062 | 240 | - | 3.3V | - | - | - | Host Interface, Link Port, Serial Port | 3.45V | 3.15V | - | - | 256kB | 32 | 32 | 32b | 1 | - | 32 | SHARC | - | YES | YES | - | - | - | - | - | 3.30V | - | - | - | YES | MULTIPLE | - | - | External | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF533SBBC400 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 160-LFBGA, CSPBGA | - | 160 | - | - | 16 | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | - | - | Fixed Point | Tin/Lead/Silver (Sn/Pb/Ag) | ALSO REQUIRES 3V OR 3.3V SUPPLY | - | BOTTOM | BALL | 220 | - | 1.2V | 0.8mm | not_compliant | 600MHz | 30 | ADSP-BF533 | 160 | Not Qualified | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | 148kB | - | 64kB | - | 32 | 16b | 4 | - | 20 | Blackfin | - | YES | YES | - | - | - | - | - | 3.30V | 1 | - | - | YES | MULTIPLE | - | - | ROM (1kB) | 1.20V | - | - | - | 400MHz | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF514KBCZ-3 Analog Devices Inc. | 6 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Copper, Silver, Tin | - | Surface Mount | 168-LFBGA, CSPBGA | YES | 168 | - | - | 40 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 168 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | - | 1.225V | 0.8mm | - | 400MHz | 30 | ADSP-BF514 | 168 | Not Qualified | 3.3V | - | - | - | I2C, PPI, RSI, SPI, SPORT, UART/USART | 7.1V | 1.164V | 116kB | 300 MHz | 48kB | - | 32 | 16b | 9 | - | 19 | Blackfin | - | YES | YES | - | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | YES | MULTIPLE | - | - | External | 1.30V | - | - | - | 300MHz | - | 1.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21060CZ-160 Analog Devices Inc. | 65 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 240-BFCQFP Exposed Pad | - | 240 | - | - | - | -40°C~100°C TC | Tray | SHARC® | e4 | no | Active | 1 (Unlimited) | 240 | - | - | Floating Point | Gold (Au) - with Nickel (Ni) barrier | - | - | QUAD | GULL WING | 260 | - | 5V | 0.5mm | - | 40MHz | - | ADSP-21060 | 240 | - | 5V | - | 5V | - | Host Interface, Link Port, Serial Port | 5.25V | 4.75V | - | - | 4MB | - | 32 | 32b | 1 | - | 32 | SHARC | - | YES | YES | - | - | - | - | - | 5.00V | - | - | - | YES | MULTIPLE | - | - | External | - | 512kB | - | - | - | - | 4.3mm | 32mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADAU1702JSTZ-RL Analog Devices Inc. | 10086 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 181.692094mg | - | - | 0°C~70°C TA | Tape & Reel (TR) | SigmaDSP® | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | Sigma | - | ALSO REQUIRES 1.8V DIGITAL SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | 25MHz | NOT SPECIFIED | ADAU1702 | 48 | Not Qualified | 3.3V | - | - | 2.97V | I2C, SPI | - | - | - | - | - | - | - | - | - | 3 B | - | - | - | - | - | - | 6 | - | - | 100 dB | 3.30V | - | - | - | - | - | - | 12 | - | 1.80V | 3kB | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2183KCA-210 Analog Devices Inc. | 1838 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 144-LFBGA | - | 144 | - | - | - | 0°C~70°C TA | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | - | Fixed Point | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | BOTTOM | BALL | 240 | - | 3.3V | 0.8mm | not_compliant | 52MHz | 30 | ADSP-2183 | 144 | Not Qualified | 3.3V | - | - | - | Synchronous Serial Port (SSP) | 3.6V | 3V | - | - | 80kB | - | 16 | 16b | 1 | - | 14 | - | - | NO | YES | - | - | - | - | - | 3.30V | - | - | - | YES | MULTIPLE | - | - | External | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |