- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | On Chip Program ROM Width | Max Frequency | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADBF707WCBCZ311 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 184-LFBGA, CSPBGA | - | - | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Blackfin+ | - | - | - | - | - | - | - | - | - | - | - | - | ADBF707 | - | - | - | - | - | - | - | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | ROM (512kB) | 1.10V | 1MB | 300MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21584CBCZ-4A Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 349-LFBGA, CSPBGA | YES | 349 | - | - | - | -40°C~95°C TA | Tray | SHARC® | e1 | no | Active | 3 (168 Hours) | 349 | - | - | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | - | 30 | ADSP-21584 | 349 | - | - | 1.15V | - | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | 3 | - | - | - | - | - | ROM (512kB) | 1.10V | 640kB | 450MHz | 1.5mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ADSC584WCBCZ4A10 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 349-LFBGA, CSPBGA | - | - | 349-CSPBGA (19x19) | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 3 (168 Hours) | - | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | 450MHz | - | ADSC584 | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | ROM (512kB) | 1.10V | 640kB | 450MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21062KBZ-160 Analog Devices Inc. | 3250 | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 225-BBGA | - | 225 | - | - | - | 0°C~85°C TC | Tray | SHARC® | e1 | no | Obsolete | 3 (168 Hours) | 225 | - | - | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 5V | - | - | 40MHz | 40 | ADSP-21062 | 225 | Not Qualified | 5V | - | 5V | - | - | Host Interface, Link Port, Serial Port | 5.25V | 4.75V | - | 256kB | - | - | 32 | 32b | 1 | 32 | SHARC | - | - | YES | YES | - | - | - | - | 5.00V | - | - | - | YES | MULTIPLE | - | External | - | - | - | 2.7mm | 23mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADBF518WBSWZ402 Analog Devices Inc. | 39 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 176-LQFP Exposed Pad | - | 176 | 176-LQFP-EP (24x24) | - | - | -40°C~85°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | 400MHz | - | ADBF518 | - | - | - | - | - | - | - | Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART | - | - | - | - | - | - | - | 40b | - | - | - | - | 400MHz | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | External | 1.30V | 116kB | 400MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-CM407CSWZ-BF Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 176-LQFP Exposed Pad | - | 176 | - | - | - | -40°C~105°C TA | Tray | - | - | no | Active | 3 (168 Hours) | 176 | - | - | Floating Point | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 240MHz | 30 | ADSP-CM407 | 176 | - | 3.3V | 3.47V | - | - | - | CAN, I2C, SPI, SPORT, UART/USART, USB | - | - | 2MB | 48kB | - | - | 32 | 32b | - | 24 | - | - | - | YES | YES | - | - | YES | - | 3.30V | - | - | - | - | - | - | FLASH (2MB) | 1.20V | 384kB | - | 1.6mm | 24mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADBF703WCBCZ311 Analog Devices Inc. | 139 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 184-LFBGA, CSPBGA | - | - | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 3 (168 Hours) | - | - | - | Blackfin+ | - | - | - | - | - | - | - | - | - | - | - | - | ADBF703 | - | - | - | - | - | - | - | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | ROM (512kB) | 1.10V | 256kB | 300MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADBF518WBBCZ402 Analog Devices Inc. | 6 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 168-LFBGA, CSPBGA | - | 168 | 168-CSPBGA (12x12) | - | - | -40°C~85°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | 400MHz | - | ADBF518 | - | - | - | - | - | - | - | Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART | - | - | - | - | - | - | - | 40b | - | - | - | - | 400MHz | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | External | 1.30V | 116kB | 400MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADBF549WBBCZ504 Analog Devices Inc. | 450 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | - | 400 | 400-CSPBGA (17x17) | - | - | -40°C~85°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | 533MHz | - | ADBF549 | - | - | - | - | - | - | - | CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG | - | - | - | - | - | - | - | 40b | - | - | - | - | 533MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | External | 1.19V | 260kB | 533MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21363BBC-1AA Analog Devices Inc. | 800 | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 136-LFBGA, CSPBGA | - | 136 | 136-CSPBGA (12x12) | - | 16 | -40°C~85°C TA | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | - | - | Floating Point | - | 85°C | -40°C | - | - | - | - | - | - | - | 333MHz | - | ADSP-21363 | - | - | 1.26V | - | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | 384kB | - | - | - | 32b | 3 | - | SHARC | - | 333MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | ROM (512kB) | 1.20V | 384kB | 333MHz | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-2183KCAZ-210 Analog Devices Inc. | 1800 | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-LFBGA | - | 144 | - | - | - | 0°C~70°C TA | Tray | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | 52MHz | - | ADSP-2183 | 144 | - | 3.3V | - | - | - | - | Synchronous Serial Port (SSP) | 3.6V | 3V | - | 80kB | - | - | - | 16b | 1 | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | External | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD21479WYCPZ1A02 Analog Devices Inc. | 88 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | 88-LFCSP-VQ (12x12) | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Floating Point | - | 105°C | -40°C | - | - | - | - | - | - | - | 200MHz | - | ADSP-21479 | - | - | - | - | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | - | - | - | 640kB | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | ROM (4Mbit) | 1.20V | 5Mbit | 200MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF504KCPZ-4F Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | 35 | 0°C~70°C TA | Tray | Blackfin® | e3 | no | Obsolete | 3 (168 Hours) | 88 | - | - | Fixed Point | Matte Tin (Sn) | - | - | - | QUAD | - | 260 | 3V | 0.5mm | - | 400MHz | 40 | ADSP-BF504 | 88 | - | - | - | 1.31.8/3.3V | - | - | CAN, EBI/EMI, I2C, IrDA, PPI, SPI, SPORT, UART/USART | 1.47V | 1.1V | 4MB | 64kB | - | - | 32 | - | 9 | - | Blackfin | - | - | NO | YES | - | - | - | - | 3.30V | 2 | - | - | YES | MULTIPLE | - | FLASH (16MB) | 1.31V | 68kB | - | 0.85mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADBF561WBBCZ505 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | 256-CSPBGA (17x17) | - | - | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 1 (Unlimited) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | 533MHz | - | ADBF561 | - | - | - | - | - | - | - | SPI, SSP, UART | - | - | - | - | - | - | - | 40b | - | - | - | - | 533MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | External | 1.25V | 328kB | 533MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-SC583KBCZ-3A Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 349-LFBGA, CSPBGA | YES | 349 | - | - | - | 0°C~70°C TA | Tray | SHARC® | e1 | no | Active | 3 (168 Hours) | 349 | - | - | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | - | - | 30 | ADSP-SC583 | 349 | - | - | 1.15V | - | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | ROM (512kB) | 1.10V | 384kB | 300MHz | 1.5mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF561SKB600 Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | BGA | - | 297 | - | 600MHz | - | - | Bulk | - | e0 | no | - | 3 (168 Hours) | 297 | SMD/SMT | 3A991.A.2 | - | Tin/Lead/Silver (Sn/Pb/Ag) | 70°C | 0°C | 8542.31.00.01 | BOTTOM | BALL | 225 | 1.35V | 1mm | - | 600MHz | 30 | - | 297 | - | - | - | 1.22.5/3.3V | COMMERCIAL | - | SPI, SSP, UART | 1.419V | 800mV | - | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | 16 | 32 | 32b | 14 | 23 | Blackfin | - | - | YES | YES | - | FIXED POINT | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 2.43mm | 27mm | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() ADSP-2185NKCAZ-320 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-LFBGA, CSPBGA | - | 144 | - | - | 8 | 0°C~70°C TA | Tray | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | 144 | - | - | Fixed Point | - | - | - | - | BOTTOM | BALL | 260 | 1.8V | - | - | 80MHz | NOT SPECIFIED | ADSP-2185 | 144 | Not Qualified | 1.8V | - | - | - | - | Host Interface, Serial Port | 3.6V | 1.71V | - | 80kB | - | 16 | - | 16b | 1 | 14 | - | - | - | NO | YES | - | - | - | - | 1.8V 2.5V 3.3V | - | - | - | YES | MULTIPLE | - | External | 1.80V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF512KBCZ-4F4 Analog Devices Inc. | 25 |
| Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | - | Surface Mount | 168-LFBGA, CSPBGA | - | 168 | 168-CSPBGA (12x12) | - | 40 | 0°C~70°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | 400MHz | - | ADSP-BF512 | - | - | 3.3V | - | - | - | - | I2C, PPI, SPI, SPORT, UART/USART | 7.1V | 1.164V | 116kB | 48kB | - | - | - | 16b | 9 | - | Blackfin | - | 400MHz | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | - | FLASH (4Mbit) | 1.30V | 116kB | 400MHz | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21060KB-160 Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Lead, Silver, Tin | Surface Mount | Surface Mount | 225-BBGA | - | 225 | - | - | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 225 | - | - | Floating Point | Tin/Lead/Silver (Sn62Pb36Ag2) | - | - | - | BOTTOM | BALL | 225 | 5V | - | not_compliant | 40MHz | 30 | ADSP-21060 | 225 | Not Qualified | 5V | - | 5V | - | - | Host Interface, Link Port, Serial Port | 5.25V | 4.75V | - | 512kB | - | - | 32 | 32b | 1 | 32 | SHARC | - | - | YES | YES | - | - | - | - | 5.00V | - | - | - | YES | MULTIPLE | - | External | - | - | - | 2.7mm | 23mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-2185LKST-210 Analog Devices, Inc. | 256 | - | Datasheet | - | - | - | Surface Mount | - | LQFP | - | 100 | - | - | - | - | Bulk | - | e0 | - | - | 3 (168 Hours) | 100 | - | 3A991.A.2 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | not_compliant | 52MHz | - | - | 100 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | 80kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | 14 | - | 24 | - | NO | YES | 24 | FLOATING-POINT | NO | 16000 | - | - | FLASH | 6 | YES | MULTIPLE | 16 | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - |