- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Housing Material | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Development Kit | Electrical mounting | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Kind of connector | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of Outlets | On-Chip RAM | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input Type | Bit Size | Seated Height-Max | Address Bus Width | Product Type | Specifications | On Chip Program ROM Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Consumer IC Type | Voltage - I/O | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | Number of DMA Channels | Clock Rate | Profile | Product | Video Standard | Product Category | IP Rating | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD14060-MECH Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2165QN+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.51x11.51) | - | - | DS2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | ADPCM | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | 5 V | - | - | - | - | ADPCM, PCM | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | - | - | - | - | - | - | 5.00V | - | 10MHz | - | - | - | - | - | - | - | No | Lead Free | ||
![]() ADSP-SC594KBCZ10 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 400-LBGA, CSPBGA | - | - | 400-CSPBGA (17x17) | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | - | P-Q6R2#2-F3RX | - | - | Analog Devices Inc. | - | - | - | - | None | 3.25MB | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | - | SHARC® | - | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, DDR2, DDR3, EBI/EMI, Ethernet, DAI, I²C, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | External | 1V | - | 1GHz, 1GHz | - | - | - | - | IP65 | - | - | - | - | ||
![]() ADSP-21593KBPZ10 Analog Devices | 13 | - | Datasheet | Production (Last Updated: 1 year ago) | Surface Mount | BGA-ED-400 | - | - | 400-BGA (17x17) | - | - | - | Analog Devices | - | - | - | - | EV-21593-EZKIT | - | 1 | - | CAN, GPIO, I2C, SPI | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 year ago) | - | 1 GHz | + 125 C | Analog Devices Inc. | - 40 C | Yes | - | SMD/SMT | - | 2MB | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | Details | - | - | 3.47 V | 0.95 V | - | - | 0°C ~ 110°C (TJ) | Tray | - | - | - | - | Fixed/Floating Point | - | - | - | - | - | - | Audio ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 4 Channel | CAN, DDR2, DDR3, EBI/EMI, Ethernet, DAI, I²C, SPI, SPORT, UART/USART, USB OTG | 2.37 A | - | - | - | - | - | - | - | - | Audio DSPs | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | External | 1V | - | 1GHz | - | DSPs | - | Audio DSPs | - | - | - | - | - | ||
![]() ADSP-21593KBPZ8 Analog Devices | 42 | - | Datasheet | - | Surface Mount | BGA-ED-400 | - | - | 400-BGA (17x17) | - | - | - | Analog Devices | - | - | - | - | EV-21593-EZKIT | - | 1 | - | CAN, GPIO, I2C, SPI | - | Analog Devices Inc. | - | - | 1 GHz | + 125 C | Analog Devices Inc. | - 40 C | - | - | SMD/SMT | - | 2MB | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | Details | - | - | 3.47 V | 0.95 V | - | - | 0°C ~ 110°C (TJ) | Tray | - | - | - | - | Fixed/Floating Point | - | - | - | - | - | - | Audio ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 4 Channel | CAN, DDR2, DDR3, EBI/EMI, Ethernet, DAI, I²C, SPI, SPORT, UART/USART, USB OTG | 2.37 A | - | - | - | - | - | - | - | - | Audio DSPs | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | External | 1V | - | 800MHz | - | DSPs | - | Audio DSPs | - | - | - | - | - | ||
![]() ADSP-21593KBCZ8 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 400-LBGA, CSPBGA | - | - | 400-CSPBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | 3.25MB | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 125°C (TJ) | - | SHARC® | - | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, DDR2, DDR3, EBI/EMI, Ethernet, DAI, I²C, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | External | 1V | - | 800MHz | - | - | - | - | - | - | - | - | - | ||
![]() DS2165 Analog Devices | 97 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2167QN Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | DS2167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | Non-Compliant | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | ADPCM | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | - | - | - | - | ADPCM, PCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | - | - | - | - | - | - | 5.00V | - | 10MHz | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() DS2165QN/T&R Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | DS2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | ADPCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADPCM, PCM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | - | - | - | - | - | - | 5.00V | - | 10MHz | - | - | - | - | - | - | - | - | - | ||
![]() MAX9892ERT+T Analog Devices | 2610 |
| Datasheet | - | Surface Mount | 6-WFBGA, CSPBGA | - | - | 6-UCSP | - | - | MAX9892 | - | - | - | - | - | MAX9892EVKIT+ | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | Consumer Audio | - | - | - | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Noise Reduction | - | - | - | - | - | 2 | Analog | - | - | - | - | - | - | - | - | - | - | 35dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSP-21565WCSWZ10 Analog Devices Inc | 20000 | - | Datasheet | - | - | - | YES | - | - | - | 120 | - | - | 1000 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | HLFQFP | LQFP-120 | QFP120,.63SQ,16 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Active | - | - | - | Yes | - | 1.05 V | 0.95 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | - | 0.4 mm | compliant | - | - | - | S-PQFP-G120 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.6 mm | - | - | - | 32 | YES | YES | - | FLOATING POINT | YES | 163840 | - | - | 1 | 6 | - | - | - | MULTIPLE | 32 | - | - | 2 | - | - | - | - | - | - | 14 mm | 14 mm | - | - | ||
![]() ADSP-BF539WBBCZ5F8 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 316 | - | - | 50 MHz | socket | 1x7 | 2.54mm | - | THT | - | ANALOG DEVICES INC | - | female | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | LEAD FREE, MO-205AM, MBGA-316 | BGA316,20X20,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | Yes | straight | 1.37 V | 0.95 V | 1.2 V | pin strips | - | - | - | e1 | Yes | 3A991.A.2 | - | TIN SILVER COPPER | - | - | - | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | - | - | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | 316 | S-PBGA-B316 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | 500 MHz | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 20 | - | - | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | beryllium copper | - | - | - | - | 17 mm | 17 mm | - | - | ||
![]() ADSP-BF534WBBCZ-5B Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 208 | - | - | 50 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | ROHS COMPLIANT, MO-205AM, MBGA-208 | BGA208,20X20,32 | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | - | - | Yes | - | 1.32 V | 0.8 V | 1.26 V | - | - | - | - | e1 | Yes | 3A991.A.2 | - | TIN SILVER COPPER | - | - | - | ALSO REQUIRES 2.5V OR 3V SUPPLY | 8542.31.00.01 | - | - | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | 208 | S-PBGA-B208 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | 500 MHz | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.75 mm | 20 | - | - | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | 17 mm | 17 mm | - | - | ||
![]() ADSP-2163KP-66 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 68 | - | - | 16.67 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | 3A991.A.2 | - | TIN LEAD | - | - | - | 20 MIPS; SINGLE CYCLE INSTRUCTION EXECUTION | 8542.31.00.01 | - | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | 68 | S-PQCC-J68 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 51 mA | - | 16 | 4.45 mm | 14 | - | - | 24 | NO | YES | 24 | FIXED POINT | NO | 512 | - | - | 2 | 1 | MROM | 1 | YES | MULTIPLE | 16 | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.18 mm | - | - | ||
![]() ADSP-21375KSZ-ENG Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 208 | - | - | 44.4 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | LEAD FREE, MS-029FA-1, MQFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | Yes | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | e3 | Yes | 3A991.A.2 | - | MATTE TIN | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | - | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 4.1 mm | 24 | - | - | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | - | - | ||
![]() ADSP-21365SBBC-ENG Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 136 | - | - | 55.55 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LFBGA | MO-205AE, MBGA-136 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | No | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | e0 | No | 3A991.A.2 | - | TIN LEAD | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | - | BOTTOM | BALL | - | - | 0.8 mm | compliant | - | - | 136 | S-PBGA-B136 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 16 | - | - | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | ||
![]() ADV7170SU Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 44 | - | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | - | No | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | IT CAN ALSO OPERATE AT 4.75V TO 5.25V SUPPLY | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | - | 44 | S-PQFP-G44 | - | Not Qualified | - | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | - | - | 90 mA | R-Y; B-Y; Y | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | COLOR SIGNAL ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL; NTSC | - | - | 10 mm | 10 mm | - | - | ||
![]() ADSP-TS203SABP-X Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 576 | - | - | 62.5 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | 25 X 25 MM, MS-034, EBGA-576 | BGA576,24X24,40 | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | No | - | 1.05 V | 0.95 V | 1 V | - | - | - | - | e0 | No | 3A991.A.2 | - | TIN LEAD | - | - | - | REQUIRES 2.5V I/O SUPPLY | 8542.31.00.01 | - | - | BOTTOM | BALL | - | - | 1 mm | unknown | - | - | 576 | S-PBGA-B576 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 3.1 mm | 32 | - | - | - | YES | NO | 32 | FLOATING POINT | - | 131072 | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | - | - | ||
![]() ADSP-21367SKBPZENG Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 256 | - | - | 66.66 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LFBGA | LEAD FREE, MO-192BAL-2, SBGA-256 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | No | - | 1.365 V | 1.235 V | 1.3 V | - | - | - | - | - | No | 3A991.A.2 | - | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | compliant | - | NOT SPECIFIED | 256 | S-PBGA-B256 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 24 | - | - | - | YES | NO | 32 | FLOATING POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | ||
![]() ADSP-21363WBBCZ-1A Analog Devices Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 136 | - | - | 55.55 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFBGA | MO-205AE, BGA-136 | BGA136,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | Yes | - | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | e3 | Yes | 3A991.A.2 | - | MATTE TIN | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | - | - | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | 136 | S-PBGA-B136 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 16 | - | - | - | YES | NO | 16 | FLOATING POINT | - | 98304 | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - |