- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input Type | Bit Size | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Consumer IC Type | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Profile | Video Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-BF539WBBCZ5F8 Analog Devices Inc | In Stock | - | Datasheet | YES | 316 | 50 MHz | socket | 1x7 | 2.54mm | THT | ANALOG DEVICES INC | female | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LEAD FREE, MO-205AM, MBGA-316 | BGA316,20X20,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | straight | 1.37 V | 0.95 V | 1.2 V | pin strips | e1 | Yes | 3A991.A.2 | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | 316 | S-PBGA-B316 | Not Qualified | - | INDUSTRIAL | - | 500 MHz | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 20 | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | beryllium copper | - | 17 mm | 17 mm | ||
![]() ADSP-TS101SKB1250X Analog Devices Inc | In Stock | - | Datasheet | YES | 625 | 125 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 27 X 27 MM, METRIC, PLASTIC, BGA-625 | - | SQUARE | GRID ARRAY | Obsolete | BGA | No | - | 1.26 V | 1.14 V | 1.2 V | - | e0 | - | 3A991.A.2 | TIN LEAD SILVER | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 1 mm | compliant | - | 625 | S-PBGA-B625 | Not Qualified | - | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16 | 2.5 mm | 32 | - | YES | YES | 64 | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 27 mm | 27 mm | ||
![]() ADSP-21363SKSQ-ENG Analog Devices Inc | In Stock | - | Datasheet | YES | 144 | 55.55 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | HLFQFP | MS-026BFB-HD, LQFP-144 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | - | 1.26 V | 1.14 V | 1.2 V | - | e0 | No | 3A991.A.2 | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5 mm | not_compliant | - | 144 | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.6 mm | 16 | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 20 mm | 20 mm | ||
![]() ADMC328TR-XXX-YY Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | 20 MHz | - | - | - | - | ANALOG DEVICES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | 5.25 V | 4.75 V | 5 V | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | AUTOMOTIVE | - | - | DIGITAL SIGNAL PROCESSOR, CONTROLLER | - | - | 16 | 2.65 mm | - | - | NO | NO | - | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 17.9 mm | 7.5 mm | ||
![]() ADSP-BF534WBBCZ-4B Analog Devices Inc | In Stock | - | Datasheet | YES | 208 | 50 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | ROHS COMPLIANT, MO-205AM, MBGA-208 | BGA208,20X20,32 | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | Yes | - | 1.32 V | 0.8 V | 1.2 V | - | e1 | Yes | 3A991.A.2 | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | 208 | S-PBGA-B208 | Not Qualified | - | INDUSTRIAL | - | 400 MHz | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.75 mm | 20 | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 17 mm | 17 mm | ||
![]() ADSP-21020BG-100 Analog Devices Inc | In Stock | - | Datasheet | NO | 223 | 25 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-223 | PGA223,18X18 | SQUARE | GRID ARRAY | Obsolete | PGA | No | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | TIN LEAD | SINGLE CYCLE INSTR EXECUTION; 100 MFLOPS PEAK; 66 MFLOPS SUSTAINED; ADDRESSING OF PAGE MODE DRAM | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | - | 2.54 mm | unknown | - | 223 | S-CPGA-P223 | Not Qualified | - | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 420 mA | - | 32 | - | 24 | - | YES | YES | 48 | FLOATING POINT | NO | 0 | - | - | 1 | - | 4 | YES | MULTIPLE | - | - | - | - | - | ||
![]() ADSP-21368SKBPZENG Analog Devices Inc | In Stock | - | Datasheet | YES | 256 | 66.66 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | LBGA | LEAD FREEE, MO-192BAL-2, SBGA-256 | - | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | - | 1.365 V | 1.235 V | 1.3 V | - | - | No | 3A991.A.2 | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.27 mm | compliant | NOT SPECIFIED | 256 | S-PBGA-B256 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 24 | - | YES | NO | 32 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 27 mm | 27 mm | ||
![]() ADSP-BF534WBBCZ-5B Analog Devices Inc | In Stock | - | Datasheet | YES | 208 | 50 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | ROHS COMPLIANT, MO-205AM, MBGA-208 | BGA208,20X20,32 | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | Yes | - | 1.32 V | 0.8 V | 1.26 V | - | e1 | Yes | 3A991.A.2 | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | 208 | S-PBGA-B208 | Not Qualified | - | INDUSTRIAL | - | 500 MHz | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.75 mm | 20 | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 17 mm | 17 mm | ||
![]() ADSP-2163BP-66 Analog Devices Inc | In Stock | - | Datasheet | YES | 68 | 16.67 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | TIN LEAD | 20 MIPS; SINGLE CYCLE INSTRUCTION EXECUTION | 8542.31.00.01 | QUAD | J BEND | - | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 51 mA | - | 16 | 4.45 mm | 14 | 24 | NO | YES | 24 | FIXED POINT | NO | 512 | - | 2 | 1 | MROM | 1 | YES | MULTIPLE | 16 | - | - | 24.18 mm | 24.18 mm | ||
![]() ADSP-2163KP-66 Analog Devices Inc | In Stock | - | Datasheet | YES | 68 | 16.67 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | 3A991.A.2 | TIN LEAD | 20 MIPS; SINGLE CYCLE INSTRUCTION EXECUTION | 8542.31.00.01 | QUAD | J BEND | - | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 51 mA | - | 16 | 4.45 mm | 14 | 24 | NO | YES | 24 | FIXED POINT | NO | 512 | - | 2 | 1 | MROM | 1 | YES | MULTIPLE | 16 | - | - | 24.18 mm | 24.18 mm | ||
![]() ADSP-TS203SABP-X Analog Devices Inc | In Stock | - | Datasheet | YES | 576 | 62.5 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 25 X 25 MM, MS-034, EBGA-576 | BGA576,24X24,40 | SQUARE | GRID ARRAY | Obsolete | BGA | No | - | 1.05 V | 0.95 V | 1 V | - | e0 | No | 3A991.A.2 | TIN LEAD | REQUIRES 2.5V I/O SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 1 mm | unknown | - | 576 | S-PBGA-B576 | Not Qualified | - | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 3.1 mm | 32 | - | YES | NO | 32 | FLOATING POINT | - | 131072 | - | - | - | - | - | YES | MULTIPLE | - | - | - | 25 mm | 25 mm | ||
![]() ADSP-21365SKBCZENG Analog Devices Inc | In Stock | - | Datasheet | YES | 136 | 55.55 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | LEAD FREE, MO-205AE, MBGA-136 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | - | 1.26 V | 1.14 V | 1.2 V | - | - | No | 3A991.A.2 | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 0.8 mm | compliant | NOT SPECIFIED | 136 | S-PBGA-B136 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 16 | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 12 mm | 12 mm | ||
![]() ADSP-21366SCSQZENG Analog Devices Inc | In Stock | - | Datasheet | YES | 144 | 55.55 MHz | - | - | - | - | ANALOG DEVICES INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | LEAD FREE, MS-026BFB-HD, HSLQFP-144 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | - | 1.05 V | 0.95 V | 1 V | - | - | No | 3A991.A.2 | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 0.5 mm | compliant | NOT SPECIFIED | 144 | S-PQFP-G144 | Not Qualified | - | AUTOMOTIVE | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.6 mm | 16 | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 20 mm | 20 mm | ||
![]() ADSP-21375KSZ-ENG Analog Devices Inc | In Stock | - | Datasheet | YES | 208 | 44.4 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | FQFP | LEAD FREE, MS-029FA-1, MQFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | Yes | - | 1.26 V | 1.14 V | 1.2 V | - | e3 | Yes | 3A991.A.2 | MATTE TIN | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 4.1 mm | 24 | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 28 mm | 28 mm | ||
![]() ADSP-21365SBBC-ENG Analog Devices Inc | In Stock | - | Datasheet | YES | 136 | 55.55 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | MO-205AE, MBGA-136 | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | - | 1.26 V | 1.14 V | 1.2 V | - | e0 | No | 3A991.A.2 | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8 mm | compliant | - | 136 | S-PBGA-B136 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.7 mm | 16 | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 12 mm | 12 mm | ||
![]() ADV7170SU Analog Devices Inc | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 4.75V TO 5.25V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 90 mA | R-Y; B-Y; Y | - | 1.2 mm | - | - | - | - | - | - | - | - | COLOR SIGNAL ENCODER | - | - | - | - | - | - | - | - | PAL; NTSC | 10 mm | 10 mm | ||
![]() ADSP-2195MBCA-140X Analog Devices Inc | In Stock | - | Datasheet | YES | 144 | 160 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | MINI, BGA-144 | BGA144,12X12,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | - | 2.63 V | 2.37 V | 2.5 V | - | e0 | - | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | 144 | S-PBGA-B144 | Not Qualified | - | INDUSTRIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16 | 1.7 mm | 22 | - | YES | YES | 16 | FIXED POINT | - | 16384 | - | - | - | - | - | YES | MULTIPLE | - | - | - | 10 mm | 10 mm | ||
![]() ADSP-BF531WBBZ-4A Analog Devices Inc | In Stock | - | Datasheet | YES | 169 | 40 MHz | - | - | - | - | ANALOG DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | ROHS COMPLIANT, PLASTIC, MS-034AAG-2, BGA-169 | BGA169,17X17,40 | SQUARE | GRID ARRAY | Obsolete | BGA | Yes | - | 1.32 V | 0.8 V | 1.2 V | - | e1 | Yes | 3A991.A.2 | TIN SILVER COPPER | ALSO REQUIRES 3V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | 1 mm | unknown | - | 169 | S-PBGA-B169 | Not Qualified | - | INDUSTRIAL | - | 400 MHz | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 2.5 mm | 20 | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 19 mm | 19 mm | ||
![]() ADSP-2195MKCA-160X Analog Devices Inc | In Stock | - | Datasheet | YES | 144 | 160 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | LFBGA | MINI, BGA-144 | BGA144,12X12,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | - | 2.63 V | 2.37 V | 2.5 V | - | e0 | - | 3A991.A.2 | TIN LEAD | - | 8542.31.00.01 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | 144 | S-PBGA-B144 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16 | 1.7 mm | 22 | - | YES | YES | 16 | FIXED POINT | - | 16384 | - | - | - | - | - | YES | MULTIPLE | - | - | - | 10 mm | 10 mm | ||
![]() ADSP-21366SKSQZENG Analog Devices Inc | In Stock | - | Datasheet | YES | 144 | 55.55 MHz | - | - | - | - | ANALOG DEVICES INC | - | 70 °C | - | PLASTIC/EPOXY | HLFQFP | LEAD FREE, MS-026BFB-HD, HSLQFP-144 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | - | 1.26 V | 1.14 V | 1.2 V | - | - | No | 3A991.A.2 | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 0.5 mm | compliant | NOT SPECIFIED | 144 | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 1.6 mm | 16 | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | 20 mm | 20 mm |