- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Frequency(Max) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Input Type | Bit Size | Data Bus Width | Seated Height-Max | Number of Timers/Counters | Address Bus Width | Core Architecture | On Chip Program ROM Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Consumer IC Type | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of DMA Channels | Clock Rate | Capacitance - Input | Video Standard | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-21366SKSQ-ENG Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 144 | 55.55 MHz | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | HLFQFP | MS-026BFB-HD, HSLQFP-144 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 1.26 V | 1.14 V | 1.2 V | - | - | - | e0 | No | - | - | - | 3A991.A.2 | - | TIN LEAD | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | - | - | 0.5 mm | compliant | - | - | - | 144 | S-PQFP-G144 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 1.6 mm | - | 16 | - | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() ADSP-21366SCSQ-ENG Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 144 | 55.55 MHz | - | ANALOG DEVICES INC | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | MS-026BFB-HD, HSLQFP-144 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 1.05 V | 0.95 V | 1 V | - | - | - | e0 | No | - | - | - | 3A991.A.2 | - | TIN LEAD | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | - | - | 0.5 mm | compliant | - | - | - | 144 | S-PQFP-G144 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 1.6 mm | - | 16 | - | - | YES | NO | 16 | FLOATING POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() ADV7185 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 80 | - | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP80,.64SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | - | 0.635 mm | unknown | - | - | - | - | S-PQFP-G80 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COLOR SIGNAL DECODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSP-BF533WYBCZ-4A Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 160 | 40 MHz | - | ANALOG DEVICES INC | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | LFBGA | 12 X 12 MM, 1.70 MM HEIGHT, ROHS COMPLIANT, MO-205AE, CSPBGA-160 | BGA160,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.32 V | 0.8 V | 1.2 V | - | - | - | e1 | Yes | - | - | - | 3A991.A.2 | - | TIN SILVER COPPER | - | - | ALSO REQUIRES 3V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | - | 0.8 mm | unknown | - | - | - | 160 | S-PBGA-B160 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 400 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 1.7 mm | - | 20 | - | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | - | - | ||
![]() ADSP-TS202SABP-X Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 576 | 62.5 MHz | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | 25 X 25 MM, MS-034, EBGA-576 | BGA576,24X24,40 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 1.05 V | 0.95 V | 1 V | - | - | - | e0 | No | - | - | - | 3A991.A.2 | - | TIN LEAD | - | - | REQUIRES 2.5V I/O SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | - | 1 mm | unknown | - | - | - | 576 | S-PBGA-B576 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 3.1 mm | - | 32 | - | - | YES | NO | 64 | FLOATING POINT | - | 393216 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | - | - | - | - | ||
![]() ADSP-21267SKSTZ-X Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 144 | 50 MHz | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | MS-026BFB, LQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | - | e3 | Yes | - | - | - | 3A991.A.2 | - | Matte Tin (Sn) - annealed | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | - | 0.5 mm | unknown | - | - | - | 144 | S-PQFP-G144 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 1.6 mm | - | 16 | - | - | YES | YES | 16 | FLOATING POINT | - | 32768 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | - | - | - | - | ||
![]() ADSP-21366 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 136 | 55.55 MHz | - | ANALOG DEVICES INC | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA136,14X14,32 | BGA136,14X14,32 | SQUARE | GRID ARRAY, FINE PITCH | Not Recommended | BGA | No | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | No | - | - | - | 3A991.A.2 | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | - | - | 0.8 mm | unknown | - | - | - | 136 | S-PBGA-B136 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, MIXED | - | - | 32 | - | - | - | 16 | - | - | YES | NO | 16 | FLOATING POINT | - | 98304 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSP-BF533WBBCZ-5A Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 160 | 40 MHz | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | 12 X 12 MM, 1.70 MM HEIGHT, ROHS COMPLIANT, MO-205AE, CSPBGA-160 | BGA160,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.32 V | 0.8 V | 1.2 V | - | - | - | e1 | Yes | - | - | - | 3A991.A.2 | - | TIN SILVER COPPER | - | - | ALSO REQUIRES 3V OR 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | - | 0.8 mm | unknown | - | - | - | 160 | S-PBGA-B160 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 500 MHz | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 1.7 mm | - | 20 | - | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | - | - | ||
![]() ADSP-21366WBBCZ-1A Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 136 | 55.55 MHz | - | ANALOG DEVICES INC | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | MO-205AE, BGA-136 | BGA136,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | - | e3 | Yes | - | - | - | 3A991.A.2 | - | MATTE TIN | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | - | - | 0.8 mm | unknown | - | - | - | 136 | S-PBGA-B136 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | - | 1.7 mm | - | 16 | - | - | YES | NO | 16 | FLOATING POINT | - | 98304 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | - | - | ||
![]() ADV7174BCP-REEL Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 40 | - | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 6 X 6 MM, MO-220VJJD-2, LFCSP-40 | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | 0.5 mm | unknown | - | - | - | 40 | S-XQCC-N40 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | - | - | R-Y; B-Y; Y | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | COLOR SIGNAL ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL; NTSC | - | 6 mm | 6 mm | - | - | - | - | ||
![]() ADSP-2109LKP-55 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 68 | 13.824 MHz | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 3.6 V | 3 V | 3.3 V | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | - | - | 1.27 mm | unknown | - | - | - | 68 | R-PQCC-J68 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 14 mA | - | 16 | - | 4.45 mm | - | 14 | - | - | NO | YES | 24 | FIXED POINT | - | 256 | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.18 mm | - | - | - | - | ||
![]() AD9953ASV Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 48 | 20 MHz | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | TQFP-48 | - | SQUARE | FLATPACK | Obsolete | QFP | No | 1.89 V | 1.71 V | 1.8 V | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | - | - | unknown | - | - | - | 48 | S-PQFP-G48 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSP-2181BS-133 Analog Devices, Inc. | 680 | - | Datasheet | - | - | Lead, Tin | Surface Mount | - | PQFP | - | 128 | - | - | - | 33.3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | e0 | - | - | 3 (168 Hours) | 128 | 3A991.A.2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | 33 MIPS SUSTAINED; SINGLE CYCLE INSTRUCTION EXECUTION | 8542.31.00.01 | QUAD | GULL WING | 240 | - | 5V | 0.8mm | not_compliant | 33.3MHz | 30 | - | 128 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5V | - | 5.5V | 4.5V | - | - | 80kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16 | 16b | - | - | 14 | - | - | NO | YES | - | FIXED POINT | NO | 16000 | - | - | - | 2 | 1 | - | 4 | YES | MULTIPLE | 16 | - | - | - | 2 | - | 8pF | - | 4.07mm | 28mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADSC583WCBCZ3A10 Analog Devices Inc. | 2127 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 349-LFBGA, CSPBGA | - | - | 349-CSPBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 3 (168 Hours) | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | ADSC583 | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 384kB | - | 300MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21366BSWZ-1AA Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 144-LQFP Exposed Pad | - | 144 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | SHARC® | e3 | yes | Obsolete | 3 (168 Hours) | 144 | - | Floating Point | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | - | 1.2V | 0.5mm | - | 333MHz | 40 | ADSP-21366 | 144 | - | - | 1.26V | - | - | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | - | 384kB | - | - | - | 32 | 32b | - | 3 | 16 | SHARC | - | YES | NO | - | - | - | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | ROM (512kB) | 1.20V | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADBF525WYBCZ402 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | - | - | 208-CSPBGA (17x17) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | 400MHz | - | ADBF525 | - | - | - | - | - | - | - | - | - | DMA, I2C, PPI, SPI, SPORT, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | - | - | - | - | - | - | - | - | ROM (32kB) | 1.10V | 132kB | - | 400MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD21583WCBCZ4A10 Analog Devices Inc. | 2548 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 349-LFBGA, CSPBGA | - | - | 349-CSPBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 3 (168 Hours) | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADSP-21583 | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 384kB | - | 450MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSC584WCBCZ3A10 Analog Devices Inc. | 2629 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 349-LFBGA, CSPBGA | - | - | 349-CSPBGA (19x19) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 3 (168 Hours) | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | ADSC584 | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 640kB | - | 300MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-BF534BBCZ-4B Analog Devices Inc. | 133 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 208-FBGA, CSPBGA | - | 208 | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 208 | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | - | 400MHz | 40 | ADSP-BF534 | 208 | - | - | - | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | 3.6V | 800mV | 132kB | - | 32kB | - | - | - | 32 | 16b | - | 9 | 19 | Blackfin | - | YES | YES | - | - | - | - | - | 2.50V 3.30V | 2 | - | - | - | - | YES | MULTIPLE | - | External | 1.20V | - | - | - | - | - | 1.75mm | 17mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21262SKBC-200 Analog Devices Inc. | 2 | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 136-LFBGA, CSPBGA | - | 136 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 136 | - | Floating Point | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | - | BOTTOM | BALL | 240 | - | 1.2V | 0.8mm | not_compliant | 200MHz | 30 | ADSP-21262 | 136 | - | Not Qualified | 1.26V | - | - | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | - | 256kB | - | - | - | 32 | 32b | - | 3 | 16 | SHARC | 32 | YES | NO | - | - | NO | - | - | 3.30V | - | - | - | MROM | - | YES | MULTIPLE | 32 | ROM (512kB) | 1.20V | - | 22 | - | - | - | 1.7mm | 12mm | - | - | - | Non-RoHS Compliant | Contains Lead |