- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | On Chip Program ROM Width | Max Frequency | Boundary Scan | Low Power Mode | Input Capacitance | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | ROM Programmability | Number of Cores | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of DMA Channels | Clock Rate | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD21478WYBCZ2A02 Analog Devices Inc. | 1000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | 88 | 88-LFCSP-VQ (12x12) | - | - | - | -40°C~105°C TA | Tray | SHARC® | - | - | Active | 1 (Unlimited) | - | - | - | Floating Point | - | 105°C | -40°C | - | - | - | - | - | - | 266MHz | - | ADSP-21478 | - | - | - | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | - | - | - | 384kB | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (4Mbit) | 1.20V | 3Mbit | - | 266MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD21477WYSWZ1A02 Analog Devices Inc. | 450 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 100-LQFP Exposed Pad | 100 | 100-LQFP-EP (14x14) | - | - | - | -40°C~105°C TA | Tray | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Floating Point | - | 105°C | -40°C | - | - | - | - | - | - | 200MHz | - | ADSP-21477 | - | - | - | - | - | - | DAI, DPI, I2C, SPI, SPORT, UART/USART | - | - | - | 256kB | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | - | 1.20V | 2Mbit | - | 200MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADBF549WBBCZ5M03 Analog Devices Inc. | 499 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | 400 | 400-CSPBGA (17x17) | - | - | - | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 1 (Unlimited) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | 533MHz | - | ADBF549 | - | - | - | - | - | - | CAN, EBI/EMI, SD/SDIO, SPI, SPORT, TWI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | 40b | - | - | - | - | 533MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.19V | 260kB | - | 533MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-2185NKCA-320 Analog Devices, Inc. | 2761 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | - | Surface Mount | - | BGA | 144 | - | 80MHz | - | 8 | - | Bulk | - | e0 | no | - | 3 (168 Hours) | 144 | - | - | - | Tin/Lead/Silver (Sn/Pb/Ag) | 70°C | 0°C | - | BOTTOM | BALL | 240 | 1.8V | - | 80MHz | 30 | - | 144 | - | 1.8V | - | - | COMMERCIAL | Serial | 3.6V | 1.71V | - | 80kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16 | 16b | 1 | 14 | - | - | - | NO | YES | - | FIXED POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ADSP-21061LKSZ-176 Analog Devices, Inc. | 8518 | - | Datasheet | - | - | Tin | Surface Mount | - | QFP | 240 | - | 44MHz | - | - | - | Bulk | - | e3 | no | - | 3 (168 Hours) | 240 | - | - | - | - | 85°C | 0°C | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 44MHz | 40 | - | 240 | Not Qualified | 3.3V | - | - | COMMERCIAL EXTENDED | SSP, Serial | 3.45V | 3.15V | - | 128kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | 535mA | 32 | 32b | 1 | 32 | SHARC | - | - | YES | NO | - | - | - | 32768 | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | 32mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADSP-21061KS-133 Analog Devices Inc. | 26 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 240-BFQFP Exposed Pad | 240 | - | - | - | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 5 (48 Hours) | 240 | - | - | Floating Point | - | - | - | - | QUAD | GULL WING | 225 | 5V | 0.5mm | 33MHz | 30 | ADSP-21061 | 240 | - | 5V | - | 5V | - | Synchronous Serial Port (SSP) | 5.25V | 4.75V | - | 128kB | - | - | 595mA | 32 | 32b | 1 | 32 | SHARC | - | - | YES | NO | - | - | NO | 32000 | 5.00V | - | 2 | - | - | 3 | YES | MULTIPLE | 32 | External | - | - | 6 | - | - | - | 32mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-BF523KBCZ-6C2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 289-LFBGA, CSPBGA | 289 | 289-CSPBGA (12x12) | - | - | 48 | 0°C~70°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | 600MHz | - | ADSP-BF523 | - | - | 3.3V | - | - | - | DMA, I2C, PPI, SPI, SPORT, UART | 3.6V | 1.7V | 132kB | 32kB | - | - | - | - | 16b | 9 | - | Blackfin | - | 600MHz | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | - | - | - | ROM (32kB) | 1.10V | 132kB | - | 600MHz | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-TS203SABP-050 Analog Devices Inc. | 1 | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 575-BBGA | 576 | - | - | - | - | -40°C~85°C TC | Tray | TigerSHARC® | e0 | no | Obsolete | 3 (168 Hours) | 576 | - | - | Fixed/Floating Point | - | - | - | - | BOTTOM | BALL | 225 | 1.05V | 1mm | 500MHz | 30 | ADSP-TS203 | 576 | - | 1.05V | - | - | - | Host Interface, Link Port, Multi-Processor | 2.63V | 1V | 4MB | 512kB | - | - | - | 32 | 32b | 2 | 32 | - | - | - | YES | NO | - | - | - | - | 2.50V | - | - | - | - | - | YES | MULTIPLE | - | External | - | 512kB | - | - | - | 3.1mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-CM408BSWZ-AF Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 176-LQFP Exposed Pad | 176 | 176-LQFP (24x24) | - | - | - | -40°C~105°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | ADSP-CM408 | - | - | - | - | - | - | CAN, Ethernet, I2C, SPI, SPORT, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | FLASH (2MB) | 1.20V | 384kB | - | 240MHz | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF548BBCZ-5A Analog Devices Inc. | 6 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | 400 | - | - | ROM, SRAM | - | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | 5A992.C | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | BOTTOM | BALL | 260 | 1.25V | 0.8mm | 533MHz | 40 | ADSP-BF548 | 400 | - | - | - | 1.22.5/3.3V | - | CAN, SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 324kB | 64kB | - | 16 | - | 32 | 16b | 11 | - | Blackfin | - | - | YES | YES | - | - | - | - | 2.50V 3.30V | 4 | - | - | - | - | YES | MULTIPLE | - | External | 1.25V | 260kB | - | - | 1.7mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADBF531WYBCZ406 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 160-LFBGA, CSPBGA | 160 | 160-CSPBGA (12x12) | - | - | - | -40°C~105°C TA | Tray | Blackfin® | - | - | Obsolete | 1 (Unlimited) | - | - | - | Fixed Point | - | 105°C | -40°C | - | - | - | - | - | - | 400MHz | - | ADBF531 | - | - | - | - | - | - | SPI, SSP, UART | - | - | - | - | - | - | - | - | 40b | - | - | - | - | 400MHz | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (1kB) | 1.20V | 52kB | - | 400MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-2105BP-80 Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Lead, Tin | Surface Mount | Surface Mount | 68-LCC (J-Lead) | 68 | - | - | - | - | -40°C~85°C TA | Tube | ADSP-21xx | e0 | no | Obsolete | 5 (48 Hours) | 68 | - | - | Fixed Point | - | - | - | - | QUAD | J BEND | 225 | 5V | - | 20MHz | 30 | ADSP-2105 | 68 | - | 5V | - | 5V | - | Synchronous Serial Port (SSP) | 5.5V | 4.5V | - | 1.5kB | - | - | - | 16 | 16b | 1 | - | - | - | - | NO | YES | 8pF | - | NO | 512 | 5.00V | - | 1 | - | - | 1 | YES | MULTIPLE | - | External | - | 3kB | - | - | 4.45mm | - | 24.23mm | 24.23mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP21262SKBCZ200R Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 136-LFBGA, CSPBGA | 136 | - | - | - | 16 | 0°C~70°C TA | Cut Tape (CT) | SHARC® | e1 | no | Obsolete | 3 (168 Hours) | 136 | - | - | Fixed/Floating Point | - | - | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | 200MHz | - | ADSP-21262 | 136 | - | 1.26V | - | - | - | DAI, SPI | 3.47V | 1.14V | 512kB | 256kB | - | - | - | 32 | 32b | 3 | 16 | SHARC | - | - | YES | NO | - | - | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | ROM (512kB) | 1.20V | - | - | - | - | 1.7mm | 12mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21365BSWZ-1AA Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | - | LQFP | 144 | - | 333MHz | - | 16 | - | - | - | e3 | yes | - | 3 (168 Hours) | 144 | SMD/SMT | - | - | Matte Tin (Sn) | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1.2V | 0.5mm | 333MHz | 40 | - | 144 | - | 1.26V | - | - | INDUSTRIAL | DAI, SPI | 3.47V | 1.14V | 512kB | 384kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 32 | 32b | 3 | 16 | SHARC | - | - | YES | NO | - | FLOATING POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() ADBF531WBBC406RL Analog Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Blackfin® | - | - | Obsolete | 1 (Unlimited) | - | - | - | Fixed Point | - | 105°C | -40°C | - | - | - | - | - | - | 400MHz | - | ADBF531 | - | - | - | - | - | - | SPI, SSP, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (1kB) | 1.20V | 52kB | - | 400MHz | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADSP-CM419CBCZ-CF Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 210-LFBGA, CSPBGA | 210 | - | - | - | - | -40°C~125°C TJ | Tray | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | Dual Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | FLASH (512kB) | 1.20V | 192kB | - | 100MHz, 240MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-CM417CSWZ-CF Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 176-LQFP Exposed Pad | 176 | - | - | - | - | -40°C~125°C TJ | Tray | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | Dual Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | FLASH (512kB) | 1.20V | 192kB | - | 100MHz, 240MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-CM407CSWZ-DF Analog Devices, Inc. | 379 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Tin | Surface Mount | - | LQFP | 176 | - | 150MHz | - | - | - | - | - | - | no | - | 3 (168 Hours) | 176 | - | - | - | - | 105°C | -40°C | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 150MHz | 30 | - | 176 | - | 3.3V | 3.47V | - | INDUSTRIAL | CAN, I2C, SPI, UART, USART | - | - | 1MB | 16kB | MICROPROCESSOR, RISC | - | - | 32 | 32b | - | 24 | - | - | - | YES | YES | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 24mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADSP-BF609KBCZ-5 Analog Devices Inc. | 215 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 349-LFBGA, CSPBGA | 349 | - | - | SRAM | 112 | 0°C~70°C TA | Tray | Blackfin® | - | no | Active | 3 (168 Hours) | 349 | - | - | Dual Core | - | - | - | - | BOTTOM | BALL | - | 1.25V | - | 500MHz | - | ADSP-BF609 | 349 | Not Qualified | 3.3V | - | - | - | CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG | - | - | 32kB | 256kB | - | - | - | 32 | 24b | 8 | - | Blackfin | - | - | YES | YES | - | FIXED POINT | YES | - | 1.8V 3.3V | - | - | - | 2 | - | - | - | - | ROM (64kB) | 1.25V | 808K x 8 | - | - | - | 1.5mm | 19mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2185LBST-115 Analog Devices, Inc. | 672 | - | Datasheet | - | - | - | Surface Mount | - | LQFP | 100 | - | 28.8MHz | - | - | - | Bulk | - | e0 | - | - | 3 (168 Hours) | 100 | - | 3A991.A.2 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | 28.8MHz | - | - | 100 | - | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | - | 80kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 16b | - | 14 | - | 24 | - | NO | YES | - | FLOATING-POINT | NO | 16000 | - | - | - | FLASH | - | 6 | YES | MULTIPLE | 16 | - | - | - | - | - | - | 1.6mm | 14mm | - | No | - | RoHS Compliant | - |