- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - I/O
- Base Part Number
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | On Chip Program ROM Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of DMA Channels | Clock Rate | Capacitance - Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-2186LBST-115 Analog Devices, Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | - | LQFP | - | 100 | - | 28.8MHz | - | - | - | Bulk | - | e0 | - | - | 3 (168 Hours) | 100 | 3A991.A.2 | - | Tin/Lead (Sn85Pb15) - with Silver (Ag) barrier | 85°C | -40°C | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 3.3V | 0.5mm | not_compliant | 28.8MHz | - | 100 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 3V | - | 40kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16b | - | 14 | - | 24 | NO | YES | - | FLOATING-POINT | NO | 8000 | - | - | - | - | FLASH | 6 | YES | MULTIPLE | 16 | - | - | - | - | - | - | - | 1.6mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() ADSP-21571BSWZ-5 Analog Devices Inc. | 2 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 176-LQFP Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 176 | - | Fixed/Floating Point | - | - | - | - | - | QUAD | GULL WING | 260 | - | 1.15V | 0.5mm | - | - | 30 | 176 | S-PQFP-G176 | - | - | 1.2V | - | - | 1.1V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | - | FIXED POINT | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | External | 1.15V | 1.768MB | - | 500MHz | - | - | 1.6mm | 24mm | 24mm | - | ROHS3 Compliant | - | ||
![]() ADSP-21362BBCZ-1AA Analog Devices, Inc. | 762 | - | Datasheet | - | - | Surface Mount | - | BGA | - | 136 | - | 333MHz | - | 16 | - | Bulk | - | e1 | yes | - | 3 (168 Hours) | 136 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | - | 333MHz | 40 | 136 | - | - | 1.26V | - | - | INDUSTRIAL | - | - | 3.47V | 1.14V | 512kB | 384kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | 32 | 32b | 3 | 16 | SHARC | - | YES | NO | - | FLOATING POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | 1.7mm | 12mm | - | No | RoHS Compliant | Contains Lead | ||
![]() ADAU1452WBCPZ150RL Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 72-VFQFN Exposed Pad, CSP | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, SigmaDSP® | - | no | Active | - | 72 | - | Sigma | - | - | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | - | 72 | S-XQCC-N72 | - | - | 1.26V | - | - | 1.14V | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (32kB) | 1.20V | 160kB | - | 147.456MHz | - | - | 1mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() ADSP-SC571BSWZ-5 Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 176-LQFP Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 176 | - | Fixed/Floating Point | - | - | - | - | - | QUAD | GULL WING | 260 | - | 1.15V | 0.5mm | - | - | 30 | 176 | S-PQFP-G176 | - | - | 1.2V | - | - | 1.1V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | - | FIXED POINT | - | - | 3.30V | - | - | - | - | - | YES | MULTIPLE | - | External | 1.15V | 1.768MB | - | 500MHz, 500MHz | - | - | 1.6mm | 24mm | 24mm | - | ROHS3 Compliant | - | ||
![]() ADSP-BF537KBCZ-6A Analog Devices, Inc. | 62 | - | Datasheet | - | - | Surface Mount | - | - | - | 182 | - | 600MHz | - | - | - | Bulk | - | e1 | yes | - | 3 (168 Hours) | 182 | 3A991.A.2 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 2.5V OR 3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | - | 1.26V | 0.8mm | - | 600MHz | 40 | 182 | - | Not Qualified | - | - | 1.22.5/3.3V | COMMERCIAL | - | - | 3.6V | 800mV | - | 32kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | 32 | - | - | 20 | - | - | YES | YES | 16 | FIXED POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | 1.7mm | 12mm | 12mm | - | RoHS Compliant | Lead Free | ||
![]() ADSP-2183KST-115 Analog Devices, Inc. | 10 | - | Datasheet | - | - | Surface Mount | - | LQFP | - | 128 | - | - | - | - | - | Bulk | - | e0 | no | - | 3 (168 Hours) | 128 | 3A991.A.2 | - | TIN LEAD | 70°C | 0°C | - | 8542.31.00.01 | QUAD | GULL WING | 240 | - | 3.3V | 0.5mm | not_compliant | 28.8MHz | 30 | 128 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | 80kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | 16 | - | - | 14 | - | - | NO | YES | 24 | FIXED POINT | NO | 16000 | - | - | 2 | 1 | - | 4 | YES | MULTIPLE | 16 | - | - | - | 2 | - | 8pF | - | 1.6mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() ADSP-21478YSWZ-2A Analog Devices Inc. | In Stock | - | - | - | - | - | Surface Mount | 100-LQFP Exposed Pad | - | - | 100-LQFP-EP (14x14) | - | - | - | -40°C~105°C TA | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (4Mbit) | 1.20V | 3Mbit | - | 266MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21365YSWZ-2AA Analog Devices, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | LQFP | - | 144 | - | 333MHz | - | 16 | - | - | - | e3 | yes | - | 3 (168 Hours) | 144 | - | - | Matte Tin (Sn) | 105°C | -40°C | - | - | QUAD | GULL WING | 260 | - | 1V | 0.5mm | - | 200MHz | 40 | 144 | - | - | - | - | - | INDUSTRIAL | - | DAI, SPI | 3.47V | 950mV | 512kB | 384kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | 32 | 32b | 3 | 16 | SHARC | - | YES | NO | - | FLOATING POINT | - | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | RoHS Compliant | Contains Lead | ||
![]() ADW95086Z-06 Analog Devices Inc. | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD21487WBSWZ4B04 Analog Devices, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | - | LQFP | - | 176 | - | 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | - | - | DAI, EBI/EMI, I2C, SPI, UART, USART | - | - | - | 80kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADW95138Z-02 Analog Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSC571WCSWZ300 Analog Devices Inc. | 65 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 176-LQFP Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | - | Automotive, SHARC® | - | - | Active | 3 (168 Hours) | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.1V | 2MB | - | 300MHz, 300MHz | - | - | - | - | - | - | - | - | ||
![]() ADSC573WCBCZ400 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 400-LFBGA, CSPBGA | - | - | - | - | - | - | -40°C~105°C TA | - | Automotive, SHARC® | - | - | Active | 3 (168 Hours) | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.1V | 2MB | - | 450MHz, 450MHz | - | - | - | - | - | - | - | - | ||
![]() ADSC573WCBCZ300 Analog Devices Inc. | 26 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 400-LFBGA, CSPBGA | - | - | - | - | - | - | -40°C~105°C TA | - | Automotive, SHARC® | - | - | Active | 3 (168 Hours) | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.1V | 2MB | - | 300MHz, 300MHz | - | - | - | - | - | - | - | - | ||
![]() ADSC573WCBCZ500 Analog Devices Inc. | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 400-LFBGA, CSPBGA | - | - | - | - | - | - | -40°C~105°C TA | - | Automotive, SHARC® | - | - | Active | 3 (168 Hours) | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.15V | 2MB | - | 500MHz, 500MHz | - | - | - | - | - | - | - | - | ||
![]() ADSC571WCSWZ400 Analog Devices Inc. | 23 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 176-LQFP Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | - | Automotive, SHARC® | - | - | Active | 3 (168 Hours) | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.1V | 2MB | - | 450MHz, 450MHz | - | - | - | - | - | - | - | - | ||
![]() ADSP-21065LKCAZ240 Analog Devices, Inc. | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | - | BGA | - | 196 | - | 60MHz | EPROM | - | - | Bulk | - | e1 | yes | - | 3 (168 Hours) | 196 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 85°C | 0°C | - | - | BOTTOM | BALL | - | - | 3.3V | 1mm | - | 60MHz | - | 196 | - | - | 3.3V | - | - | OTHER | - | Serial | 3.6V | 3.13V | 1B | 68kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | 32 | 32b | 2 | - | SHARC | - | YES | NO | - | FLOATING POINT | - | - | - | 8 | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | - | - | 1.25mm | - | 15mm | 15mm | No | RoHS Compliant | Contains Lead | ||
![]() ADSC584WCBCZ5A10 Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADSC572WCBCZ4200 Analog Devices Inc. | 53 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 400-LFBGA, CSPBGA | - | - | - | - | - | - | -40°C~105°C TA | - | Automotive, SHARC® | - | - | Active | 3 (168 Hours) | - | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.1V | 1.64MB | - | 450MHz, 225MHz | - | - | - | - | - | - | - | - |