Filters
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Number of CLBs
  • Number of Equivalent Gates
  • Number of Terminals
  • Operating Temperature-Max
  • Organization
  • Package Body Material
  • Package Code
  • Package Description

Attribute column

Manufacturer

MOTOROLA Embedded - FPGAs (Field Programmable Gate Array)

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Clock Frequency-Max

Ihs Manufacturer

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Number of Outputs

Qualification Status

Temperature Grade

Number of Inputs

Organization

Seated Height-Max

Programmable Logic Type

Combinatorial Delay of a CLB-Max

Number of CLBs

Number of Logic Cells

Number of Equivalent Gates

Length

Width

XC68882RC50A
XC68882RC50A

MOTOROLA

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

MPA1064DK-6
MPA1064DK-6

Motorola Semiconductor Products

In Stock

-

Datasheet

YES

208

-

MOTOROLA INC

70 °C

PLASTIC/EPOXY

FQFP

FQFP,

-

SQUARE

FLATPACK, FINE PITCH

Obsolete

-

-

5.25 V

4.75 V

5 V

-

-

-

8542.39.00.01

QUAD

GULL WING

0.5 mm

unknown

-

S-PQFP-G208

-

Not Qualified

COMMERCIAL

-

6400 CLBS, 14200 GATES

4.1 mm

FIELD PROGRAMMABLE GATE ARRAY

-

6400

-

14200

28 mm

28 mm

MPA1016DD-4
MPA1016DD-4

Motorola Mobility LLC

48

-

Datasheet

YES

128

-

MOTOROLA INC

70 °C

PLASTIC/EPOXY

QFP

QFP,

QFP128,1.2SQ,32

SQUARE

FLATPACK

Obsolete

QFP

-

5.25 V

4.75 V

5 V

-

-

-

8542.39.00.01

QUAD

GULL WING

0.8 mm

unknown

128

S-PQFP-G128

-

Not Qualified

COMMERCIAL

-

1600 CLBS, 3500 GATES

4.07 mm

FIELD PROGRAMMABLE GATE ARRAY

-

1600

-

3500

28 mm

28 mm

MPA1036DH
MPA1036DH

Motorola Mobility LLC

In Stock

-

Datasheet

YES

160

265 MHz

MOTOROLA INC

70 °C

PLASTIC/EPOXY

QFP

QFP, QFP160,1.2SQ

QFP160,1.2SQ

SQUARE

FLATPACK

Obsolete

QFP

No

5.25 V

4.75 V

5 V

e0

TIN LEAD

CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; IEEE 1149.1 JTAG BOUNDARY SCAN CIRCUITRY

8542.39.00.01

QUAD

GULL WING

0.65 mm

unknown

160

S-PQFP-G160

120

Not Qualified

COMMERCIAL

120

3600 CLBS, 8000 GATES

3.85 mm

FIELD PROGRAMMABLE GATE ARRAY

1.75 ns

3600

3600

8000

28 mm

28 mm