- Package
- RoHS
- 16Bit Timer
- ADC (Bit)
- CCP Capture/Compare
- CPU Core
- CPU Maximum Speed
- GPIO Ports Number
- I2C
- Internal Oscillator
- Low-Voltage Detect
- Operating Temperature Range
Attribute column
Manufacturer
Shenzhen Fuman Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | GPIO Ports Number | I2C | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | RoHS | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC2313L Shenzhen Fuman Elec | 13 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() XM003Q Shenzhen Fuman Elec | 13 |
| Datasheet | 4 | 12bit | Yes | 51Series | 16MHz | 17 | 1 | Yes | Yes | 2.4V~5.5V | Tape & Reel (TR) | Watchdog;Low-Voltage Detection;CCP capture/comparison | 8KB | 16bit | true | Yes | 1KB | FLASH | -40℃~+85℃ | 1 | 1 |