Filters
  • Address Bus Width
  • Boundary Scan
  • Bus Compatibility
  • Clock Frequency-Max
  • External Data Bus Width
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Length
  • Number of I/O Lines
  • Number of Terminals

Attribute column

Manufacturer

SMSC Embedded - Microcontroller, Microprocessor, FPGA Modules

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Material

Number of Terminals

Clock Frequency-Max

Diameter before shrinkage

Diameter of protected wire (cable)

Ihs Manufacturer

Number of I/O Lines

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Packaging

JESD-609 Code

Pbfree Code

Type

Terminal Finish

Color

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

Supply Current-Max

Seated Height-Max

Address Bus Width

Boundary Scan

External Data Bus Width

Bus Compatibility

Saturation Current

Length

Width

28

-

Datasheet

YES

synthetic polyolefin

128

14.318 MHz

7.5 mm

3.7…6.3 mm

STANDARD MICROSYSTEMS CORP

48

70 °C

PLASTIC/EPOXY

TFQFP

LEAD FREE, VTQFP-128

TQFP128,.63SQ,16

SQUARE

FLATPACK, THIN PROFILE, FINE PITCH

Transferred

QFP

Yes

3.63 V

2.97 V

3.3 V

coil 100 m

e3

Yes

Adhesive-free heat shrink tube

Matte Tin (Sn)

white

8542.39.00.01

QUAD

GULL WING

260

0.4 mm

compliant

40

128

S-PQFP-G128

Not Qualified

COMMERCIAL

3 mA

1.2 mm

4

NO

4

LPC

3

14 mm

14 mm

3

-

Datasheet

YES

-

128

14.318 MHz

-

-

STANDARD MICROSYSTEMS CORP

21

70 °C

PLASTIC/EPOXY

FQFP

14 X 20 MM, 2.70 MM HEIGHT, LEAD FREE, QFP-128

QFP128,.67X.93,20

RECTANGULAR

FLATPACK, FINE PITCH

Transferred

QFP

Yes

3.6 V

3 V

3.3 V

-

e3

Yes

-

MATTE TIN

-

8542.39.00.01

QUAD

GULL WING

260

0.5 mm

compliant

-

128

R-PQFP-G128

Not Qualified

COMMERCIAL

15 mA

3.4 mm

4

NO

4

LPC

3

20 mm

14 mm