- Bit Size
- CPU Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bundle Center to Mounting Center | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross Weight | Ihs Manufacturer | Kind of connector | Noal current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RAM(byte) | Release temperature | Rohs Code | ROM(word) | Spatial orientation | Supply Voltage-Nom | Type of connector | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Speed | Supply Current-Max | Bit Size | Coil Type | CPU Family | ROM Programmability | Profile | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC2292FBD144-S Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C51RB+5A Philips Semiconductors | 143 | - | Datasheet | YES | 44 | 16384 | - | - | - | - | 5.28 | PHILIPS SEMICONDUCTORS | - | 16 Amin | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | 65 ± 15% °C | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | 20 mm | unknown | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 16 MHz | 15 mA | 8 | 512 | 8051 | UVPROM | - | 4.3 mm | 8.1 mm | ||
![]() P87C52X2FBD Philips Semiconductors | 333 | - | Datasheet | YES | 44 | 8192 | socket | 1x50 | 2.54mm | THT | - | PHILIPS SEMICONDUCTORS | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | - | Yes | - | straight | - | pin strips | e3 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 33 MHz | - | 8 | 256 | 8051 | UVPROM | beryllium copper | - | - | ||
![]() P89C52UBPN Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | - | No | 8192 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | 49.7 mA | 8 | - | 8051 | FLASH | - | - | - | ||
![]() P87C51MC2BA/02 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 3072 | - | Yes | 98304 | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 1.27 mm | - | unknown | S-PQCC-J44 | Not Qualified | COMMERCIAL | 24 MHz | 71.8 mA | 8 | - | 8051 | UVPROM | - | - | - | ||
![]() P89C51RD2HBP Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 1024 | - | No | 65536 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | 56 mA | 8 | - | 8051 | FLASH | - | - | - | ||
![]() P87C576EFAA Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 256 | - | Yes | 8192 | - | 5 V | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 16 MHz | 30 mA | 8 | - | 8051 | UVPROM | - | - | - | ||
![]() P87C575EBB Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | 256 | - | No | 8192 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | 16 MHz | 30 mA | 8 | - | 8051 | UVPROM | - | - | - | ||
![]() P80C562EFA Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | 256 | - | No | - | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J68 | Not Qualified | INDUSTRIAL | 16 MHz | 40 mA | 8 | - | 8051 | - | - | - | - | ||
![]() P89C51RB2HBBD Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | 512 | - | No | 16384 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | 33 MHz | 76 mA | 8 | - | 8051 | FLASH | - | - | - | ||
![]() PCB80C51BH-3WP Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 128 | - | No | 4096 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J44 | Not Qualified | COMMERCIAL | 16 MHz | 24.8 mA | 8 | - | 8051 | MROM | - | - | - | ||
![]() P80C552EHA Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | 256 | - | No | - | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J68 | Not Qualified | AUTOMOTIVE | 16 MHz | 40 mA | 8 | - | 8051 | - | - | - | - | ||
![]() P80C32PBAA Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN8035A Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P89C51RA2BA/01 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 512 | - | No | 8192 | - | 5 V | - | e0 | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | not_compliant | S-PQCC-J44 | Not Qualified | COMMERCIAL | 33 MHz | 40.2 mA | 8 | - | 8051 | FLASH | - | - | - | ||
![]() P87C52EBA Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 256 | - | No | 8192 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J44 | Not Qualified | COMMERCIAL | 16 MHz | 32 mA | 8 | - | 8051 | UVPROM | - | - | - | ||
![]() P87C51RA+4A Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 512 | - | Yes | 8192 | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 1.27 mm | - | unknown | S-PQCC-J44 | Not Qualified | COMMERCIAL | 16 MHz | 15 mA | 8 | - | 8051 | UVPROM | - | - | - | ||
![]() PXAG39KBA Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 1024 | - | No | 16384 | - | 5 V | - | e0 | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | not_compliant | S-PQCC-J44 | Not Qualified | COMMERCIAL | 30 MHz | 110 mA | 16 | - | XA | FLASH | - | - | - | ||
![]() P89C51RD2HBBD Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | 1024 | - | No | 65536 | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | 33 MHz | 76 mA | 8 | - | 8051 | FLASH | - | - | - | ||
![]() P89LPC932F Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |