- Bit Size
- CPU Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Bundle Center to Mounting Center | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Dielectric strength | Electrical mounting | Failure endurance | Gross weight | Gross Weight | Ihs Manufacturer | Kind of connector | Noal current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RAM(byte) | Release temperature | Rohs Code | ROM(word) | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Transport package size/quantity | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Current rating | JESD-30 Code | Qualification Status | Contact resistance | Temperature Grade | Insulation resistance | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Operating temperature range | Coil Type | CPU Family | Boundary Scan | Rated voltage | ROM Programmability | Profile | Operating voltage | Height | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC2292FBD144-S Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C51RB 5A Philips Semiconductors | 143 | - | Datasheet | - | YES | - | 44 | 16384 | - | - | - | - | not less than 800 V | - | ≥10000 cycles | - | 5.28 | PHILIPS SEMICONDUCTORS | - | 16 Amin | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | 65 ± 15% °C | No | - | - | - | - | - | NC - contacts normally closed | 42*28*18.5/2000 | - | 90 ± 5 °C | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | 20 mm | unknown | - | S-PQCC-J44 | Not Qualified | ≤50 mOhm | INDUSTRIAL | ≥100 MOhm | 16 MHz | - | 15 mA | 8 | - | - | - | - | 20…+180 (± 3°/ ± 5°) °C | 512 | 8051 | - | - | UVPROM | - | 250 (AC) V | 4.3 mm | 8.1 mm | - | - | ||
![]() P87C52X2FBD Philips Semiconductors | 333 | - | Datasheet | gold-plated | YES | 50 | 44 | 8192 | - | socket | 1x50 | 2.54mm | - | THT | - | 2.7 g | - | PHILIPS SEMICONDUCTORS | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | - | Yes | - | straight | - | - | - | - | - | pin strips | -40...163°C | e3 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | 3A | S-PQFP-G44 | Not Qualified | - | INDUSTRIAL | - | 33 MHz | - | - | 8 | - | - | - | - | - | 256 | 8051 | - | 150V | UVPROM | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() P87C52EBPN Philips Semiconductors | 1151 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C51RC IA Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 512 | - | No | 32768 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 33 MHz | - | 30.8 mA | 8 | - | - | - | - | - | - | 8051 | - | - | UVPROM | - | - | - | - | - | - | ||
![]() P87C51RC IN Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 512 | - | No | 32768 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 33 MHz | - | 30.8 mA | 8 | - | - | - | - | - | - | 8051 | - | - | UVPROM | - | - | - | - | - | - | ||
![]() SCN8035AC6N40 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | 6 MHz | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | 64 | - | No | 0 | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 6 MHz | MICROCONTROLLER | 80 mA | 8 | NO | NO | NO | NO | - | - | 8048 | NO | - | ROM LESS | - | - | - | - | - | - | ||
![]() P89C52UBPN Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | - | No | 8192 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 33 MHz | - | 49.7 mA | 8 | - | - | - | - | - | - | 8051 | - | - | FLASH | - | - | - | - | - | - | ||
![]() P87C51MC2BA/02 Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 3072 | - | Yes | 98304 | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 1.27 mm | - | unknown | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 24 MHz | - | 71.8 mA | 8 | - | - | - | - | - | - | 8051 | - | - | UVPROM | - | - | - | - | - | - | ||
![]() P89C51RD2HBP Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 1024 | - | No | 65536 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 33 MHz | - | 56 mA | 8 | - | - | - | - | - | - | 8051 | - | - | FLASH | - | - | - | - | - | - | ||
![]() SCN8031HCFN40 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 128 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 15 MHz | - | 125 mA | 8 | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | ||
![]() P87C51RC 5A Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 512 | - | Yes | 32768 | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | 245 | 1.27 mm | - | unknown | - | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | - | 16 MHz | - | 15 mA | 8 | - | - | - | - | - | - | 8051 | - | - | UVPROM | - | - | - | - | - | - | ||
![]() P89C52BBD Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | 256 | - | No | 8192 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | - | unknown | - | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | - | 33 MHz | - | 26.48 mA | 8 | - | - | - | - | - | - | 8051 | - | - | FLASH | - | - | - | - | - | - | ||
![]() SCN8052HCCA44 Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 256 | - | No | 8192 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 12 MHz | - | 175 mA | 8 | - | - | - | - | - | - | 8051 | - | - | MROM | - | - | - | - | - | - | ||
![]() SCN8031HACN40 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 128 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | INDUSTRIAL | - | 12 MHz | - | 135 mA | 8 | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | ||
![]() SCN8032HCCA44 Philips Semiconductors | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 256 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 12 MHz | - | 175 mA | 8 | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | ||
![]() P80C528IFP Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 512 | - | No | - | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | INDUSTRIAL | - | 24 MHz | - | 43 mA | 8 | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | ||
![]() S87C51FB-4N40 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | - | No | 16384 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 16 MHz | - | 32 mA | 8 | - | - | - | - | - | - | 8051 | - | - | UVPROM | - | - | - | - | - | - | ||
![]() S87C654-5F40 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | - | No | 16384 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-XDIP-T40 | Not Qualified | - | INDUSTRIAL | - | 16 MHz | - | 25 mA | 8 | - | - | - | - | - | - | 8051 | - | - | UVPROM | - | - | - | - | - | - | ||
![]() P89C61X2BN/00 Philips Semiconductors | In Stock | - | Datasheet | - | NO | - | 40 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 1024 | - | No | 65536 | - | - | - | 5 V | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | 20 MHz | - | 20.9 mA | 8 | - | - | - | - | - | - | 8051 | - | - | FLASH | - | - | - | - | - | - |