- Bit Size
- CPU Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | CPU Family | Boundary Scan | ROM Programmability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PXAG39KBA Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 1024 | No | 16384 | - | - | 5 V | e0 | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | S-PQCC-J44 | Not Qualified | COMMERCIAL | 30 MHz | - | 110 mA | 16 | - | - | - | - | XA | - | FLASH | ||
![]() P89C51RD2HBBD Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | 1024 | No | 65536 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | 33 MHz | - | 76 mA | 8 | - | - | - | - | 8051 | - | FLASH | ||
![]() SCN8035A Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCB80C51BH-3WP Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 128 | No | 4096 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | COMMERCIAL | 16 MHz | - | 24.8 mA | 8 | - | - | - | - | 8051 | - | MROM | ||
![]() P80C32PBAA Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C575EBB Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | 256 | No | 8192 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | 16 MHz | - | 30 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() MC9S08RD16(C)DWE Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC2148FBD64/151 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC2138FBD64/01-15 Philips | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S87C552-1A68 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | 256 | No | 8192 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | S-PQCC-J68 | Not Qualified | COMMERCIAL | 12 MHz | - | 30 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() P87C51FB-5B Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | 256 | No | 16384 | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 16 MHz | - | 15 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() P87C592EFA Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | 512 | No | 16384 | - | - | 5 V | e0 | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | not_compliant | S-PQCC-J68 | Not Qualified | INDUSTRIAL | 16 MHz | - | 50 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() SCN8050ACBN40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | 11 MHz | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | 256 | No | 4096 | 5.5 V | 4.5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 11 MHz | MICROCONTROLLER | 110 mA | 8 | NO | NO | NO | NO | 8048 | NO | MROM | ||
![]() P87C52SFPN Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | No | 8192 | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 16 MHz | - | 15 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() SC80C31BCPN40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 128 | No | - | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 24 MHz | - | 36.2 mA | 8 | - | - | - | - | 8051 | - | - | ||
![]() PXAS37KFBE Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Transferred | 1024 | Yes | 16384 | - | - | - | e3 | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 30 MHz | - | 80 mA | 16 | - | - | - | - | XA | - | UVPROM | ||
![]() P89C51RD2BN Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 1024 | Yes | 65536 | - | - | 5 V | e3 | Matte Tin (Sn) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | - | - | 8 | - | - | - | - | 8051 | - | FLASH | ||
![]() P87C748EBD Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | 64 | No | 2048 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | 0.635 mm | unknown | R-PDSO-G24 | Not Qualified | COMMERCIAL | 16 MHz | - | 22 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() P87C54UBPN Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | No | 16384 | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | - | 30.8 mA | 8 | - | - | - | - | 8051 | - | UVPROM | ||
![]() PCD3344T Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | PHILIPS SEMICONDUCTORS | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | 224 | No | 2048 | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | OTHER | 3.58 MHz | - | - | 8 | - | - | - | - | 8048 | - | MROM |