- Bit Size
- CPU Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bundle Center to Mounting Center | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Speed | Supply Current-Max | Bit Size | Coil Type | CPU Family | ROM Programmability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P89C51RC2HBP Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 512 | No | 32768 | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | 56 mA | 8 | - | 8051 | FLASH | ||
![]() P87C52SBA Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P90CL301BFH Philips Semiconductors | In Stock | - | Datasheet | YES | 80 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Transferred | 512 | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 27 MHz | 40 mA | 16 | - | 68000 | - | ||
![]() SC87C51AGK44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | CERAMIC | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | 128 | No | 4096 | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-XQCC-J44 | Not Qualified | INDUSTRIAL | 16 MHz | 24.8 mA | 8 | - | 8051 | UVPROM | ||
![]() TDA8005H/C107 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P89C51RD2HFA Philips Semiconductors | 10 | - | Datasheet | YES | 44 | 65536 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 33 MHz | 56 mA | 8 | 1024 | 8051 | FLASH | ||
![]() P87C750EBPN Philips Semiconductors | 508 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P89LPC936FDH Philips Semiconductors | 277 | - | Datasheet | YES | 28 | 16384 | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP28,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 0.635 mm | unknown | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 12 MHz | 18 mA | 8 | 768 | 8051 | FLASH | ||
![]() P80C32EBAA Philips Semiconductors | 727 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P89C61X2BN Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | 65536 | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 33 MHz | - | 8 | 1024 | 8051 | FLASH | ||
![]() SC80C31BAPN40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 128 | No | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 24 MHz | 36.2 mA | 8 | - | 8051 | - | ||
![]() P87C528EBB Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Transferred | 512 | No | 32768 | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | S-PQFP-G44 | Not Qualified | COMMERCIAL | 16 MHz | 25 mA | 8 | - | 8051 | UVPROM | ||
![]() P83C592FHA Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | 125 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | 512 | No | 16384 | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J68 | Not Qualified | AUTOMOTIVE | 16 MHz | 50 mA | 8 | - | 8051 | MROM | ||
![]() S87C752-6N28 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | PHILIPS SEMICONDUCTORS | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | 64 | No | 2048 | 5 V | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | MILITARY | 12 MHz | 20 mA | 8 | - | 8051 | UVPROM | ||
![]() P87C380AER Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN8031HCCN40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 128 | No | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 12 MHz | 125 mA | 8 | - | 8051 | - | ||
![]() P87C58SBPN Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | 256 | Yes | 32768 | - | e3 | - | Matte Tin (Sn) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 16 MHz | 15 mA | 8 | - | 8051 | UVPROM | ||
![]() SCN8049HC6N40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | 128 | No | 2048 | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 6 MHz | 95 mA | 8 | - | 8048 | MROM | ||
![]() PCF84C12AT Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | - | PHILIPS SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | 64 | No | 1024 | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 16 MHz | 6 mA | 8 | - | 8048 | MROM | ||
![]() P80C52EBP Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | PHILIPS SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | 256 | No | 8192 | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | 16 MHz | 15.5 mA | 8 | - | 8051 | MROM |