Filters
  • Pin Count
  • Speed
  • Bit Size
  • Ihs Manufacturer
  • JESD-30 Code
  • Number of Terminals
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Package Body Material
  • Package Code
  • Package Description
  • Package Shape

Attribute column

Manufacturer

LAPIS Embedded - Microcontrollers

View Mode:
21 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Clock Frequency-Max

Ihs Manufacturer

Number of I/O Lines

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

RAM(byte)

ROM(word)

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

Speed

uPs/uCs/Peripheral ICs Type

Supply Current-Max

Bit Size

Has ADC

DMA Channels

PWM Channels

DAC Channels

Seated Height-Max

On Chip Program ROM Width

ROM Programmability

Length

Width

ML610Q415-NNNTBZ03A
ML610Q415-NNNTBZ03A

LAPIS Semiconductor Co Ltd

In Stock

-

Datasheet

YES

120

0.0781 MHz

LAPIS SEMICONDUCTOR CO LTD

31

70 °C

-20 °C

PLASTIC/EPOXY

TFQFP

14 X 14 MM, 0.40 MM PITCH, PLASTIC, TQFP-120

TQFP120,.64SQ,16

SQUARE

FLATPACK, THIN PROFILE, FINE PITCH

Transferred

QFP

1024

16384

3.6 V

1.3 V

3 V

e6

TIN BISMUTH

OPERATES AT 1.1 MINIMUM SUPPLY AT 46.9KHZ

8542.31.00.01

QUAD

GULL WING

0.4 mm

unknown

120

S-PQFP-G120

Not Qualified

OTHER

0.625 MHz

MICROCONTROLLER, RISC

0.6 mA

8

YES

NO

YES

NO

1.2 mm

8

FLASH

14 mm

14 mm