- Speed
- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Base Product Number
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Approvals | Base Product Number | Bezel Style | Brand | Contact Sizes | Data Converters | ECCN | Factory Pack QuantityFactory Pack Quantity | Filtered | Harmonized Code | Itar Registered | Lens Shape | Manufacturer | Mfr | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Number of Rows | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | Note | Interface | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Halogen Free | Terminal Type | Product Type | Includes | Core Architecture | EEPROM Size | Lens Color | Screening Level | Depth Behind Panel | Lamp Type | Features | Product Category | Product Length (mm) | Product Height (mm) | Material Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68HC705P6ACDW Motorola | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC912 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | MC912 | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI/SPI | - | - | - | - | - | - | - | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8157VPY MOTOROLA | 64 |
| - | Surface Mount | 160-LQFP | - | - | - | - | 160-LQFP (24x24) | - | - | - | - | - | - | A/D 16x12b | - | - | - | - | - | - | - | Motorola | - | 76 | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | - | 56F8xxx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 60MHz | 8K x 16 | - | 2.25V ~ 3.6V | 56800E | POR, PWM, Temp Sensor, WDT | FLASH | 16-Bit | 256KB (128K x 16) | EBI/EMI, SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908QY4MDT MOTOROLA | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 16-TSSOP | - | - | MC68HC908 | - | - | - | A/D 4x8b | - | - | - | - | - | - | - | Motorola | - | 13 | - | Bulk | - | Obsolete | - | - | -40°C ~ 125°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | - | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 4KB (4K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11E1CFN2R2 MOTOROLA | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum | - | - | - | TV06RW | - | - | 22D | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | Active | Non-Compliant | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Plug Housing | For Male Pins | 66 | - | Threaded | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | Cadmium | - | 19-35 | Olive Drab | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | ||
![]() MC908AZ32AMFU MOTOROLA | In Stock | - | - | Surface Mount | 64-QFP | - | - | - | - | 64-QFP (14x14) | - | - | MC908 | - | - | - | A/D 15x8b | - | - | - | - | - | - | - | Motorola | - | 50 | - | Bulk | - | Active | - | - | -40°C ~ 125°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8.4MHz | 1K x 8 | - | 4.5V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 32KB (32K x 8) | SCI, SPI | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5473ZP200 MOTOROLA | 735 |
| - | Surface Mount | QFN | - | - | - | - | 388-PBGA (27x27) | - | - | MCF5473 | - | - | - | - | - | - | - | - | - | - | - | Motorola | Surface Mount | 99 | -40C to 85C | Bulk | 5(mm) | Active | - | Industrial grade | 0°C ~ 70°C (TA) | Bulk | MCF547x | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | External | 200MHz | 32K x 8 | - | 1.43V ~ 1.58V | Coldfire V4E | DMA, PWM, WDT | ROMless | 32-Bit Single-Core | - | EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 7(mm) | 0.9(mm) | - | - | ||
![]() MC68HC908LK24CFU MOTOROLA | 25640 |
| - | Surface Mount | 64-QFP | - | - | - | - | 64-QFP (14x14) | - | - | MC68HC908 | - | - | - | A/D 6x10b | EAR99 | - | - | 49119900 | Unavailable | - | - | Motorola | - | 40 | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 768 x 8 | - | 3V ~ 5.5V | HC08 | LCD, LVD, POR, PWM | FLASH | 8-Bit | 24KB (24K x 8) | I²C, IRSCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908GT8CFB MOTOROLA | In Stock | - | - | Surface Mount | 44-QFP | - | - | - | - | 44-QFP (10x10) | - | - | MC68HC908 | - | - | - | A/D 8x8b | - | - | - | - | - | - | - | Motorola | - | 34 | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 512 x 8 | - | 2.7V ~ 5.5V | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC912D60ACFUE8 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68331CEH16 MOTOROLA | In Stock | - | - | - | - | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | - | - | - | - | - | - | - | - | 80 B | - | - | - | - | - | - | - | - | 16 µs | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC68HC908BD48IFB MOTOROLA | 6067 |
| - | Surface Mount | 44-QFP | - | - | - | - | 44-QFP (10x10) | - | UL | MC68HC908 | Metal Octagonal | - | - | A/D 6x8b | - | - | - | - | - | Dome | GE | Motorola | - | 32 | - | Bulk | - | Active | No | - | 0°C ~ 70°C (TA) | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 6MHz | 1K x 8 | - | 4.5V ~ 5.5V | HC08 | POR, PWM | FLASH | 8-Bit | 48KB (48K x 8) | I²C, USB | - | - | Solder, Screw | - | - | - | - | Green | - | 2.63 | Incandescent | - | - | - | - | - | - | ||
![]() MCF5249LCAG120 MOTOROLA | In Stock | - | - | Surface Mount | 144-LQFP | - | - | - | - | 144-LQFP (20x20) | - | - | MCF5249 | - | - | - | A/D 4x12b | - | - | - | - | - | - | - | Glenair | - | 34 | - | Retail Package | - | Active | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 120MHz | 96K x 8 | - | 3V ~ 3.6V | Coldfire V2 | DMA, I²S, POR, Serial Audio, WDT | ROMless | 32-Bit Single-Core | - | I²C, IDE, Memory Card, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908GR8CP MOTOROLA | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908QY8CDT MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | MC908 | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | Active | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908KX2CP-MO MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | MC68HC908 | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC93222CFN MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908AP16ACFB MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | MC908 | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5235CVM100 MOTOROLA | 143 |
| - | Surface Mount | 256-LBGA | - | - | - | - | 256-MAPBGA (17x17) | - | - | MCF5235 | - | Glenair | - | - | - | 1 | Unfiltered | - | - | - | Glenair | Motorola | - | 113 | - | Tray | - | Obsolete | N | - | -40°C ~ 85°C (TA) | - | MCF523x | - | - | - | 15 Position | 2 Row | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | External | 100MHz | 64K x 8 | - | 1.4V ~ 1.6V | Coldfire V2 | DMA, WDT | ROMless | 32-Bit Single-Core | - | CANbus, EBI/EMI, Ethernet, I²C, SPI, UART/USART | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | ||
![]() MCF5216CVF66 MOTOROLA | In Stock | - | - | Surface Mount | 256-LBGA | - | 256 | - | - | 256-MAPBGA (17x17) | - | - | MCF5216 | - | Glenair | - | A/D 8x12b | - | - | - | - | - | - | Glenair | Motorola | - | 142 | - | Tray | - | Obsolete | Non-Compliant | - | -40°C ~ 85°C (TA) | - | MCF521x | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | 66 MHz | - | - | - | - | - | - | Internal | 66MHz | 64 kB | - | 2.7V ~ 3.6V | Coldfire V2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, SPI, UART/USART | 66 µs | Halogen Free | - | - | - | Coldfire | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | Contains Lead |


Product
Brand
Articles
Tools