- Speed
- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Base Product Number
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Bundle Center to Mounting Center | Base Product Number | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | PWM Channels | Halogen Free | DAC Channels | Seated Height-Max | Address Bus Width | Density | Coil Type | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF5307FT66B MOTOROLA | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16LF84-04I/P MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC705SR3CPE MOTOROLA | 430 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DT128BMPV MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC16Z1CFC16B1 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908JK3ECDW MOTOROLA | 3000 | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | 128 B | - | - | - | - | - | - | - | - | - | - | 8 µs | - | - | - | Not Halogen Free | - | - | - | - | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC68HC908LJ24CFQ MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | 768 B | - | - | - | - | - | - | - | - | - | - | 8 µs | - | - | - | Not Halogen Free | - | - | - | 192 kb | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC68HC908QT2CFQ MOTOROLA | In Stock | - | - | Surface Mount | 8-VDFN Exposed Pad | - | - | 8-DFN-EP (4x4) | - | - | MC68HC908 | - | - | - | Motorola | - | 5 | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 1.5KB (1.5K x 8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908KX8VDWE MOTOROLA | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | MC908 | - | A/D 4x8b | - | Motorola | - | 13 | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 192 x 8 | 2.7V ~ 5.5V | - | HC08 | LVD, POR, PWM | FLASH | 8-Bit | 8KB (8K x 8) | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908LJ24CPBR2 MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC711E20CFN3 Motorola Semiconductor Products | 466 | - | Datasheet | - | - | YES | - | - | 52 | 20480 | - | 12 MHz | - | MOTOROLA INC | - | 38 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | 1.27 mm | unknown | - | - | S-PQCC-J52 | Not Qualified | INDUSTRIAL | - | 3 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 35 mA | 8 | - | YES | NO | NO | - | NO | 4.57 mm | 16 | - | 768 | - | - | 8 | 6800 | NO | YES | 8 | FIXED POINT | NO | 768 | 2 | 1 | OTPROM | 1 | 8 | 19.125 mm | 19.125 mm | - | ||
![]() MCF5216CVM66 Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC908AS60ACFU Motorola Semiconductor Products | 750 | - | Datasheet | - | - | YES | - | - | 64 | - | - | 8.4 MHz | - | MOTOROLA INC | - | 50 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | - | - | 2048 | - | - | 61440 | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | 8.4 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 35 mA | 8 | - | YES | NO | YES | - | NO | 2.45 mm | - | - | - | - | - | 8 | 68HC08 | - | - | - | - | - | - | - | - | FLASH | - | - | 14 mm | 14 mm | - | ||
![]() MC68HC705X32CFU4 Motorola Semiconductor Products | 82 | - | Datasheet | - | - | YES | - | - | 64 | - | - | 22 MHz | - | MOTOROLA INC | - | 32 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | 4 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | - | YES | NO | YES | - | NO | 2.46 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 14 mm | 14 mm | - | ||
![]() MC68HC705B16NCFU Motorola Mobility LLC | In Stock | - | Datasheet | - | - | YES | - | - | 64 | 15168 | - | 4.2 MHz | - | MOTOROLA INC | - | 32 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | OPERATES AT 3.3V MINIMUM SUPPLY @ 1MHZ | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | 2.1 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 6 mA | 8 | - | YES | NO | YES | - | YES | 2.457 mm | - | - | 352 | - | - | 8 | 6805 | - | - | - | - | - | - | - | - | OTPROM | - | - | 14 mm | 14 mm | - | ||
![]() MC68HLC705KJ1CS Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | 8 MHz | - | MOTOROLA INC | - | 10 | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | - | - | 64 | - | No | 1240 | 5.5 V | 5 V | 5 V | - | - | e0 | - | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY @ 2.1MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | INDUSTRIAL | - | 4 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 0.06 mA | 8 | - | NO | NO | NO | - | NO | 5.08 mm | - | - | - | - | - | 8 | 6805 | NO | - | - | - | - | - | - | - | UVPROM | - | - | 19.495 mm | 7.62 mm | - | ||
![]() MC68HC05L9FT2 Motorola Semiconductor Products | In Stock | - | - | - | - | YES | - | - | 12 | - | - | 0.032 MHz | - | MOTOROLA INC | - | 29 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | - | S-PQFP-G12 | Not Qualified | COMMERCIAL | - | 2.45 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | - | NO | NO | NO | - | NO | - | 16 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | MROM | - | - | 27.86 mm | 27.86 mm | - | ||
![]() MC68HC908MR8MFA Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | YES | - | - | 32 | - | - | 32.8 MHz | - | MOTOROLA INC | - | 16 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | - | - | 256 | - | No | 8192 | 5.5 V | 4.5 V | 5 V | - | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | - | S-PQFP-G32 | Not Qualified | AUTOMOTIVE | - | 8.2 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 40 mA | 8 | - | YES | NO | YES | - | NO | 1.6 mm | - | - | - | - | - | 8 | 68HC08 | - | - | - | - | - | - | - | - | FLASH | - | - | 7 mm | 7 mm | - | ||
![]() MC68705U5CS Motorola Mobility LLC | In Stock | - | Datasheet | - | - | NO | - | - | 40 | - | - | 4.2 MHz | - | MOTOROLA INC | - | 32 | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 112 | - | No | 3776 | 5.75 V | 5.25 V | 5.25 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | 40 | R-CDIP-T40 | Not Qualified | INDUSTRIAL | - | 1 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | - | NO | NO | NO | - | NO | 5.84 mm | - | - | - | - | - | 8 | 6805 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 52.275 mm | 15.24 mm | - | ||
![]() MC68HC11E9 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |