- Speed
- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Base Product Number
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
MOTOROLA Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bundle Center to Mounting Center | Backlight colour | Body colour | Body dimensions | Clock Frequency-Max | Gross weight | Ihs Manufacturer | Leads | Mounting | Number of I/O Lines | Operating current | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Resonant frequency | Rohs Code | ROM(word) | Sound level | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of sound transducer | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal pitch | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Illumination | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Coil Type | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Number of DMA Channels | Communication Protocol | Data Encoding/Decoding Method | Operating voltage | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908GZ60CFU Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 64 | - | - | - | - | 32 MHz | - | MOTOROLA INC | - | - | 53 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 3A991.A.2 | - | OPERATES AT 3.3V SUPPLY @ 4MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | - | - | 8 | YES | NO | YES | NO | 2.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() MC68HC908AZ32AVFU Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 64 | - | - | - | - | 16 MHz | - | MOTOROLA INC | - | - | 50 | - | 105 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Transferred | - | 1024 | - | - | 32256 | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 8.4 MHz | MICROCONTROLLER | - | 35 mA | 8 | YES | NO | YES | NO | 2.45 mm | - | - | 8 | 68HC08 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() MC68LC302PU25B Motorola Mobility LLC | In Stock | - | Datasheet | YES | 100 | - | - | - | - | 25 MHz | - | MOTOROLA INC | - | - | 20 | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 25 MHz | MICROCONTROLLER, RISC | - | - | 32 | NO | YES | NO | NO | 1.6 mm | 20 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() XC912DT128ACPV Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 112 | - | - | - | - | 16 MHz | - | MOTOROLA INC | - | - | 83 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | S-PQFP-G112 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | - | - | 16 | YES | NO | YES | NO | 1.6 mm | 16 | - | - | - | - | - | 16 | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | 20 mm | 20 mm | ||
![]() MC146805E2FN Motorola Mobility LLC | In Stock | - | Datasheet | YES | 44 | - | - | - | - | 5 MHz | - | MOTOROLA INC | - | - | 16 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | 112 | - | - | - | - | 6 V | 3 V | - | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 5 MHz | MICROCONTROLLER | - | 10 mA | 8 | NO | NO | NO | NO | 4.57 mm | 13 | - | - | 6805 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC68HC705X16FS Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68704P2S Motorola Mobility LLC | In Stock | - | Datasheet | NO | 28 | - | - | - | - | 11 MHz | - | MOTOROLA INC | - | - | 20 | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WDIP | WDIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | 30 | - | No | 1088 | - | 5.5 V | 5 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 28 | R-CDIP-T28 | Not Qualified | COMMERCIAL | 11 MHz | MICROCONTROLLER | - | - | 8 | NO | NO | NO | NO | 6.09 mm | - | - | 8 | 6804 | NO | - | - | - | - | - | - | - | UVPROM | - | - | - | - | - | - | - | - | - | - | 37.145 mm | 15.24 mm | ||
![]() XC68HC711K4CFS4 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 84 | - | - | - | - | 16 MHz | - | MOTOROLA INC | - | - | 62 | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | WQCCJ | WINDOWED, CERQUAD-84 | LCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Transferred | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | S-GQCC-J84 | Not Qualified | INDUSTRIAL | 4 MHz | MICROCONTROLLER | - | - | 8 | YES | NO | YES | NO | 4.57 mm | 16 | - | - | 6800 | - | - | 8 | - | - | - | - | - | UVPROM | - | - | - | - | - | - | - | - | - | - | 29.285 mm | 29.285 mm | ||
![]() XC68HC711L6CFN2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 68 | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | 512 | - | No | 16384 | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | S-PQCC-J68 | Not Qualified | INDUSTRIAL | 2 MHz | - | - | 27 mA | 8 | - | - | - | - | - | - | - | - | 6800 | - | - | - | - | - | - | - | - | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11KS1CFN3 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 68 | - | - | - | - | 12 MHz | - | MOTOROLA INC | - | - | 51 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | LCC | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | 68 | S-PQCC-J68 | Not Qualified | INDUSTRIAL | 3 MHz | MICROCONTROLLER | - | - | 8 | YES | NO | YES | NO | 4.572 mm | 16 | - | - | - | - | - | 8 | - | - | - | - | - | MROM | - | - | - | - | - | - | - | - | - | - | 24.2062 mm | 24.2062 mm | ||
![]() MC68HC705X32VFU4 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 64 | - | - | - | - | 22 MHz | - | MOTOROLA INC | - | - | 32 | - | 105 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 4 MHz | MICROCONTROLLER | - | - | 8 | YES | NO | YES | NO | 2.46 mm | - | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() XC68HC705D9P Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 40 | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | - | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 6805 | - | - | - | - | - | - | - | - | MROM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC68HC711KA4CFN4 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 68 | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | 768 | - | No | 24576 | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | S-PQCC-J68 | Not Qualified | INDUSTRIAL | 4 MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | 6800 | - | - | - | - | - | - | - | - | UVPROM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC6803CP Motorola Mobility LLC | In Stock | - | Datasheet | NO | 40 | - | - | - | - | 4 MHz | - | MOTOROLA INC | - | - | 29 | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 128 | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 1 MHz | MICROCONTROLLER | - | - | 8 | NO | NO | NO | NO | 5.08 mm | 16 | - | - | 6800 | - | - | 8 | - | - | - | - | - | MROM | - | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() MC68HCP11A0FN Motorola Semiconductor Products | 47 | - | Datasheet | YES | 52 | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | 256 | - | No | - | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | S-PQCC-J52 | Not Qualified | INDUSTRIAL | 2.1 MHz | - | - | 27 mA | 8 | - | - | - | - | - | - | - | - | 6800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68HC11A1VFN Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 52 | - | - | - | - | 8 MHz | - | MOTOROLA INC | - | - | 38 | - | 105 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC52,.8SQ | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | - | 256 | - | No | 512 | - | 5.5 V | 5 V | 5 V | - | - | e0 | - | TIN LEAD | CAPTURE/COMPARE UNIT | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | S-PQCC-J52 | Not Qualified | INDUSTRIAL | 2 MHz | MICROCONTROLLER | - | 27 mA | 8 | YES | NO | NO | NO | 4.57 mm | 16 | - | 8 | 6800 | NO | YES | 8 | FIXED POINT | NO | 256 | 2 | 1 | EEPROM | 2 | - | 8 | - | - | - | - | - | - | - | 19.1262 mm | 19.1262 mm | ||
![]() XC68332FC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 132 | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BQFP | - | SPQFP132,1.1SQ | SQUARE | FLATPACK | Obsolete | - | 2048 | - | No | - | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | S-PQFP-G132 | Not Qualified | INDUSTRIAL | 16.78 MHz | - | - | 134 mA | 32 | - | - | - | - | - | - | - | - | 68000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC68HC705F8FZ Motorola Semiconductor Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | MOTOROLA INC | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68360CFE25 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 240 | - | - | - | - | 25 MHz | - | MOTOROLA INC | - | - | 46 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | FQFP, | QFP240,1.3SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | - | - | No | - | - | 3.3 V | 2.7 V | 3 V | - | - | e0 | - | TIN LEAD | ALSO OPERATES AT 5 V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | 240 | S-CQFP-G240 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 250 mA | - | - | - | - | - | 4.15 mm | 32 | - | - | - | YES | YES | 32 | - | - | 2560 | 4 | - | - | - | 68000 | 8 | 10 MBps | 2 | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | - | - | - | 31.305 mm | 31.305 mm | ||
![]() MC68HC908JB8JP Motorola Mobility LLC | In Stock | - | Datasheet | NO | 20 | 8192 | red | transparent | Ø13.8x7.5mm | 6 MHz | 2 g | MOTOROLA INC | for soldering | THT | 13 | 12mA | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | 4.6kHz | - | - | 83dB | 5.5 V | 4 V | 5 V | piezo signaller | -20...100°C | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 7.6mm | - | unknown | 20 | R-PDIP-T20 | Not Qualified | COMMERCIAL | 3 MHz | MICROCONTROLLER | LED | 7.5 mA | 8 | NO | NO | YES | NO | 4.57 mm | - | 256 | 8 | 68HC08 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | 6...15V DC | 13.8mm | 7.5mm | 26.415 mm | 7.62 mm |