- Speed
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Base Product Number
- Mfr
- Package
- Product Status
- Series
- uPs/uCs/Peripheral ICs Type
Attribute column
Manufacturer
spansion Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Manufacturer | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Temperature Grade | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | EEPROM Size | External Data Bus Width | ROM Programmability | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S6E1C32C0AGV20000 Spansion | In Stock | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | S6E1C32 | - | A/D 8x12b | - | Philmore | Spansion | - | 38 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | FM0+ S6E1C3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 16K x 8 | 1.65V ~ 3.6V | - | ARM® Cortex®-M0+ | I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CSIO, I²C, LINbus, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6E1A12C0AGN20000 Spansion | 1000 | - | - | Surface Mount | Axial | - | Axial | - | S6E1A12 | - | A/D 8x12b | - | - | Spansion | - | 37 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±5% | - | - | Active | 2 | - | ±50ppm/°C | 1 Ohms | - | Wirewound | -- | - | - | - | - | - | - | - | - | -- | - | Internal | 40MHz | 6K x 8 | 2.7V ~ 5.5V | - | ARM® Cortex®-M0+ | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 88KB (88K x 8) | CSIO, I²C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | - | ||
![]() S6E1A12C0AGV20000 Spansion | In Stock | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | S6E1A12 | - | A/D 8x12b | - | - | Spansion | - | 37 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | FM0+ S6E1A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40MHz | 6K x 8 | 2.7V ~ 5.5V | - | ARM® Cortex®-M0+ | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 88KB (88K x 8) | CSIO, I²C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB90F351PMC-GSE1 Spansion | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6E2C4AJ0AGB10000 Spansion | 123 |
| - | - | - | - | - | - | S6E2C4 | - | - | - | - | Spansion | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6E2H46G0AGV20000 Spansion | In Stock | - | - | Surface Mount | 120-LQFP | - | 120-LQFP (16x16) | - | S6E2H46 | - | A/D 24x12b; D/A 2x12b | - | - | Spansion | - | 100 | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | FM4 S6E2H4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 64K x 8 | 2.7V ~ 5.5V | - | ARM® Cortex®-M4F | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 544KB (544K x 8) | CANbus, CSIO, EBI/EMI, I²C, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S6E2C2AJ0AGV20000 Spansion | In Stock | - | - | - | - | - | - | - | S6E2C2 | - | - | - | - | Spansion | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB90487BPFV Spansion | In Stock | - | Datasheet | - | - | YES | - | 100 | - | 50 MHz | - | SPANSION INC | - | - | 84 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | No | 3.6 V | 2.7 V | 3 V | - | - | - | - | - | e0 | No | - | - | 3A991.A.2 | - | - | TIN LEAD | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | 100 | S-PQFP-G100 | Not Qualified | - | INDUSTRIAL | - | 25 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 16 | YES | YES | NO | NO | 1.7 mm | 24 | - | 16 | FLASH | - | - | 14 mm | 14 mm | ||
![]() MB90F523PFV Spansion | In Stock | - | Datasheet | - | - | YES | - | 120 | - | 10 MHz | - | SPANSION INC | - | - | 85 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | No | 5.5 V | 4 V | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | 120 | S-PQFP-G120 | Not Qualified | - | INDUSTRIAL | - | 10 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 16 | YES | NO | NO | YES | 3.85 mm | - | - | - | FLASH | - | - | 20 mm | 20 mm | ||
![]() MB89635RPFM Spansion | In Stock | - | Datasheet | - | - | YES | - | 64 | - | 10 MHz | - | SPANSION INC | - | - | 53 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | No | 6 V | 2.2 V | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | YES | NO | YES | NO | 1.7 mm | 16 | - | 8 | MROM | - | - | 12 mm | 12 mm |