- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAXQ612J-UEI+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 44-WFQFN Exposed Pad | 44-TQFN (7x7) | MAXQ612 | - | Analog Devices Inc./Maxim Integrated | 32 | Tube | Obsolete | 0°C ~ 70°C (TA) | MAXQ® | Internal | 12MHz | 6K x 8 | 1.75V ~ 3.6V | MAXQ20S | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT | FLASH | 16-Bit | 128KB (128K x 8) | I²C, SPI, UART/USART | - | ||
![]() ZLP32300H2832G Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | ZLP32300 | - | Analog Devices Inc./Maxim Integrated | 24 | Tube | Obsolete | 0°C ~ 70°C (TA) | Crimzon™ ZLP | Internal | 8MHz | 237 x 8 | 2V ~ 3.6V | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB (32K x 8) | - | - | ||
![]() MAX32630IWQ+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 100-WFBGA, WLBGA | 100-WLP (4.4x4.4) | MAX32630 | A/D 4x10b | Analog Devices Inc./Maxim Integrated | 66 | Strip | Active | -20°C ~ 85°C (TA) | DARWIN | Internal | 96MHz | 512K x 8 | 1.14V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 2MB (2M x 8) | 1-Wire, I²C, SPI, UART/USART, USB | - | ||
![]() MAX32550-SBB+ Analog Devices | In Stock | - | - | Surface Mount | 121-LFBGA | 121-CTBGA (8x8) | MAX32550 | A/D 2x10b; A/D 1x8b | Analog Devices Inc./Maxim Integrated | 70 | Tray | Active | - | DeepCover® | Internal | 108MHz | 256K x 8 | 3.3V | ARM® Cortex®-M3 | DMA, PWM | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, SPI, UART/USART | - | ||
![]() ZLP32300P4032C Analog Devices | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | ZLP32300 | - | Analog Devices Inc./Maxim Integrated | 32 | Tube | Discontinued at Digi-Key | 0°C ~ 70°C (TA) | Crimzon™ ZLP | Internal | 8MHz | 237 x 8 | 2V ~ 3.6V | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 32KB (32K x 8) | - | - | ||
![]() MAX32552-LCS+T Analog Devices | 1000 | - | Datasheet | Surface Mount | 121-LFBGA | 121-CTBGA (8x8) | MAX32552 | A/D 2x10b; A/D 1x8b | Analog Devices Inc./Maxim Integrated | 64 | Tape & Reel (TR) | Active | - | DeepCover® | Internal | 108MHz | 384K x 8 | 3.3V | ARM® Cortex®-M3 | DMA, LCD, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() MAX32560-LNJSC+ Analog Devices | In Stock | - | - | - | - | - | MAX32560 | - | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ61HX-2620+ Analog Devices | In Stock | - | - | Surface Mount | Die | Die | MAXQ61HX | - | Analog Devices Inc./Maxim Integrated | 24 | Tube | Obsolete | 0°C ~ 70°C | MAXQ® | - | 12MHz | 1.28K x 8 | 1.7V ~ 3.6V | MAXQ | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT | ROM | 16-Bit | 36KB (36K x 8) | - | - | ||
![]() MAX32510-BNJ+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 68-WFQFN Exposed Pad | 68-TQFN (8x8) | MAX32510 | A/D 4x10b | Analog Devices Inc./Maxim Integrated | 28 | Tube | Active | - | DeepCover® | Internal | 60MHz | 96K x 8 | 3.3V | ARM® Cortex®-M3 | DMA, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() MAXQ614V-2541+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 25-WFBGA, WLBGA | 25-WLP | MAXQ614V | - | Analog Devices Inc./Maxim Integrated | 16 | Tape & Reel (TR) | Obsolete | -20°C ~ 70°C (TA) | MAXQ® | Internal | 12MHz | 2K x 8 | 1.7V ~ 3.6V | MAXQ20S | Brown-out Detect/Reset, POR, WDT | FLASH | 16-Bit | 80KB (40K x 16) | UART/USART | - | ||
![]() MAXQ613X-2609+ Analog Devices | In Stock | - | - | - | - | - | MAXQ613 | - | Analog Devices Inc./Maxim Integrated | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ615-F00+T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (4x4) | MAXQ615 | - | Analog Devices Inc./Maxim Integrated | 12 | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C (TA) | MAXQ® | Internal | 20MHz | 2K x 8 | 2.4V ~ 3.6V | MAXQ20S | Brown-out Detect/Reset, POR, WDT | FLASH | 16-Bit | 48KB (24K x 16) | I²C, SPI | - | ||
![]() DS87C530-KCL Analog Devices | In Stock | - | Datasheet | Surface Mount | 52-CLCC, Window (J Lead) | 52-CLCC (19.2x19.2) | DS87C530 | - | Analog Devices Inc./Maxim Integrated | 32 | Tube | Obsolete | 0°C ~ 70°C (TA) | 87C | External | 33MHz | 1K x 8 | 4.5V ~ 5.5V | 8051 | Power-Fail Reset, WDT | EPROM, UV | 8-Bit | 16KB (16K x 8) | EBI/EMI, SIO, UART/USART | - | ||
![]() ZLP32300P2808G Analog Devices | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | ZLP32300 | - | Analog Devices Inc./Maxim Integrated | 24 | Tube | Discontinued at Digi-Key | 0°C ~ 70°C (TA) | Crimzon™ ZLP | Internal | 8MHz | 237 x 8 | 2V ~ 3.6V | Z8 | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 8KB (8K x 8) | - | - | ||
![]() SIMX8QX5AVLF1BB Analog Devices | 455 |
| Datasheet | - | - | - | - | - | Analog Devices Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12XF256J2CLM Analog Devices | In Stock | - | - | - | - | - | - | - | Analog Devices Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32552-LCS+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 121-LFBGA | 121-CTBGA (8x8) | MAX32552 | A/D 2x10b; A/D 1x8b | Analog Devices Inc./Maxim Integrated | 64 | Tray | Active | - | DeepCover® | Internal | 108MHz | 384K x 8 | 3.3V | ARM® Cortex®-M3 | DMA, LCD, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() MAX32620IWG+W Analog Devices | In Stock | - | Datasheet | Surface Mount | 81-WFBGA, WLBGA | 81-WLP (3.95x4.11) | MAX32620 | A/D 4x10b | Analog Devices Inc./Maxim Integrated | 49 | Tube | Obsolete | -30°C ~ 85°C (TA) | DARWIN | Internal | 96MHz | 256K x 8 | 1.14V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 2MB (2M x 8) | 1-Wire, I²C, SPI, UART/USART, USB | - | ||
![]() SPC5604CK0CLL6 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | Analog Devices Inc. | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAC57D52LCVLT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | Analog Devices Inc. | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - |