- Connectivity
- Core Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Oscillator Type
- Package / Case
- Packaging
- Part Status
- Peripherals
- Program Memory Type
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Air permeability | Base Product Number | Capacitors series | Case - inch | Case - mm | Clock Frequency-Max | Data Converters | Data RAM Size | Date Of Intro | Development Kit | Factory Pack Quantity | Field of application | Ihs Manufacturer | Instruction Type | Interface Type | Kind of capacitor | Manufacturer Package Code | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Protection class | Purpose | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of capacitor | Watchdog Timers | Water vapor permeability | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Dielectric | Temperature Grade | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Number of Timers/Counters | Address Bus Width | Core Architecture | EEPROM Size | Max Frequency | External Data Bus Width | Number of Programmable I/O | ROM Programmability | Product | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX32552-LCS+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 121-LFBGA | - | - | 121-CTBGA (8x8) | - | - | - | MAX32552 | - | - | - | - | A/D 2x10b; A/D 1x8b | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | 64 | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | DeepCover® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 108MHz | 384K x 8 | 3.3V | - | ARM® Cortex®-M3 | DMA, LCD, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32620IWG+W Analog Devices | In Stock | - | Datasheet | Surface Mount | 81-WFBGA, WLBGA | - | - | 81-WLP (3.95x4.11) | - | - | - | MAX32620 | - | - | - | - | A/D 4x10b | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | 49 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | DARWIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 96MHz | 256K x 8 | 1.14V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 2MB (2M x 8) | 1-Wire, I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC6Q888YM10AC557 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZA9L1023NW2CSGA433 Analog Devices | In Stock | - | Datasheet | - | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROMless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART, USB | - | - | 64 kB | - | - | - | - | - | - | - | - | - | - | - | 32 b | - | - | - | 9 | - | ARM | - | 200 MHz | - | 76 | - | - | - | - | - | ||
![]() MAXQ610X-2546+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ610X-2523+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12D64CPVR Analog Devices | 173 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE051C2HQ1/Z01XDZ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ610X-2538+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAXQ610X-2561+ Analog Devices | In Stock | - | - | Surface Mount | Die | - | - | Die | - | - | - | MAXQ610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | 32 | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAXQ® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 2K x 8 | 1.7V ~ 3.6V | - | MAXQ | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT | FLASH | 16-Bit | 64KB (64K x 8) | SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12GA192F0MLHR Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32672GTL+ Analog Devices | 185 | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | - | - | 40-TQFN (5x5) | - | - | - | MAX32672 | - | - | - | - | A/D 12x12b SAR | 200 kB | - | - | - | - | - | - | I2C, SPI, UART | - | - | 100 MHz | + 105 C | - | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | 28 | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | - | 3.63 V | 1.71 V | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART | Internal | 100MHz | 160K x 8 | 1.71V ~ 3.63V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB | 4-Wire, I²C, SPI, UART/USART | - | - | - | 32bit | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M4F | - | - | ||
![]() MAXQ612G-UEI+ Analog Devices | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | 64 | 64-LQFP (10x10) | - | - | - | MAXQ612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | 44 | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | MAXQ® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 12MHz | 6K x 8 | 1.7V ~ 3.6V | - | MAXQ20S | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT | FLASH | 16-Bit | 128KB (128K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C8051F023 Cygnal Integrated Products Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYGNAL INTEGRATED PRODUCTS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C8051F320 Cygnal Integrated Products Inc | In Stock | - | Datasheet | - | - | - | - | - | housing - stainless steel; seal - silicone rubber | - | not less than 1 l/min at 70 mbar pressure | - | KGM | 0805 | 2012 | - | - | - | - | - | - | electro-technical, lighting, photoelectric, security, automotive and other equipment | CYGNAL INTEGRATED PRODUCTS INC | - | - | MLCC | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | , | - | - | Transferred | - | - | IP67 | for pressure equalization in sealed housings and protection against condensation formation | - | - | - | - | - | ceramic | - | 5000 g/24 hours m2 | - | - | - | ±10% | - | Pressure equalization valve M12X1.5-10, metal | to hydrostatic pressure - not less than 100 mbar in 30 minutes | - | - | - | 8542.31.00.01 | 0.68µF | - | - | - | - | unknown | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32561-LBJ+ Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2020-01-29 | - | - | - | ANALOG DEVICES INC | - | - | - | 100-CSP_BGA-7X7X1.12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 100-CSP_BGA-7X7X1.12 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | 100 | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADUC844BCP32-3 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | - | - | 56 | - | - | - | - | - | 0.032 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | 85 °C | -40 °C | - | UNSPECIFIED | VQCCN | 8 X 8 MM, MO-220-VLLD-2, LFCSP-56 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.31.00.01 | - | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 56 | S-XQCC-N56 | Not Qualified | - | - | INDUSTRIAL | - | - | 12.58 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 8 | YES | NO | - | YES | YES | 1 mm | - | 24 | - | - | - | 8 | - | FLASH | - | - | 8 mm | 8 mm | ||
![]() ADUC846BCP32-5 Analog Devices Inc | In Stock | - | Datasheet | - | - | YES | - | - | - | 56 | - | - | - | - | - | 0.032 MHz | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | 85 °C | -40 °C | - | UNSPECIFIED | VQCCN | 8 X 8 MM, LFCSP-56 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | 8542.31.00.01 | - | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 56 | S-XQCC-N56 | Not Qualified | - | - | INDUSTRIAL | - | - | 12.58 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 16 | YES | NO | - | YES | NO | 1 mm | - | 24 | - | - | - | 8 | - | FLASH | - | - | 8 mm | 8 mm | ||
![]() ADSP1802WBCPZ400-RL Analog Devices | In Stock | - | - | - | LFCSP-88 | - | - | - | - | - | - | - | - | - | - | - | - | 8 MB | - | EVAL-ADSP1802EBZ | 2000 | - | - | Floating Point | SPI, UART | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.47 V | 1.05 V | - | - | No Watchdog Timer | - | - | Reel | ADSP1802 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | SHARC Processor | - | - | - | ||
![]() ADSP1802KCPZ400-RL Analog Devices | 4000 | - | - | - | LFCSP-88 | - | - | - | - | - | - | - | - | - | - | - | - | 8 MB | - | EVAL-ADSP1802EBZ | 2000 | - | - | Floating Point | SPI, UART | - | - | - | +105 C | - | - | 0 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 3.47 V | 1.05 V | - | - | No Watchdog Timer | - | - | Reel | ADSP1802 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | SHARC Processor | - | - | - |