- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
Attribute column
Manufacturer
Philips Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Dielectric Strength | Electrical mounting | Gross Weight | Ihs Manufacturer | Kind of connector | Mounting Hole Size | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching Scheme | Type of connector | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Contact Resistance | Temperature Grade | Insulation Resistance | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Address Bus Width | Operating Temperature Range | Switching Voltage | Boundary Scan | External Data Bus Width | Number of Serial I/Os | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Profile | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCN68681C1N40 Philips Semiconductors | 1 | - | Datasheet | NO | 40 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | Yes | - | - | - | 5 V | - | - | e3 | - | Matte Tin (Sn) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9555 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9544PWDH Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | No | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | - | not_compliant | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | - | - | 0.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2672BC4N40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8514P Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.4 | SDIP24,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | No | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | - | unknown | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | GRAPHICS PROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8573TD Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | 0.032 MHz | socket | 1x11 | 2.54mm | - | SMT | - | PHILIPS SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | straight | 6 V | 2.5 V | 5 V | - | pin strips | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | - | unknown | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | MINUTES | Y | YES | - | SERIAL(I2C), SERIAL, 2-WIRE | - | beryllium copper | - | - | ||
![]() PCF8574P Philips Semiconductors | 24 | - | Datasheet | NO | 16 | - | - | - | - | 1500 (50Hz, 1 min.) V | - | 28.30 | PHILIPS SEMICONDUCTORS | - | 23.5mm | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | Yes | - | - | - | - | no(nc)+nc(no) | - | e4 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 2.54 mm | 69.3mm | unknown | R-PDIP-T16 | Not Qualified | 30 mOhm max | INDUSTRIAL | 1000 (at Uins.dc=500 V) MOhm min | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | - | -25…+85°C | 125/250 (AC) V | - | - | - | - | - | - | - | - | - | - | - | 32.8mm | 32.8mm | ||
![]() PCA9555PW Philips Semiconductors | 130 | - | Datasheet | YES | 24 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | - | - | - | - | - | - | e4 | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9555DB Philips Semiconductors | 61 | - | Datasheet | YES | 24 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | Yes | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | - | unknown | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN26562C2N48 Philips Semiconductors | In Stock | - | Datasheet | NO | 48 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-PDIP-T48 | Not Qualified | - | COMMERCIAL | - | - | - | - | 275 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P82CF201BDH Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Transferred | No | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | 8542.31.00.01 | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AA1F28 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | 5.07 MHz | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-XDIP-T28 | Not Qualified | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 2 | - | - | NO | 8 | 1 | 0.125 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | - | NRZ | - | - | - | ||
![]() SC16C650AIA44D Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB2675BC5I40 Philips Semiconductors | In Stock | - | Datasheet | NO | 40 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | R-XDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661AC1A28 Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | No | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8006H Philips Semiconductors | In Stock | - | Datasheet | YES | 64 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | QFP | - | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Transferred | Yes | - | - | - | - | - | - | e3 | - | Matte Tin (Sn) | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | - | unknown | R-PQFP-G64 | Not Qualified | - | OTHER | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA1762T Philips Semiconductors | In Stock | - | Datasheet | YES | 14 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | - | - | 20 V | - | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | - | unknown | R-PDSO-G14 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8510P/003 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC26C198A1A Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | No | - | - | - | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | - | unknown | S-PQCC-J84 | Not Qualified | - | INDUSTRIAL | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |